- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8062AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 3V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 6.8mA | 650V/μs | Voltage Feedback | 80 dB | 3.5μA | 2.7V~8V ±1.35V~4V | - | - | - | - | 8.5μA | 8V | 1mV | 50mA | 320MHz | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD8038AKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 5 | R-PDSO-G5 | COMMERCIAL | - | - | - | - | 1 | 1mA | 425V/μs | Voltage Feedback | 67 dB | 400pA | 3V~12V ±1.5V~6V | - | - | -5V | - | 0.75μA | 6.3V | 500μV | - | 350MHz | -6.3V | - | - | 2mm | Non-RoHS Compliant | ||
![]() OPA861IDBVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.4mA | 900V/μs | Transconductance | - | 1μA | 4V~12.6V ±2V~6.3V | - | 80MHz | - | - | - | - | 3mV | 15mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() OPA650U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | 1 | 1 | 5.1mA | 240V/μs | Voltage Feedback | - | 5μA | 9V~11V ±4.5V~5.5V | 100000 kHz | 180MHz | - | - | - | - | 1mV | 110mA | - | - | VIDEO AMPLIFIER | - | 4.9mm | Non-RoHS Compliant | ||
![]() TLC073CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 14 | R-PDIP-T14 | - | - | - | - | - | 2 | 2.1mA | 19V/μs | General Purpose | 95 dB | 1.5pA | 4.5V~16V ±2.25V~8V | - | 10MHz | - | 10000 kHz | 0.0001μA | 17V | 390μV | 57mA | - | - | - | 5.08mm | 19.305mm | ROHS3 Compliant | ||
![]() OPA634N/250 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | SpeedPlus™ | e0 | - | Obsolete | 3 (168 Hours) | 5 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | - | - | - | - | - | 1 | 12mA | 250V/μs | Voltage Feedback | 63 dB | 25μA | 2.7V~10.5V ±1.35V~5.25V | - | 140MHz | - | 140000 kHz | 84μA | - | 3mV | 100mA | 150MHz | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() MAX4131EBT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WFBGA, CSPBGA | - | 6-UCSP (1x1.52) | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | 1mA | 4V/μs | General Purpose | - | 50nA | 2.7V~6.5V ±1.35V~3.25V | - | 10MHz | - | - | - | - | 350μV | 50mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADR827ARMZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | unknown | 40 | 10 | - | - | Rail-to-Rail | - | - | - | 1 | 400μA | 0.5V/μs | General Purpose | 100 dB | 10nA | 2.7V~15V ±2.7V~15V | - | 1MHz | -15V | 1000 kHz | 0.05μA | - | 100μV | 20mA | - | - | - | - | 3mm | ROHS3 Compliant | ||
![]() AD8029AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 1.4mA | 63V/μs | General Purpose | 90 dB | 1.7μA | 2.7V~12V ±1.35V~6V | - | - | -5V | - | - | 6.3V | 2mV | 170mA | 125MHz | -6.3V | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() TLC251ACDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | LinCMOS™ | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 950μA | 5.3V/μs | General Purpose | 80 dB | 0.7pA | 1.4V~16V ±0.7V~8V | - | 2.2MHz | - | 1700 kHz | 0.00006μA | - | 900μV | - | - | - | - | - | 4.9mm | ROHS3 Compliant | ||
![]() ICL7642BEWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 20 | 16 | R-PDSO-G16 | - | Rail-to-Rail | - | - | - | 4 | 10μA | 0.016V/μs | General Purpose | 91 dB | 1pA | 2V~16V ±1V~8V | - | 44kHz | -5V | 44 kHz | 0.0005μA | 9V | 5mV | - | - | -9V | - | 2.65mm | 10.3mm | Non-RoHS Compliant | ||
![]() AD8091ART-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 4.8mA | 170V/μs | Voltage Feedback | 88 dB | 1.4μA | 3V~12V ±1.5V~6V | - | - | -5V | - | 3.5μA | 6.3V | 1.8mV | 45mA | 110MHz | -6.3V | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() OPA2336PAG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | MicroAmplifier™ | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | DUAL | - | NOT APPLICABLE | 2 | 5V | - | - | NOT APPLICABLE | 8 | R-PDIP-T8 | - | Rail-to-Rail | - | - | - | 2 | 20μA | 0.03V/μs | General Purpose | 86 dB | 1pA | 2.3V~5.5V | - | 100kHz | - | 100 kHz | 0.00006μA | 7.5V | 60μV | 5mA | - | - | - | 5.08mm | 9.81mm | ROHS3 Compliant | ||
![]() TLV2465CPWRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Rail-to-Rail | - | - | - | 4 | 550μA | 1.6V/μs | General Purpose | 80 dB | 1.3nA | 2.7V~6V ±1.35V~3V | - | 6.4MHz | - | 5200 kHz | 0.025μA | 6V | 500μV | 80mA | - | - | - | 1.2mm | 5mm | ROHS3 Compliant | ||
![]() MAX4131ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 1mA | 4V/μs | General Purpose | 76 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | - | 10MHz | - | 10000 kHz | - | 7.5V | 200μV | 50mA | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() MAX4434ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 15mA | 133V/μs | Voltage Feedback | 100 dB | 14μA | 4.5V~5.5V | - | - | - | - | 22μA | 6V | 1mV | 65mA | 150MHz | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8055AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 6V | 4V | 1 | 1 | 5.4mA | 1400V/μs | Voltage Feedback | - | 400nA | 8V~12V ±4V~6V | 300000 kHz | - | - | - | - | - | 3mV | 60mA | 300MHz | - | VIDEO AMPLIFIER | - | 4.9mm | Non-RoHS Compliant | ||
![]() OP1177AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 400μA | 0.7V/μs | General Purpose | 125 dB | 500pA | 5V~36V ±2.5V~18V | - | 1.3MHz | -5V | 1300 kHz | 0.002μA | - | 15μV | 10mA | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() TLV2453AIDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 2 | 3V | - | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | Rail-to-Rail | - | - | - | 2 | 23μA | 0.11V/μs | General Purpose | 80 dB | 500pA | 2.7V~6V ±1.35V~3V | - | 220kHz | - | 200 kHz | 0.007μA | 7V | 300μV | 10mA | - | - | - | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() THS4222DGKRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-VSSOP | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | 14mA | 990V/μs | Voltage Feedback | - | 900nA | 2.7V~15V ±1.35V~7.5V | - | 120MHz | - | - | - | - | 3mV | - | 230MHz | - | - | - | - | ROHS3 Compliant |