- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Output Current-Min | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL7611DCBA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | 1 | 1mA | 1.6V/μs | General Purpose | 87 dB | 1pA | 2V~16V ±1V~8V | 1.4MHz | -5V | 1400 kHz | 0.0004μA | 9V | 15mV | 40mA | - | -9V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TLC2262AQDG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | LinCMOS™ | e4 | no | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 425μA | 0.55V/μs | General Purpose | 88 dB | 1pA | 4.4V~16V ±2.2V~8V | 730kHz | -5V | 730 kHz | 0.0008μA | 8V | 300μV | 50mA | - | -8V | - | - | - | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() OPA631N/3K Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | SpeedPlus™ | e0 | - | Obsolete | 3 (168 Hours) | 5 | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | - | - | 1 | 6mA | 100V/μs | Voltage Feedback | 74 dB | 11μA | 2.7V~10.5V ±1.35V~5.25V | 68MHz | - | 68000 kHz | 48μA | - | 2.5mV | 90mA | 75MHz | - | - | - | - | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() AD8091ART-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | 1 | 4.8mA | 170V/μs | Voltage Feedback | 88 dB | 1.4μA | 3V~12V ±1.5V~6V | - | -5V | - | 3.5μA | 6.3V | 1.8mV | 45mA | 110MHz | -6.3V | - | - | - | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() OPA650U/2K5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 8 | NOT SPECIFIED | DUAL | GULL WING | - | 1 | - | - | - | - | 8 | R-PDSO-G8 | COMMERCIAL | - | 1 | 5.1mA | 240V/μs | Voltage Feedback | - | 5μA | 9V~11V ±4.5V~5.5V | 180MHz | - | - | - | - | 1mV | 110mA | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() TLC073ID Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | - | 2 | 5V | - | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | 2 | 2.1mA | 19V/μs | General Purpose | 95 dB | 1.5pA | 4.5V~16V ±2.25V~8V | 10MHz | - | 10000 kHz | 0.0007μA | 17V | 390μV | 57mA | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() LMH6643MAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 2 | 2.7mA | 135V/μs | Voltage Feedback | - | 1.6μA | 2.7V~12.8V ±1.35V~6.4V | - | - | - | - | - | 1mV | 75mA | 130MHz | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TLC2252AQPWRQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100, LinCMOS™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 2 | 80μA | 0.12V/μs | General Purpose | - | 1pA | 4.4V~16V ±2.2V~8V | 210kHz | - | - | - | - | 200μV | 50mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLV2252AQD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | LinCMOS™ | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 2 | 3V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 70μA | 0.12V/μs | General Purpose | 77 dB | 1pA | 2.7V~8V | 200kHz | - | 187 kHz | 0.001μA | 16V | 200μV | 50mA | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() TLC073IDR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | - | 2 | 5V | - | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | 2 | 2.1mA | 19V/μs | General Purpose | 95 dB | 1.5pA | 4.5V~16V ±2.25V~8V | 10MHz | - | 10000 kHz | 0.0007μA | 17V | 390μV | 57mA | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() LMH6321MR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | - | 8-SO PowerPad | -40°C~125°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 14.9mA | 2900V/μs | Buffer | - | 2μA | 5V~32V ±2.5V~16V | - | - | - | - | - | 4mV | 295mA | 110MHz | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4214EUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 20 | 5 | R-PDSO-G5 | COMMERCIAL | Rail-to-Rail | 1 | 5.5mA | 600V/μs | Buffer | - | 5.4μA | 3.15V~11V ±1.575V~5.5V | - | - | - | - | - | 4mV | 120mA | 230MHz | - | - | - | - | - | - | 0.06A | - | 2.9mm | Non-RoHS Compliant | ||
![]() AD8037AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | CLAMPIN™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | 1 | 18.5mA | 1500V/μs | Voltage Feedback | 90 dB | 3μA | ±3V~6V | - | -5V | - | - | 6.3V | 2mV | 70mA | 270MHz | -6.3V | - | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8223BRM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | unknown | 40 | 8 | S-PDSO-G8 | COMMERCIAL | Rail-to-Rail | 1 | 650μA | 0.3V/μs | Instrumentation | - | 12nA | 3V~24V ±2V~12V | - | -12V | - | 0.025μA | - | 100μV | - | 200kHz | - | - | 0.002μA | 5 | 86 dB | 10 | - | - | 3mm | Non-RoHS Compliant | ||
![]() AD8034ART-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | -40°C~85°C | Tape & Reel (TR) | FastFET™ | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 3.3mA | 80V/μs | Voltage Feedback | 100 dB | 1.5pA | 5V~24V ±2.5V~12V | - | -5V | - | 0.000011μA | - | 1mV | 60mA | 80MHz | - | - | - | - | - | - | - | 1.45mm | - | ROHS3 Compliant | ||
![]() AD9632AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | 1 | 16mA | 1500V/μs | Voltage Feedback | 90 dB | 2μA | 6V~12V ±3V~6V | - | -5V | 130000 kHz | - | 6.3V | 2mV | 70mA | 250MHz | -6.3V | - | - | - | - | - | - | 2.59mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD8014ART-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 30 | 5 | R-PDSO-G5 | - | - | 1 | 1.15mA | 4600V/μs | Current Feedback | 57 dB | 5μA | 4.5V~12V ±2.25V~6V | - | -5V | - | - | 6.3V | 2mV | 50mA | 480MHz | -6.3V | - | - | - | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() AD706JR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 2 | 750μA | 0.15V/μs | General Purpose | 128 dB | 50pA | 4V~36V ±2V~18V | - | -15V | 800 kHz | 0.0004μA | 18V | 30μV | 15mA | 800kHz | -18V | - | - | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD8026AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 4 (72 Hours) | 14 | TIN LEAD | DUAL | GULL WING | 220 | 4 | 6V | 1.27mm | - | 30 | 14 | - | - | Rail-to-Rail | 4 | 3.2mA | 135V/μs | Voltage Feedback | - | 600nA | 11V~13V ± 5.5V~6.5V | - | -6V | - | 1.6μA | 7V | 500μV | 175mA | 60MHz | -7V | - | - | - | - | - | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() TLC254ACN Rochester Electronics, LLC | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | LinCMOS™ | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 14 | - | - | - | 4 | 4.5mA | 5.3V/μs | General Purpose | 80 dB | 0.7pA | 1.4V~16V ±0.7V~8V | 2.2MHz | - | 1700 kHz | 0.00006μA | 18V | 900μV | - | - | - | - | - | - | - | - | - | 5.08mm | 19.305mm | ROHS3 Compliant |