- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8618ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 2.7V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | 4 | 1.7mA | 12V/μs | General Purpose | 100 dB | 0.2pA | 2.7V~5.5V | 24MHz | - | 23000 kHz | 0.00055μA | 6V | 23μV | 150mA | - | - | 1.2mm | 5mm | Non-RoHS Compliant | ||
![]() AD8390ARC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | - | 30 | 16 | - | - | - | 1 | 10mA | 300V/μs | Differential | 64 dB | 4μA | 10V~24V ±5V~12V | - | -5V | - | 7μA | - | 1mV | 400mA | 60MHz | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8698ARMZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | 8 | S-PDSO-G8 | - | Rail-to-Rail | 2 | 2.8mA | 0.4V/μs | General Purpose | 120 dB | 700pA | 5V~30V ±2.5V~15V | 1MHz | -2.5V | 1000 kHz | 0.0015μA | 15V | 20μV | - | - | -15V | 1.1mm | 3mm | ROHS3 Compliant | ||
![]() MAX412CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | DUAL | - | 240 | 2 | 5V | - | unknown | 20 | 8 | R-PDIP-T8 | Not Qualified | - | 2 | 2.5mA | 4.5V/μs | General Purpose | 121 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | 28MHz | -5V | 28000 kHz | - | 6V | 120μV | 35mA | - | -6V | - | 9.375mm | Non-RoHS Compliant | ||
![]() AD8010ARZ-16-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 16 | - | COMMERCIAL | - | 1 | 15.5mA | 800V/μs | Current Feedback | 54 dB | 10μA | 9V~12V ±4.5V~6V | - | -5V | 90000 kHz | - | 6.3V | 5mV | 200mA | 230MHz | -6.3V | 2.65mm | - | ROHS3 Compliant | ||
![]() AD8001AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 1 | 5mA | 1200V/μs | Current Feedback | 54 dB | 5μA | ±3V~6V | - | -5V | - | - | 6.3V | 2mV | 70mA | 715MHz | -6.3V | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD823AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 7mA | 25V/μs | J-FET | 76 dB | 5pA | 3V~36V ±1.5V~18V | - | -15V | - | 0.00003μA | 18V | 700μV | 17mA | 16MHz | -18V | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD712KR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | 2 | 5mA | 20V/μs | J-FET | 80 dB | 20pA | 9V~36V ±4.5V~20V | - | -15V | 4000 kHz | 0.0001μA | 18V | 200μV | 25mA | 4MHz | -18V | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD8010AR-16-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 16 | - | COMMERCIAL | - | 1 | 15.5mA | 800V/μs | Current Feedback | 54 dB | 10μA | 9V~12V ±4.5V~6V | - | -5V | 90000 kHz | - | 6.3V | 5mV | 200mA | 230MHz | -6.3V | 2.65mm | - | Non-RoHS Compliant | ||
![]() AD8054ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | 4 | 2.875mA | 190V/μs | Voltage Feedback | 86 dB | 2μA | 3V~12V ±1.5V~6V | - | -5V | - | - | 6.3V | 1.8mV | 30mA | 160MHz | -6.3V | 1.2mm | 5mm | Non-RoHS Compliant | ||
![]() AD8032BR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 900μA | 35V/μs | Voltage Feedback | 80 dB | 450nA | 2.7V~12V ±1.35V~6V | - | -5V | - | - | 6.3V | 500μV | 15mA | 80MHz | -6.3V | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD8032BR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 900μA | 35V/μs | Voltage Feedback | 80 dB | 450nA | 2.7V~12V ±1.35V~6V | - | -5V | - | - | 6.3V | 500μV | 15mA | 80MHz | -6.3V | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD8010ARZ-16-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 16 | - | COMMERCIAL | - | 1 | 15.5mA | 800V/μs | Current Feedback | 54 dB | 10μA | 9V~12V ±4.5V~6V | - | -5V | 90000 kHz | - | 6.3V | 5mV | 200mA | 230MHz | -6.3V | 2.65mm | - | ROHS3 Compliant | ||
![]() AD8010AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 1 | 15.5mA | 800V/μs | Current Feedback | 54 dB | 10μA | 9V~12V ±4.5V~6V | - | -5V | 90000 kHz | - | 6.3V | 5mV | 200mA | 230MHz | -6.3V | - | 4.9mm | Non-RoHS Compliant | ||
![]() ADN2893ACPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad, CSP | - | 16-LFCSP-VQ (3x3) | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Limiting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSM2135S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | 1 | 3.7mA | 0.9V/μs | Audio | 112 dB | 300nA | 4V~36V ±2V~18V | 3.5MHz | - | 3500 kHz | 0.75μA | 36V | 200μV | 30mA | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD845JR-16-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | - | 30 | 16 | - | COMMERCIAL | - | 1 | 10mA | 100V/μs | J-FET | 110 dB | 750pA | ±4.75V~18V | 16MHz | -15V | 16000 kHz | 0.045μA | - | 700μV | 50mA | - | - | 2.65mm | - | Non-RoHS Compliant | ||
![]() MAX409BCPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | DUAL | - | 240 | 1 | 2.5V | 2.54mm | unknown | 20 | 8 | R-PDIP-T8 | - | Rail-to-Rail | 1 | 1μA | 0.08V/μs | General Purpose | 66 dB | 0.1pA | 2.5V~10V | 150kHz | -2.5V | 150 kHz | 0.00002μA | 6V | 750μV | 600μA | - | -6V | 4.572mm | 9.375mm | Non-RoHS Compliant | ||
![]() AD8513AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 14 | - | - | - | 4 | 2.2mA | 20V/μs | J-FET | 100 dB | 25pA | ±4.5V~18V | 8MHz | -5V | 8000 kHz | 0.01μA | 18V | 100μV | 70mA | - | -18V | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() THS3122CDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 0°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 8.4mA | 1550V/μs | Current Feedback | - | 6μA | 10V~30V ±5V~15V | - | - | - | - | - | 4.4mV | 440mA | 160MHz | - | - | - | ROHS3 Compliant |