- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33272AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tube | - | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 2 | 2.15mA | 10V/μs | General Purpose | - | 300nA | 3V~36V ±1.5V~18V | - | 24MHz | - | - | - | - | 100μV | 37mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TL062CDG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | 2 | 200μA | 3.5V/μs | J-FET | 86 dB | 30pA | 7V~36V ±3.5V~18V | - | 1MHz | -15V | 1000 kHz | 0.01μA | 18V | 3mV | - | - | -18V | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() LMV358MM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 8 | S-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | - | - | 1 V/us | OPERATIONAL AMPLIFIER | 65 dB | - | - | - | - | - | 1000 kHz | 0.5μA | 5.5V | - | - | - | - | - | 9000μV | - | - | - | 1.09mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() TLV271CDG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 1 | 625μA | 2.6V/μs | CMOS | - | 1pA | 2.7V~16V ±1.35V~8V | - | 3MHz | - | - | - | - | 500μV | 8mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TL084CPWG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | - | NOT SPECIFIED | 14 | - | - | - | - | - | - | - | 4 | 1.4mA | 13V/μs | J-FET | 86 dB | 30pA | 7V~36V ±3.5V~18V | - | 3MHz | -15V | 3000 kHz | 0.01μA | 18V | 3mV | - | - | -18V | - | - | - | - | - | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() AD8541AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | 45μA | 0.92V/μs | General Purpose | 45 dB | 4pA | 2.7V~5.5V | - | 1MHz | - | 980 kHz | - | 6V | 1mV | 30mA | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() LMV924M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | - | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.8V | 1.27mm | - | NOT SPECIFIED | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | 750μA | 0.45V/μs | General Purpose | 82 dB | 12nA | 1.5V~5V | - | 1MHz | - | 1000 kHz | 0.035μA | 5.5V | 1.5mV | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() LM6364MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | VIP™ | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | 5mA | 300V/μs | General Purpose | 105 dB | 2.5μA | 4.75V~32V ±2.38V~16V | - | 175MHz | -15V | 175000 kHz | 6μA | - | 2mV | 65mA | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() TLV2470CDG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | - | - | - | 1 | 600μA | 1.5V/μs | General Purpose | 78 dB | 2.5pA | 2.7V~6V ±1.35V~3V | - | 2.8MHz | - | 2800 kHz | - | 7V | 250μV | 35mA | - | - | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ICL7621DCSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 2 | 100μA | 0.016V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 480kHz | -5V | 44 kHz | 0.004μA | 9V | 15mV | - | - | -9V | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX412ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2.5mA | 4.5V/μs | General Purpose | - | 80nA | 4.8V~10.5V ±2.4V~5.25V | - | 28MHz | - | - | - | - | 120μV | 35mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX407EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | - | 240 | 2 | 2.5V | - | unknown | 20 | 8 | R-PDIP-T8 | - | Rail-to-Rail | - | - | - | - | 2 | 1μA | 0.005V/μs | General Purpose | 60 dB | 0.1pA | 2.5V~10V | - | 8kHz | -2.5V | 8 kHz | 0.00005μA | 6V | 1mV | 600μA | - | -6V | - | - | - | - | - | - | 9.375mm | - | Non-RoHS Compliant | ||
![]() OP491GP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 14 | - | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | 260μA | 0.5V/μs | General Purpose | 97 dB | 30nA | 2.7V~12V ±1.35V~6V | - | 3MHz | -5V | 3000 kHz | 0.095μA | 8V | 80μV | 16mA | - | -8V | - | - | - | - | - | 5.33mm | 19.05mm | - | Non-RoHS Compliant | ||
![]() EL5393ACS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | - | YES | - | - | - | -40°C~85°C | Bulk | EL5393A | - | no | Obsolete | 1 (Unlimited) | 16 | - | NOT SPECIFIED | IT CAN ALSO OPERATE WITH 5V TO 10V SINGLE SUPPLY | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | Differential, Rail-to-Rail | 5V | - | 2.5V | 3 | - | 4mA | 2200V/μs | Current Feedback | - | 80μA | 2.5V~5V | 300000 kHz | - | - | - | - | - | 10mV | 120mA | 300MHz | - | VIDEO AMPLIFIER | - | - | - | - | 1.727mm | 9.905mm | - | ROHS3 Compliant | ||
![]() AMP02FS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 16 | - | COMMERCIAL | - | - | - | - | - | 1 | 5mA | 6V/μs | Instrumentation | - | 4nA | ±4.5V~18V | - | - | -15V | - | 0.02μA | - | 40μV | 32mA | 1.2MHz | - | - | - | 1 | 70 dB | 10 | 2.65mm | - | - | Non-RoHS Compliant | ||
![]() ICL7642BCPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | - | DUAL | - | 240 | 4 | 5V | - | unknown | 20 | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | 10μA | 0.016V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 44kHz | -5V | 44 kHz | - | 9V | 5mV | - | - | -9V | - | - | - | - | - | - | 19.05mm | - | Non-RoHS Compliant | ||
![]() AD8513AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 14 | - | - | - | - | - | - | - | 4 | 2.2mA | 20V/μs | J-FET | 100 dB | 25pA | ±4.5V~18V | - | 8MHz | -5V | 8000 kHz | 0.01μA | 18V | 100μV | 70mA | - | -18V | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() TLV2463QD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | Rail-to-Rail | - | - | - | - | 2 | 550μA | 1.6V/μs | General Purpose | 80 dB | 1.3nA | 2.7V~6V ±1.35V~3V | - | 6.4MHz | - | 5200 kHz | 0.075μA | 6V | 500μV | 80mA | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() LM258NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | -25°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.5mA | 0.6V/μs | General Purpose | - | 45nA | 3V~32V ±1.5V~16V | - | 1MHz | - | - | - | - | 2mV | 40mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OP162GS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | 650μA | 13V/μs | General Purpose | 110 dB | 260nA | 2.7V~12V ±1.35V~6V | - | 15MHz | -5V | 15000 kHz | 0.65μA | 6V | 25μV | 30mA | - | -6V | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant |