- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Differential Output | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Interface IC Type | Driver Number of Bits | Analog Input Voltage-Max | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Output Current-Min | Acquisition Time-Nom | Droop Rate-Max | Isolation Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM258DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -25°C~85°C | Tube | - | e4 | yes | Last Time Buy | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | 2 | - | 1.5mA | 0.6V/μs | General Purpose | 80 dB | 45nA | 3V~32V ±1.5V~16V | - | 1MHz | - | - | 700 kHz | 0.3μA | - | 2mV | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() OP113ES-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | - | 3mA | 1.2V/μs | General Purpose | 116 dB | 240nA | 4V~36V ±2V~18V | - | 3.4MHz | - | -15V | 3400 kHz | 0.7μA | - | 75μV | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() ICL7614ACSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | - | 100μA | 0.16V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 480kHz | - | -5V | 44 kHz | 0.004μA | 9V | 2mV | - | - | - | - | - | -9V | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8032BR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | 900μA | 35V/μs | Voltage Feedback | 80 dB | 450nA | 2.7V~12V ±1.35V~6V | - | - | - | -5V | - | - | 6.3V | 500μV | 15mA | 80MHz | - | - | - | -6.3V | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD844AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 8 | TIN LEAD | - | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | - | - | - | - | - | 1 | - | 6.5mA | 2000V/μs | Current Feedback | - | 200pA | ±4.5V~18V | - | - | - | -15V | 60000 kHz | 0.4μA | - | 50μV | 80mA | 60MHz | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | 9.27mm | - | Non-RoHS Compliant | ||
![]() AD842JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 0°C~75°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 14 | TIN LEAD | - | DUAL | - | 240 | 1 | 15V | 2.54mm | - | 30 | 14 | - | - | - | - | - | - | 1 | - | 13mA | 375V/μs | General Purpose | 115 dB | 4.2μA | ±5V~18V | - | 80MHz | - | -15V | 80000 kHz | - | - | 500μV | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | - | - | Non-RoHS Compliant | ||
![]() AD824AR-14-3V-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | unknown | 30 | 14 | - | COMMERCIAL | Rail-to-Rail | - | - | - | 4 | - | 560μA | 2V/μs | J-FET | 80 dB | 4pA | 3V~30V ±1.5V~15V | - | 2MHz | - | -15V | 2000 kHz | - | 18V | 500μV | 12mA | - | - | - | - | -18V | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() AD8370ARE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 16 | - | - | Differential | 5.5V | 3V | - | 1 | ANALOG CIRCUIT | 79mA | 5750V/μs | Variable Gain | - | 400pA | 3V~5.5V | - | - | - | - | - | - | - | - | - | 750MHz | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | Non-RoHS Compliant | ||
![]() MAX4180ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | - | 1mA | 450V/μs | Current Feedback | 58 dB | 1μA | 4.5V~11V ±2.25V~5.5V | - | - | - | -5V | 245000 kHz | - | 6V | 1.5mV | 60mA | 245MHz | - | - | - | -6V | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4218ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | IT CAN ALSO OPERATE WITH +/-1.65V TO +/-5V DUAL SUPPLY | DUAL | GULL WING | 240 | 1 | - | 1.27mm | unknown | 20 | 14 | R-PDSO-G14 | COMMERCIAL | Rail-to-Rail | 11V | - | 3 | 3 | - | 5.5mA | 600V/μs | Voltage Feedback | - | 5.4μA | 3.15V~11V ±1.575V~5.5V | 200000 kHz | - | - | - | - | - | - | 4mV | 120mA | 200MHz | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() AD815ARB-24-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width), 18 Leads, Fused Leads | YES | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 5 (48 Hours) | 24 | TIN LEAD | - | DUAL | GULL WING | NOT APPLICABLE | 1 | 15V | - | - | NOT APPLICABLE | 24 | - | - | - | 18V | 5V | - | 2 | - | 30mA | 900V/μs | Differential | - | 10μA | 10V~36V ±5V~18V | - | - | YES | - | - | - | - | 10mV | 500mA | 120MHz | LINE DRIVER | 2 | - | - | - | -15V | - | - | - | - | - | - | 15.4mm | - | Non-RoHS Compliant | ||
![]() OP490GS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | - | - | - | - | - | 4 | - | 60μA | 0.012V/μs | General Purpose | 110 dB | 4.2nA | 1.6V~36V ±0.8V~18V | - | 20kHz | - | -15V | 20 kHz | 0.025μA | 18V | 600μV | - | - | - | - | - | -18V | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | Non-RoHS Compliant | ||
![]() HFA1110IBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | - | 21mA | 1300V/μs | Buffer | - | 10μA | 9V~11V ±4.5V~5.5V | - | - | - | -5V | - | 65μA | 6V | 8mV | 60mA | 750MHz | - | - | - | -6V | - | - | - | 0.05A | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() ADA4939-2YCPZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-WFQFN Exposed Pad, CSP | YES | GENERAL PURPOSE | -40°C~105°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | - | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | unknown | NOT SPECIFIED | 24 | - | - | - | - | 3V | - | 2 | - | 36.5mA | 6800V/μs | Differential | - | 10μA | 3V~5.25V ±1.5V~2.625V | - | - | YES | - | - | - | - | 500μV | 100mA | 1.4GHz | LINE DRIVER | 1 | - | - | - | - | - | - | - | - | - | 1mm | 4mm | - | ROHS3 Compliant | ||
![]() AD841JQ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-CDIP (0.300, 7.62mm) | NO | - | 0°C~75°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 14 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | - | - | - | - | 1 | - | 11mA | 300V/μs | General Purpose | 100 dB | 3.5μA | ±5V~18V | - | 40MHz | - | -15V | 40000 kHz | - | - | 800μV | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() AD827JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 8 | TIN LEAD | - | DUAL | - | 240 | 2 | 15V | - | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | 2 | - | 10.5mA | 300V/μs | General Purpose | 95 dB | 3.3μA | ±4.5V~18V | - | 50MHz | - | -15V | 50000 kHz | - | 18V | 500μV | 32mA | - | - | - | - | -18V | - | - | - | - | - | - | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() SMP18FQ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 16 | R-GDIP-T16 | COMMERCIAL | - | - | - | - | 8 | - | 6mA | 7V/μs | Sample and Hold | - | 500nA | 5V~12V ±2.5V~6V | - | - | - | -5V | - | - | - | 2.5mV | 1.2mA | - | - | - | 3V | - | - | - | -3V | - | 3.5 μs | 0.04 V/s | - | - | 19.05mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD600AQ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | X-AMP® | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 16 | R-GDIP-T16 | - | - | - | 4.75V | - | 2 | ANALOG CIRCUIT | 11mA | 275V/μs | Variable Gain | - | 350nA | ±4.75V~5.25V | - | - | - | -5V | - | - | - | - | 50mA | 35MHz | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 19.05mm | - | Non-RoHS Compliant | ||
![]() ISO100AP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 18-CDIP (0.300, 7.62mm) | NO | - | -25°C~85°C | Tube | - | - | no | Obsolete | 3 (168 Hours) | 18 | NOT SPECIFIED | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | 18 | - | COMMERCIAL | - | - | - | - | 1 | - | 8mA | 0.31V/μs | Isolation | - | - | ±7V~18V | - | - | - | -15V | - | - | - | 500μV | 40mA | 60kHz | - | - | - | - | - | - | - | - | - | - | 750V | 5mm | - | - | Non-RoHS Compliant | ||
![]() OPA512BM Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-3-8 | NO | - | -25°C~85°C | Tube | - | - | yes | Obsolete | 3 (168 Hours) | 8 | NOT SPECIFIED | - | BOTTOM | PIN/PEG | NOT SPECIFIED | 1 | 40V | - | unknown | NOT SPECIFIED | 2 | O-MBFM-P8 | COMMERCIAL | - | - | - | - | 1 | - | 25mA | 4V/μs | General Purpose | 100 dB | 12nA | 20V~90V ±10V~45V | - | 4MHz | - | -40V | 4000 kHz | 0.03μA | 50V | 2mV | 10A | - | - | - | - | -50V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |