- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8515AKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | - | 1 | 410μA | 2.7V/μs | General Purpose | 54 dB | 5pA | 1.8V~5V | - | 5MHz | - | 5000 kHz | 0.008μA | 6V | 1mV | 20mA | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() FHP3230IM8X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Rail-to-Rail | - | - | - | - | 2 | 2.5mA | 110V/μs | Voltage Feedback | - | 1.8μA | 2.7V~12V ±1.35V~6V | - | 60MHz | - | - | - | - | 1mV | 100mA | 170MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4490AUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 20 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | - | 1 | 800μA | 10V/μs | General Purpose | 75 dB | 50pA | 2.7V~5.5V ±1.35V~2.75V | - | 10MHz | - | 10000 kHz | 0.0025μA | 6V | 1.5mV | 50mA | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() AD8527ARM-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 2.2V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | - | 2 | 900μA | 8V/μs | General Purpose | 70 dB | 450nA | 1.8V~6V | - | 7MHz | - | 7000 kHz | 0.45μA | 6V | 1.3μV | 10mA | - | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() MC33202D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~105°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 2 | 1.125mA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | - | 2.2MHz | - | 2200 kHz | - | 13V | 8mV | 80mA | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() NE5230NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | - | 260 | 1 | 7.5V | 2.54mm | - | 40 | 8 | R-PDIP-T8 | COMMERCIAL | Rail-to-Rail | - | - | - | - | 1 | 1.1mA | 0.25V/μs | General Purpose | 95 dB | 40nA | 1.8V~15V ±0.9V~7.5V | - | 600kHz | -7.5V | 600 kHz | 0.2μA | 9V | 400μV | 32mA | - | -9V | - | - | 5.33mm | 9.27mm | - | ROHS3 Compliant | ||
![]() MC33201DG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | 105°C | -40°C | - | Tube | - | e3 | no | Last Time Buy | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | 40 | 8 | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | - | - | 1 V/us | OPERATIONAL AMPLIFIER | 90 dB | - | - | - | - | - | 2200 kHz | 0.25μA | 13V | - | - | - | - | - | 9000μV | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC33204VPG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | -55°C~125°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 14 | - | MATTE TIN | DUAL | - | 260 | 4 | 5V | - | unknown | 40 | 14 | - | COMMERCIAL | Rail-to-Rail | - | - | - | - | 4 | 900μA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | - | 2.2MHz | - | 2200 kHz | 0.5μA | 13V | 10mV | 80mA | - | - | - | - | - | 18.86mm | - | ROHS3 Compliant | ||
![]() LMX358AKA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 2.7V | 0.65mm | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 2 | 240μA | 1V/μs | General Purpose | 92 dB | 18nA | 2.3V~7V | - | 1.3MHz | - | 1300 kHz | 0.05μA | 8V | 1mV | 28mA | - | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | ||
![]() FHP3230IMU8X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | 8 | - | - | Rail-to-Rail | - | - | - | - | 2 | 2.5mA | 110V/μs | Voltage Feedback | - | 1.8μA | 2.7V~12V ±1.35V~6V | - | 60MHz | - | - | - | - | 1mV | 100mA | 170MHz | - | VIDEO AMPLIFIER | - | - | - | - | ROHS3 Compliant | ||
![]() MC34074APG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | - | MATTE TIN | DUAL | - | 260 | 4 | 15V | - | - | 40 | 14 | - | - | - | - | - | - | - | 4 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | - | 4.5MHz | -15V | 4500 kHz | 0.7μA | 22V | 500μV | 30mA | - | -22V | - | - | - | 18.86mm | - | ROHS3 Compliant | ||
![]() MC33502PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~105°C | Tube | SMARTMOS™ | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | - | 260 | 2 | 5V | - | unknown | 40 | 8 | R-PDIP-T8 | COMMERCIAL | Rail-to-Rail | - | - | - | - | 2 | 1.65mA | 3V/μs | General Purpose | 75 dB | 0.04pA | 1V~7V ±0.5V~3.5V | - | 5MHz | - | 5000 kHz | 0.01μA | 7V | 500μV | 70mA | - | - | - | - | 4.45mm | 9.78mm | - | ROHS3 Compliant | ||
![]() AD8517ART-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 1 | 2.2V | 0.95mm | - | NOT APPLICABLE | 5 | R-PDSO-G5 | COMMERCIAL | Rail-to-Rail | - | - | - | - | 1 | 900μA | 8V/μs | General Purpose | 70 dB | 450nA | 1.8V~6V | - | 7MHz | - | 7000 kHz | 0.45μA | 6V | 1.3μV | 10mA | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX4403ASD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 20 | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | 410μA | 1V/μs | General Purpose | 84 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | - | 800kHz | - | 800 kHz | 0.0001μA | 6V | 1mV | 30mA | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() NE5532DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tube | - | e3 | yes | Last Time Buy | 3 (168 Hours) | 16 | - | MATTE TIN | DUAL | GULL WING | 250 | 2 | 15V | - | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | - | 2 | 8mA | 9V/μs | General Purpose | 100 dB | 200nA | ±3V~20V | - | 10MHz | -15V | 10000 kHz | 1μA | - | 500μV | 38mA | - | - | - | - | - | 10.3mm | - | ROHS3 Compliant | ||
![]() CLC452AJP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | - | - | - | 1 | 3.2mA | 540V/μs | Current Feedback | 46 dB | 13μA | 5V~10V ±2.5V~5V | - | - | -5V | 190000 kHz | - | 7V | 1mV | 130mA | 160MHz | -7V | - | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() MAX4338EUB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 2.7V | 0.5mm | unknown | 20 | 10 | S-PDSO-G10 | - | Rail-to-Rail | - | - | - | - | 2 | 1.3mA | 1.8V/μs | General Purpose | 80 dB | 100nA | 2.7V~5.5V | - | 5MHz | - | 5000 kHz | 0.6μA | 6V | 600μV | 110mA | - | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() EL5157IW-T7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | 0.95mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | COMMERCIAL | - | 5V | - | 2.5V | 1 | 1 | 6mA | 700V/μs | Voltage Feedback | - | 400nA | 4.5V~12V ±2.25V~6V | 600000 kHz | 210MHz | - | - | - | - | 500μV | 140mA | 600MHz | - | VIDEO AMPLIFIER | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX4076ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~70°C | Tube | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | 45μA | 0.09V/μs | General Purpose | 95 dB | 1pA | 2.5V~5.5V | - | 230kHz | - | 230 kHz | 0.0002μA | 6V | 1.2mV | 20mA | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() LMC6681AIM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 10V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | 900μA | 1.2V/μs | General Purpose | - | 0.08pA | 1.8V~10V | - | 1.2MHz | - | 1200 kHz | - | - | 500μV | 70mA | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant |