- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Differential Output | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Interface IC Type | Driver Number of Bits | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4246AUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 2.7V | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 375μA | 0.4V/μs | General Purpose | 80 dB | 10nA | 2.5V~5.5V ±1.25V~2.75V | 1MHz | - | - | 1000 kHz | 0.1μA | 6V | 400μV | 30mA | - | - | - | - | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() AD8531AKS-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 750μA | 5V/μs | General Purpose | 45 dB | 5pA | 2.7V~6V ±1.35V~3V | 3MHz | - | - | 2200 kHz | 0.00006μA | 7V | 25mV | 250mA | - | - | - | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() LM3301N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 14 | - | TIN LEAD | DUAL | - | NOT SPECIFIED | 4 | 15V | - | - | NOT SPECIFIED | 14 | - | - | - | - | - | - | 4 | 6.2mA | 20V/μs | General Purpose | - | 30nA | 4V~28V ±2V~14V | 2.5MHz | - | - | 2500 kHz | - | - | - | 18mA | - | - | - | - | - | - | - | 5.08mm | 19.18mm | - | Non-RoHS Compliant | ||
![]() LMV934MAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 235 | 4 | 2.7V | 1.27mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 116μA | 0.42V/μs | General Purpose | 80 dB | 14nA | 1.8V~5V | 1.5MHz | - | - | 1400 kHz | 0.05μA | 5.5V | 1mV | 100mA | - | - | - | - | - | - | - | 1.753mm | 8.6235mm | - | Non-RoHS Compliant | ||
![]() MAX4233AUB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 2.7V | 0.5mm | - | 20 | 10 | S-PDSO-G10 | - | Rail-to-Rail | - | - | - | 2 | 1.2mA | 10V/μs | General Purpose | 70 dB | 50pA | 2.7V~5.5V | 10MHz | - | - | 10000 kHz | - | 6V | 850μV | 200mA | - | - | - | - | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() LMC6442AIN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | NOT SPECIFIED | 2 | 2.2V | - | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | Rail-to-Rail | - | - | - | 2 | 1.9μA | 0.0041V/μs | General Purpose | 92 dB | 0.005pA | 1.8V~11V ±0.9V~5.5V | 10.5kHz | - | - | 9.5 kHz | 0.000004μA | 16V | 1.5mV | - | - | - | - | - | - | - | - | 5.08mm | 9.817mm | - | Non-RoHS Compliant | ||
![]() MAX4074BEESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~70°C | Tube | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 37μA | 0.1V/μs | General Purpose | - | 0.8pA | 2.5V~5.5V | - | - | - | 4000 kHz | - | 6V | 200μV | 22mA | 200kHz | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4074BAESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~70°C | Tube | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 37μA | 0.1V/μs | General Purpose | - | 0.8pA | 2.5V~5.5V | - | - | - | 4000 kHz | - | 6V | 200μV | 22mA | 200kHz | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() CLC415AJP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 14 | - | Not Qualified | - | - | - | - | 4 | 20mA | 1500V/μs | Current Feedback | - | 5μA | 5V~12V ±2.5V~6V | - | - | - | - | - | - | 2mV | - | 160MHz | - | - | - | - | - | - | 5.08mm | 19.18mm | - | Non-RoHS Compliant | ||
![]() AD8067ART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | FastFET™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 6.6mA | 640V/μs | Voltage Feedback | 106 dB | 0.6pA | 5V~24V ±2.5V~12V | - | - | -5V | - | 0.000005μA | - | 200μV | 26mA | 54MHz | - | - | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() OP462DSZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 125°C | - | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | MATTE TIN | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | 14 | - | - | - | - | AUTOMOTIVE | - | 4 | - | 13V/μs | Instrumentation | 110 dB | - | - | - | - | -5V | 15000 kHz | 0.65μA | 6V | - | - | - | - | - | -6V | - | - | 5000μV | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ADA4899-1YCPZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | unknown | 40 | 8 | S-XDSO-N8 | - | - | - | - | - | 1 | 14.7mA | 310V/μs | Voltage Feedback | 114 dB | 6μA | 4.5V~12V ±2.25V~6V | - | - | -5V | - | - | 6.3V | 35μV | 200mA | 600MHz | - | - | -6.3V | - | - | - | 0.9mm | 3mm | - | ROHS3 Compliant | ||
![]() OP213FS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 3mA | 1.2V/μs | General Purpose | 94 dB | 240nA | 4V~36V ±2V~18V | 3.4MHz | - | -15V | 3400 kHz | 0.7μA | 18V | 250μV | 40mA | - | - | - | -18V | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8131AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 11.5mA | 2000V/μs | Differential | 70 dB | 500nA | 2.8V~11V ±1.4V~5.5V | - | - | -5V | - | - | 5.5V | 1.5mV | 60mA | 400MHz | - | - | -5.5V | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD826AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | TIN LEAD | DUAL | - | 240 | 2 | 5V | - | - | 30 | 8 | R-PDIP-T8 | - | - | - | - | - | 2 | 6.6mA | 350V/μs | Voltage Feedback | 100 dB | 3.3μA | 5V~36V ±2.5V~18V | 50MHz | - | -5V | 20000 kHz | 6.6μA | 18V | 500μV | 50mA | - | - | - | -18V | - | - | - | 4.44mm | - | - | Non-RoHS Compliant | ||
![]() AD744AH Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-99-8 Metal Can | NO | - | - | -40°C~85°C | Bulk | - | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | TIN LEAD | BOTTOM | WIRE | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 8 | O-MBCY-W8 | - | - | - | - | - | 1 | 3.5mA | 75V/μs | J-FET | 80 dB | 30pA | ±4.5V~18V | - | - | -15V | 13000 kHz | - | - | 300μV | 25mA | 13MHz | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX480CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | - | 245 | 1 | 15V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | 1 | 14μA | 0.012V/μs | General Purpose | 120 dB | 1nA | 1.6V~36V ±0.8V~18V | - | - | -15V | - | 0.003μA | - | 25μV | 5mA | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD8133ACP-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-WFQFN Exposed Pad, CSP | YES | GENERAL PURPOSE | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 24 | - | TIN LEAD | QUAD | NO LEAD | - | 3 | 5V | 0.5mm | - | - | 24 | S-XQCC-N24 | - | - | 6V | - | 4.5V | 3 | 28mA | 1600V/μs | Differential | - | 67μA | 4.5V~12V ±2.25V~6V | - | YES | - | - | - | - | 6mV | 90mA | 450MHz | LINE DRIVER | 3 | - | - | -5V | - | 1mm | 4mm | - | Non-RoHS Compliant | ||
![]() MAX475EPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | - | 240 | 4 | 5V | - | unknown | 20 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 2mA | 17V/μs | General Purpose | 72 dB | 80nA | 2.7V~5.25V ±1.35V~2.625V | 12MHz | - | - | 12000 kHz | 0.2μA | 7V | 800μV | - | - | - | - | - | - | - | - | - | 19.05mm | - | Non-RoHS Compliant | ||
![]() HFA1130IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | - | unknown | NOT SPECIFIED | - | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 21mA | 2300V/μs | Current Feedback | - | 25μA | ±4.5V~5.5V | - | - | - | - | - | - | 2mV | 60mA | 850MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | Non-RoHS Compliant |