- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Input Offset Current-Max (IIO) | Common-mode Reject Ratio-Min | Non-linearity-Max | Output Current-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL7612BCPAZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | - | 1 | 1mA | 1.6V/μs | General Purpose | 96 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | -5V | 1400 kHz | 0.0004μA | 9V | 5mV | 40mA | - | -9V | - | - | - | - | - | - | 5.33mm | 9.585mm | - | ROHS3 Compliant | ||
![]() AD8002AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | 240 | 1 | - | - | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | 6V | - | 3V | 2 | 2 | 10mA | 1200V/μs | Current Feedback | - | 5μA | ±3V~6V | 600000 kHz | - | - | - | - | - | 2mV | 70mA | 600MHz | - | VIDEO AMPLIFIER | - | - | - | - | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() OP481GS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | 3.3μA | 0.028V/μs | General Purpose | 95 dB | 3nA | 2.7V~12V ±1.35V~6V | - | 105kHz | -5V | 105 kHz | 0.01μA | 8V | 100μV | 12mA | - | -8V | - | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() ISL28474FAZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | - | e3 | yes | Obsolete | 2 (1 Year) | 24 | - | MATTE TIN | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 40 | 24 | - | COMMERCIAL | Rail-to-Rail | - | - | - | - | 4 | 240μA | 0.5V/μs | Instrumentation | - | 10pA | 2.4V~5V ±1.2V~2.5V | - | 6MHz | - | - | 0.00008μA | 5.5V | 35μV | 31mA | 2.5MHz | - | - | - | 0.00008μA | 100 dB | - | - | 1.7272mm | - | - | ROHS3 Compliant | ||
![]() AD8010AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | 1 | 15.5mA | 800V/μs | Current Feedback | 54 dB | 10μA | 9V~12V ±4.5V~6V | - | - | -5V | 90000 kHz | - | 6.3V | 5mV | 200mA | 230MHz | -6.3V | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8293G80BRJZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | - | 1 | 1mA | - | Instrumentation | - | 400pA | 1.8V~5.5V ±0.9V~2.75V | - | - | - | - | 0.002μA | 6V | 9μV | 35mA | 500Hz | - | - | - | 0.004μA | - | 0.009% | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX4287ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 3V | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | 2 | 23mA | 385V/μs | Buffer | - | 13μA | 2.85V~6.5V ±1.425V~3.25V | - | - | - | - | 35μA | 6.5V | 100μV | 106mA | 220MHz | - | - | - | - | - | - | 0.106A | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4278EUK T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | TIN | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 30 | 5 | R-PDSO-G5 | COMMERCIAL | - | - | - | - | - | 1 | 8mA | 1600V/μs | Buffer | - | 1μA | - | - | - | -5V | - | 5μA | 6V | 500μV | - | 310MHz | -6V | - | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ICL7614DCSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 70°C | - | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | - | - | COMMERCIAL | - | - | 1 | - | 0.016V/μs | General Purpose | 80 dB | - | - | - | - | -5V | 44 kHz | 0.004μA | 9V | - | - | - | -9V | - | 20000μV | - | - | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADA4051-1ARJZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | MATTE TIN | DUAL | GULL WING | 225 | 1 | 5V | 0.95mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | - | 1 | 15μA | 0.06V/μs | Zero-Drift | 135 dB | 20pA | 1.8V~5.5V | - | 125kHz | - | 125 kHz | 0.0002μA | 6V | 2μV | 15mA | - | - | - | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADA4841-1YRJZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | - | - | - | 1 | 1.5mA | 13V/μs | Voltage Feedback | 115 dB | 3μA | 2.7V~12V ±1.35V~6V | - | - | -5V | - | 5.3μA | 6.3V | 40μV | 60mA | 80MHz | -6.3V | - | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() TLV2334IN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | LinCMOS™ | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 14 | - | - | - | - | - | - | - | 4 | 420μA | 0.43V/μs | General Purpose | 60 dB | 0.6pA | 2V~8V ±1V~4V | - | 525kHz | - | 525 kHz | 0.002μA | 8V | 1.1mV | 30mA | - | - | - | - | - | - | - | - | 5.08mm | 19.305mm | - | ROHS3 Compliant | ||
![]() OP113FS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | 8 | - | NOT SPECIFIED | DUAL | GULL WING | 240 | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | 3mA | 1.2V/μs | General Purpose | 94 dB | 240nA | 4V~36V ±2V~18V | - | 3.4MHz | -15V | 3400 kHz | 0.7μA | - | 150μV | 40mA | - | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4078EUD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~70°C | Tube | - | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | unknown | 20 | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | 45μA | 0.09V/μs | General Purpose | 95 dB | 1pA | 2.5V~5.5V | - | 230kHz | - | 230 kHz | 0.0002μA | 6V | 1.2mV | 20mA | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | Non-RoHS Compliant | ||
![]() MAX4304ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | 1 | 20mA | 1000V/μs | Voltage Feedback | 95 dB | 32μA | ±3.5V~5.5V | - | - | -5V | 740000 kHz | 70μA | 6V | 1mV | 70mA | 740MHz | -6V | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8005ANZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 4 (72 Hours) | 8 | - | MATTE TIN | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | - | 1 | 400μA | 1500V/μs | Current Feedback | 54 dB | 5μA | 4V~12V ±2V~6V | - | - | -5V | - | - | - | 5mV | 10mA | 270MHz | - | - | - | - | - | - | - | 5.33mm | 9.88mm | - | ROHS3 Compliant | ||
![]() AD8039AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 2 | 1mA | 425V/μs | Voltage Feedback | 67 dB | 400nA | 3V~12V ±1.5V~6V | - | - | -5V | - | 0.75μA | 6.3V | 500μV | - | 350MHz | -6.3V | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX473CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | 1995 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | 2mA | 17V/μs | General Purpose | 78 dB | 80nA | 2.7V~5.25V ±1.35V~2.625V | - | 12MHz | - | 12000 kHz | - | 7V | 700μV | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() OP727AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | - | 2 | 320μA | 0.2V/μs | General Purpose | 120 dB | 5nA | 2.7V~30V ±1.35V~15V | - | 700kHz | -15V | 700 kHz | 0.01μA | 18V | 30μV | 30mA | - | -18V | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8007AKS-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 5 | R-PDSO-G5 | - | - | - | - | - | - | 1 | 9mA | 1000V/μs | Current Feedback | 59 dB | 4μA | 5V~12V ±2.5V~6V | - | - | -5V | - | - | 6.3V | 500μV | 130mA | 650MHz | -6.3V | - | - | - | - | - | - | - | 2mm | - | Non-RoHS Compliant |