- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8099ARD-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | - | 15mA | 1350V/μs | Voltage Feedback | 105 dB | 6μA | 5V~12V ±2.5V~6V | - | - | -5V | - | - | 6.3V | 100μV | 178mA | 510MHz | -6.3V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8672AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 2 | - | 3mA | 4V/μs | General Purpose | 120 dB | 3nA | 10V~36V ±5V~18V | - | 10MHz | -5V | 10000 kHz | 0.04μA | 18V | 20μV | 20mA | - | -18V | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() OP191GS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | - | 260μA | 0.5V/μs | General Purpose | 97 dB | 30nA | 2.7V~12V ±1.35V~6V | - | 3MHz | -5V | 3000 kHz | 0.095μA | 8V | 80μV | 16mA | - | -8V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() CA3130AM96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 7.5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | - | 10mA | 30V/μs | General Purpose | 90 dB | 5pA | 5V~16V ±2.5V~8V | - | 15MHz | -7.5V | 15000 kHz | 0.00003μA | 8V | 2mV | 45mA | - | -8V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MC34074DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | - | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 14 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | 14 | - | - | - | - | - | - | - | 4 | - | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | - | 4.5MHz | -15V | 4500 kHz | 0.7μA | 22V | 1mV | 30mA | - | -22V | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() LM2902NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | -40°C~105°C | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | - | MATTE TIN | - | - | DUAL | - | 260 | 4 | 5V | - | - | 40 | 14 | - | COMMERCIAL | - | - | - | - | - | 4 | - | 1.4mA | 0.6V/μs | General Purpose | 70 dB | 90nA | 3V~32V ±1.5V~16V | - | 1MHz | - | 1000 kHz | 0.5μA | 16V | 2mV | 40mA | - | -16V | - | - | - | 18.86mm | - | ROHS3 Compliant | ||
![]() OP97FP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | - | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | - | - | - | - | - | - | 1 | - | 380μA | 0.2V/μs | General Purpose | 128 dB | 30pA | ±2V~20V | - | - | -15V | 900 kHz | 0.00075μA | 20V | 30μV | - | 900kHz | -20V | - | - | 5.33mm | 9.27mm | - | Non-RoHS Compliant | ||
![]() CLC409AJE-TR13 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | 1 | - | 13.5mA | 1200V/μs | Current Feedback | 50 dB | 10μA | 5V~12V ±2.5V~6V | - | - | -5V | 350000 kHz | - | - | 500μV | 60mA | 350MHz | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() LF347BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | - | TIN LEAD | - | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | unknown | NOT SPECIFIED | 14 | - | COMMERCIAL | - | - | - | - | - | 4 | - | 8mA | 13V/μs | J-FET | 100 dB | 50pA | 7V~36V ±3.5V~18V | - | 3MHz | -15V | 4000 kHz | 0.008μA | 18V | 3mV | - | - | -18V | - | - | - | 18.86mm | - | Non-RoHS Compliant | ||
![]() TL074ACN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | - | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | - | NOT SPECIFIED | 14 | - | - | - | - | - | - | - | 4 | - | 1.4mA | 13V/μs | J-FET | 100 dB | 20pA | 6V~36V ±3V~18V | - | 3MHz | -15V | 3000 kHz | 0.007μA | 18V | 3mV | 40mA | - | -18V | - | - | 5.08mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() MC33179DG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | 85°C | -40°C | - | Tube | - | - | e3 | no | Last Time Buy | 1 (Unlimited) | 14 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | unknown | 40 | 14 | R-PDSO-G14 | - | - | - | INDUSTRIAL | - | - | - | - | - | 2 V/us | OPERATIONAL AMPLIFIER | 110 dB | - | - | - | - | -15V | 3000 kHz | 0.6μA | 18V | - | - | - | -18V | - | 4000μV | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() AD8030ARJ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | DUAL | GULL WING | NOT APPLICABLE | 2 | 5V | 0.65mm | - | NOT APPLICABLE | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 2 | - | 1.4mA | 63V/μs | General Purpose | 90 dB | 1.7μA | 2.7V~12V ±1.35V~6V | - | - | -5V | - | - | 6.3V | 2mV | 170mA | 125MHz | -6.3V | - | - | 1.45mm | - | - | Non-RoHS Compliant | ||
![]() ADA4860-1YRJZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | unknown | 40 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | - | 5V | 1 | 1 | - | 6mA | 980V/μs | Current Feedback | - | 1.5μA | 5V~12V ±2.5V~6V | 800000 kHz | - | - | - | - | - | 3.5mV | 85mA | 520MHz | - | VIDEO AMPLIFIER | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() AD712JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | DUAL | - | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | - | - | - | 2 | - | 5mA | 20V/μs | J-FET | 80 dB | 25pA | 9V~36V ±4.5V~20V | - | - | -15V | 4000 kHz | 0.0001μA | 18V | 300μV | 25mA | 4MHz | -18V | - | - | 5.33mm | - | - | Non-RoHS Compliant | ||
![]() MAX4218EEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | IT CAN ALSO OPERATE WITH +/-1.65V TO +/-5V DUAL SUPPLY | - | DUAL | GULL WING | 240 | 1 | - | - | - | 20 | 16 | R-PDSO-G16 | COMMERCIAL | Rail-to-Rail | 11V | - | - | 3 | 3 | - | 5.5mA | 600V/μs | Voltage Feedback | - | 5.4μA | 3.15V~11V ±1.575V~5.5V | 200000 kHz | - | - | - | - | - | 4mV | 120mA | 200MHz | - | VIDEO AMPLIFIER | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8367ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tube | - | X-AMP® | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | 14 | - | - | - | 5.5V | - | 2.7V | - | 1 | ANALOG CIRCUIT | 26mA | - | Variable Gain | - | 27μA | 2.7V~5.5V | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | 5mm | - | Non-RoHS Compliant | ||
![]() EL5257IY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 2 | - | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | COMMERCIAL | - | 5V | - | - | 1 | 2 | - | 6mA | 700V/μs | Voltage Feedback | - | 200pA | 4.5V~12V ±2.25V~6V | 600000 kHz | 210MHz | - | - | - | - | 500μV | 140mA | 600MHz | - | VIDEO AMPLIFIER | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() OP37GS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2002 | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | - | DUAL | GULL WING | 245 | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | - | - | 17V/μs | General Purpose | 116 dB | 15nA | ±4V~18V | - | 63MHz | -15V | 63000 kHz | - | 22V | 30μV | - | - | -22V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() LM110J-8/883 Rochester Electronics | 2990 |
| - | - | - | NO | 125°C | -55°C | - | - | - | - | - | - | - | - | 8 | EAR99 | - | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54mm | - | - | - | R-GDIP-T8 | - | - | - | MILITARY | - | - | - | - | - | 30 V/us | BUFFER | - | - | - | - | - | - | - | 0.001μA | 18V | - | - | 20MHz | -18V | - | 6000μV | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() LM324AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | TIN | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | unknown | 40 | 14 | - | - | - | - | - | - | - | 4 | - | 1.5mA | 0.4V/μs | General Purpose | 80 dB | 20nA | 3V~30V ±1.5V~15V | - | 1.3MHz | - | 1200 kHz | 0.2μA | 32V | 2mV | 70mA | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant |