- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCS2535DTBG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | IT CAN ALSO OPERATE WITH -/+ 5V SUPPLY | DUAL | GULL WING | 260 | 3 | - | 0.65mm | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | - | 2.5V | - | 2.5V | 1 | 3 | - | 12mA | 2500V/μs | Current Feedback | - | 6μA | 5V~10V ±2.5V~5V | 1000000 kHz | - | - | - | - | - | 10mV | 120mA | 1.4GHz | - | VIDEO AMPLIFIER | - | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() AD8570ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | -40°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 8 | 4.5V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | INDUSTRIAL | - | - | 8 | - | - | 6V/μs | Buffer | - | - | - | - | - | - | - | - | - | - | - | 6MHz | - | - | 10000μV | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD8644ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -20°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 18V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | - | 800μA | 7.5V/μs | General Purpose | 75 dB | 80nA | 5V~18V | - | 5.5MHz | - | 5500 kHz | 0.0005μA | 20V | 1mV | 70mA | - | - | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() ICL7612DESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | - | 1mA | 1.6V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | -5V | 44 kHz | 0.004μA | 9V | 15mV | - | - | -9V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() OPA642N/250 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 5 | - | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | COMMERCIAL | - | - | - | - | - | 1 | - | 20mA | 380V/μs | Voltage Feedback | 90 dB | 25μA | ±4.5V~5.5V | - | 210MHz | -5V | 210000 kHz | 70μA | 6V | 1.5mV | 60mA | - | -6V | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() LMH6502MA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | LMH® | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | DUAL | GULL WING | 235 | 1 | 5V | - | - | 30 | 14 | - | - | - | - | - | 5V | - | 1 | ANALOG CIRCUIT | 27mA | 1800V/μs | Variable Gain | - | 9μA | 5V~12V ±2.5V~6V | - | - | -5V | - | - | - | - | 90mA | 130MHz | - | - | - | - | 8.6235mm | - | Non-RoHS Compliant | ||
![]() AD8012AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | - | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 6V | - | 1.5V | 1 | 2 | - | 1.7mA | 2250V/μs | Current Feedback | - | 3μA | 3V~12V ±1.5V~6V | - | - | - | - | - | - | 1.5mV | 125mA | 350MHz | - | VIDEO AMPLIFIER | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8513ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 14 | - | - | - | - | - | - | - | 4 | - | 2.2mA | 20V/μs | J-FET | 100 dB | 25pA | ±4.5V~18V | - | 8MHz | -5V | 8000 kHz | 0.01μA | 18V | 100μV | 70mA | - | -18V | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() AD8651AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | DigiTrim® | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | - | 9.5mA | 41V/μs | Voltage Feedback | 90 dB | 1pA | 2.7V~5.5V | - | 50MHz | - | 50000 kHz | 0.0006μA | 6V | 100μV | 40mA | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() TLV2455IN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | DUAL | - | NOT SPECIFIED | 4 | 3V | - | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | - | Rail-to-Rail | - | - | - | - | 4 | - | 23μA | 0.11V/μs | General Purpose | 80 dB | 500pA | 2.7V~6V ±1.35V~3V | - | 220kHz | - | 200 kHz | 0.007μA | 7V | 300μV | 10mA | - | - | - | - | 5.08mm | 19.305mm | - | ROHS3 Compliant | ||
![]() MAX4437EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | - | - | - | - | - | - | 2 | - | 15mA | 388V/μs | Voltage Feedback | 100 dB | 14μA | 4.5V~5.5V | - | - | - | - | - | 6V | 1mV | 65mA | 150MHz | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() AD8005ART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 30 | 5 | R-PDSO-G5 | COMMERCIAL | - | - | - | - | - | 1 | - | 400μA | 1500V/μs | Current Feedback | 54 dB | 5μA | 4V~12V ±2V~6V | - | - | -5V | - | - | - | 5mV | 10mA | 270MHz | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX4213EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | 1 | - | 5.5mA | 600V/μs | Voltage Feedback | - | 5.4μA | 3.15V~11V ±1.575V~5.5V | 300000 kHz | - | - | - | - | - | 4mV | 120mA | 300MHz | - | VIDEO AMPLIFIER | - | - | 3mm | - | Non-RoHS Compliant | ||
![]() AD8570ACP-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | TIN LEAD | - | QUAD | NO LEAD | 220 | 8 | 4.5V | 0.5mm | - | 30 | 32 | S-XQCC-N32 | COMMERCIAL | Rail-to-Rail | - | - | - | - | 8 | - | 700μA | 6V/μs | Buffer | - | 80nA | 4.5V~16V | - | - | - | - | - | - | 2mV | 35mA | 6MHz | - | - | - | 1mm | 5mm | - | Non-RoHS Compliant | ||
![]() MAX406BCPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | - | - | 1 | 2.5V | 2.54mm | unknown | - | - | R-PDIP-T8 | - | Rail-to-Rail | - | - | - | - | 1 | - | 1μA | 0.005V/μs | General Purpose | 60 dB | 0.1pA | 2.5V~10V | - | 8kHz | -2.5V | 40 kHz | 0.00002μA | 6V | 750μV | 600μA | - | -6V | - | - | 4.572mm | 9.375mm | - | Non-RoHS Compliant | ||
![]() AD8131ARM-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | 8 | S-PDSO-G8 | - | - | - | - | - | - | 1 | - | 11.5mA | 2000V/μs | Differential | 70 dB | 500nA | 2.8V~11V ±1.4V~5.5V | - | - | -5V | - | - | 5.5V | 1.5mV | 60mA | 400MHz | -5.5V | - | - | - | 3mm | - | Non-RoHS Compliant | ||
![]() AD8131AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | - | 11.5mA | 2000V/μs | Differential | 70 dB | 500nA | 2.8V~11V ±1.4V~5.5V | - | - | -5V | - | - | 5.5V | 1.5mV | 60mA | 400MHz | -5.5V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() ICL7611DESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | - | 1mA | 1.6V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | -5V | 44 kHz | 0.004μA | 9V | 15mV | - | - | -9V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() ADR821BRMZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | unknown | NOT SPECIFIED | 10 | - | - | Rail-to-Rail | - | - | - | - | 1 | - | 400μA | 0.5V/μs | General Purpose | 100 dB | 10nA | 2.8V~15V ±2.8V~15V | - | 1MHz | -15V | 1000 kHz | 0.05μA | - | 100μV | 20mA | - | - | - | - | - | 3mm | - | ROHS3 Compliant | ||
![]() LM324D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | unknown | NOT SPECIFIED | 14 | - | - | - | - | - | - | - | 4 | - | 1.5mA | 0.4V/μs | General Purpose | 80 dB | 20nA | 3V~30V ±1.5V~15V | - | 1.3MHz | - | 1200 kHz | 0.5μA | 32V | 2mV | 70mA | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant |