- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Differential Output | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Interface IC Type | Driver Number of Bits | Bias Current-Max (IIB) @25C | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD844JR-16-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 15V | - | - | 30 | 16 | - | - | - | - | - | - | - | - | 1 | - | 6.5mA | 2000V/μs | - | Current Feedback | - | 200pA | ±4.5V~18V | - | - | - | -15V | 60000 kHz | 0.4μA | - | - | - | 50μV | 80mA | - | - | 60MHz | - | - | - | - | - | - | - | 2.65mm | - | - | Non-RoHS Compliant | - | ||
![]() AD629AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | 1 | - | 900μA | 2.1V/μs | - | Differential | 88 dB | - | 5V~36V ±2.5V~18V | - | - | - | -15V | - | - | - | - | - | 200μV | 25mA | - | - | 500kHz | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | - | ||
![]() OPA121KM Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-99-8 Metal Can | NO | - | - | - | - | 0°C~70°C | Tube | - | Difet® | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | BOTTOM | WIRE | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 8 | O-MBCY-W8 | COMMERCIAL | - | - | - | - | - | - | 1 | - | 2.5mA | 2V/μs | - | General Purpose | 104 dB | 1pA | 10V~36V ±5V~18V | - | 2MHz | - | -15V | 2000 kHz | 0.000005μA | - | - | - | 500μV | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPA660AP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -25°C~85°C | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | unknown | - | 8 | R-PDIP-T8 | - | - | 5.5V | - | - | 4.5V | - | 1 | ANALOG CIRCUIT | 26mA | 3000V/μs | - | Transconductance | - | 2.1μA | ±4.5V~5.5V | - | - | - | -5V | - | - | - | - | - | 10mV | 15mA | - | - | 850MHz | - | - | - | - | - | - | - | 5.08mm | - | - | Non-RoHS Compliant | - | ||
![]() AD8079BR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | - | 2 | - | 10mA | 800V/μs | - | Buffer | - | 3μA | 6V~12V ±3V~6V | - | - | - | -5V | - | 10μA | - | - | 6.3V | 10mV | 70mA | - | - | 260MHz | - | - | - | -6.3V | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | - | ||
![]() AD8002AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 6V | - | - | 3V | 2 | 2 | - | 10mA | 1200V/μs | - | Current Feedback | - | 5μA | ±3V~6V | 600000 kHz | - | - | - | - | - | - | - | - | 2mV | 70mA | - | - | 600MHz | - | - | - | - | VIDEO AMPLIFIER | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | - | ||
![]() AD8203YRZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | 1 | - | 250μA | 0.330V/μs | - | Differential | 80 dB | 40nA | 3.5V~12V | - | 60kHz | - | - | - | - | - | - | - | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | - | ||
![]() AD8651ARMZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DigiTrim® | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | - | 1 | - | 9.5mA | 41V/μs | - | Voltage Feedback | 90 dB | 1pA | 2.7V~5.5V | - | 50MHz | - | - | 50000 kHz | 0.0006μA | - | - | 6V | 100μV | 40mA | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | ROHS3 Compliant | - | ||
![]() TLC2202BIP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C | Tube | - | LinCMOS™ | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | Rail-to-Rail | - | - | - | - | - | 2 | - | 1.8mA | 2.7V/μs | - | General Purpose | 115 dB | 1pA | 4.6V~16V ±2.3V~8V | - | 1.9MHz | - | -5V | 1900 kHz | 0.00015μA | - | - | 8V | 80μV | 50mA | - | - | - | - | - | - | -8V | - | - | - | 5.08mm | 9.59mm | - | Non-RoHS Compliant | - | ||
![]() ICL7612DCSA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | - | 1 | - | 1mA | 1.6V/μs | - | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | - | -5V | 44 kHz | 0.004μA | - | - | 9V | 15mV | - | - | - | - | - | - | - | -9V | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | - | ||
![]() LPC660IN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C | Tube | 2003 | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 14 | - | Not Qualified | Rail-to-Rail | - | 5/15V | - | - | - | 4 | - | 160μA | 0.11V/μs | VOLTAGE-FEEDBACK | General Purpose | 83 dB | 0.002pA | 4.75V~15.5V ±2.38V~7.75V | - | 350kHz | - | - | 350 kHz | - | NO | YES | 16V | 1mV | 40mA | YES | YES | - | - | - | 0.00002μA | - | - | - | - | 5.08mm | 19.18mm | - | Non-RoHS Compliant | - | ||
![]() AD8014ARTZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | 5 | R-PDSO-G5 | - | - | - | - | - | - | - | 1 | - | 1.15mA | 4600V/μs | - | Current Feedback | 57 dB | 5μA | 4.5V~12V ±2.25V~6V | - | - | - | -5V | - | - | - | - | 6.3V | 2mV | 50mA | - | - | 480MHz | - | - | - | -6.3V | - | - | - | - | 2.9mm | - | ROHS3 Compliant | - | ||
![]() AD8058AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | 2 | - | 14mA | 1150V/μs | - | Voltage Feedback | 60 dB | 500nA | 3V~12V ±1.5V~6V | - | - | - | -5V | - | - | - | - | 6.3V | 1mV | - | - | - | 325MHz | - | - | - | -6.3V | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | - | ||
![]() EL8102IS Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | 5V | - | INDUSTRIAL | 3V | 1 | - | - | - | - | - | - | - | - | - | 500000 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | 1.7272mm | 4.9022mm | 3.9116mm | Non-RoHS Compliant | - | ||
![]() AD815ARBZ-24 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width), 18 Leads, Fused Leads | YES | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 5 (48 Hours) | 24 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 15V | - | unknown | 40 | 24 | - | - | - | 18V | - | - | 5V | - | 2 | - | 30mA | 900V/μs | - | Differential | - | 10μA | 10V~36V ±5V~18V | - | - | YES | - | - | - | - | - | - | 10mV | 500mA | - | - | 120MHz | LINE DRIVER | 2 | - | - | - | -15V | - | - | 15.4mm | - | ROHS3 Compliant | - | ||
![]() AD8058ARM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 30 | 8 | S-PDSO-G8 | - | - | - | - | - | - | - | 2 | - | 14mA | 1150V/μs | - | Voltage Feedback | 60 dB | 500nA | 3V~12V ±1.5V~6V | - | - | - | -5V | - | - | - | - | 6.3V | 1mV | - | - | - | 325MHz | - | - | - | -6.3V | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | - | ||
![]() EL5250IY Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | IT CAN ALSO OPERATE WITH 5V TO 12V SINGLE SUPPLY | DUAL | GULL WING | 240 | 2 | - | 0.5mm | - | NOT SPECIFIED | 10 | S-PDSO-G10 | COMMERCIAL | - | 5V | - | INDUSTRIAL | 2.5V | 1 | - | - | - | - | - | - | - | - | - | 200000 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | - | ||
![]() 74AC14CW Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CLC505AJE-TR13 Rochester Electronics | In Stock | - | - | - | SOIC | YES | 8 | - | - | -40°C | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 | EAR99 | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 1 | - | - | 1700 V/μs | - | OPERATIONAL AMPLIFIER | 50 dB | - | - | - | - | - | -5V | 220000 kHz | - | - | - | 7V | - | - | - | - | - | - | - | - | -7V | - | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLC440AJE Rochester Electronics | In Stock | - | - | - | SOIC N | YES | 8 | - | - | -40°C | - | - | - | - | - | - | - | - | 8 | EAR99 | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 1 | - | - | 1500 V/μs | - | OPERATIONAL AMPLIFIER | 60 dB | - | - | - | - | - | -5V | 230000 kHz | 30μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000μV | - | 4.9mm | 3.9mm | Non-RoHS Compliant | Contains Lead |