- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL5127CYZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 2 (1 Year) | 10 | - | MATTE TIN | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | - | 40 | 10 | S-PDSO-G10 | COMMERCIAL | Rail-to-Rail | 4 | 750μA | 2.2V/μs | Buffer | - | 2nA | 4.5V~16.5V ±2.25V~8.25V | - | -5V | - | 0.05μA | 9V | 1mV | 120mA | 2.5MHz | -9V | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() LM2902DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~105°C | Tube | e4 | yes | Last Time Buy | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | - | 4 | 1.4mA | 0.6V/μs | General Purpose | 70 dB | 90nA | 3V~32V ±1.5V~16V | 1MHz | - | 1000 kHz | 0.5μA | 16V | 2mV | 40mA | - | -16V | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() LM2904VN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | 240 | 2 | 5V | - | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | 2 | 1.5mA | 0.6V/μs | General Purpose | 70 dB | 45nA | 3V~32V ±1.5V~16V | 1MHz | - | 1000 kHz | 0.5μA | - | 2mV | 40mA | - | - | 4.45mm | 9.78mm | - | Non-RoHS Compliant | ||
![]() LM2904VDG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~125°C | Tube | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.5mA | 0.6V/μs | General Purpose | - | 45nA | 3V~32V ±1.5V~16V | 1MHz | - | - | - | - | 2mV | 40mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() KA358D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 2 | 800μA | - | General Purpose | 80 dB | 45nA | 3V~32V ±1.5V~16V | - | - | - | 0.5μA | - | 2.9mV | 30mA | - | - | 1.8mm | - | 3.95mm | ROHS3 Compliant | ||
![]() FAN4174IP5X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | DUAL | GULL WING | - | 1 | 2.7V | 0.95mm | - | - | 5 | R-PDSO-G5 | - | Rail-to-Rail | 1 | 200μA | 3V/μs | Voltage Feedback | 65 dB | 5pA | 2.3V~5.25V | 3.7MHz | - | 4000 kHz | - | 6V | 8mV | 33mA | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LM324DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | e0 | yes | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 14 | - | COMMERCIAL | - | 4 | 1.4mA | 0.6V/μs | General Purpose | 70 dB | 90nA | 3V~32V ±1.5V~16V | 1MHz | - | 1000 kHz | 0.5μA | 16V | 2mV | 40mA | - | -16V | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() LM2904AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~105°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | 2 | 1.5mA | 0.6V/μs | General Purpose | 70 dB | 45nA | 3V~32V ±1.5V~16V | 1MHz | - | - | - | - | 2mV | 40mA | - | - | 4.45mm | 9.78mm | - | Non-RoHS Compliant | ||
![]() LM2902VNG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | -40°C~125°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 1.4mA | 0.6V/μs | General Purpose | - | 90nA | 3V~32V ±1.5V~16V | 1MHz | - | - | - | - | 2mV | 40mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() UA748CD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | 1 | 1.8mA | 0.5V/μs | General Purpose | 90 dB | 70nA | ±5V~20V | 1MHz | -15V | 1000 kHz | 0.5μA | - | 2mV | 30mA | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() LM2902KNS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~125°C | Tube | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | - | - | - | 4 | 1.4mA | 0.5V/μs | General Purpose | 80 dB | 20nA | 3V~26V ±1.5V~13V | 1.2MHz | - | 1200 kHz | 0.5μA | 26V | 3mV | 60mA | - | - | 2mm | 10.2mm | - | ROHS3 Compliant | ||
![]() LMV822IDRE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~125°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 2 | 500μA | 1.9V/μs | General Purpose | - | 40nA | 2.5V~5.5V ±1.25V~2.75V | 5.5MHz | - | - | - | - | 1mV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LM224KD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -25°C~85°C | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | - | - | - | 4 | 1.4mA | 0.5V/μs | General Purpose | 80 dB | 20nA | 3V~32V ±1.5V~16V | 1.2MHz | - | 1200 kHz | 300μA | 32V | 3mV | 40mA | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() MC34071D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 15V | - | - | 40 | 8 | R-PDSO-G8 | - | - | 1 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | 4.5MHz | -15V | 4500 kHz | 0.7μA | 22V | 1mV | 30mA | - | -22V | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MC33201DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~105°C | Tape & Reel (TR) | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | 1 | 1.125mA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | 2.2MHz | - | 2200 kHz | 0.25μA | - | 6mV | 80mA | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MC34071DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 15V | - | - | 40 | 8 | R-PDSO-G8 | - | - | 1 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | 4.5MHz | -15V | 4500 kHz | 0.7μA | 22V | 1mV | 30mA | - | -22V | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() LM833DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tube | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 4mA | 7V/μs | Audio | - | 300nA | 10V~36V ±5V~18V | 15MHz | - | - | - | - | 300μV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33202VP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | NOT SPECIFIED | 2 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | Rail-to-Rail | 2 | 900μA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | 2.2MHz | - | 2200 kHz | 0.5μA | 13V | 8mV | 80mA | - | - | 5.33mm | - | - | Non-RoHS Compliant | ||
![]() MC34072DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 2 | 15V | - | - | 40 | 8 | R-PDSO-G8 | - | - | 2 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | 4.5MHz | -15V | 4500 kHz | 0.7μA | - | 1mV | 30mA | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MC34071AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1.9mA | 13V/μs | General Purpose | - | 100nA | 3V~44V ±1.5V~22V | 4.5MHz | - | - | - | - | 500μV | 30mA | - | - | - | - | - | Non-RoHS Compliant |