- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Differential Output | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Interface IC Type | Driver Number of Bits | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8604ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DigiTrim® | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 750μA | 6V/μs | General Purpose | 83 dB | 0.2pA | 2.7V~5.5V | 8.4MHz | - | - | 8200 kHz | 0.001μA | 6V | 80μV | 50mA | - | - | - | - | - | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() MAX4274BKESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 3V | - | - | 20 | 8 | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | 2 | - | 0.7V/μs | General Purpose | - | - | - | - | - | - | - | 0.01μA | 6V | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() CS3011-ISZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tray | - | - | e3 | yes | Obsolete | 2 (1 Year) | 8 | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 900μA | 2V/μs | Instrumentation | 120 dB | 50pA | 2.7V~6.7V ±1.35V~3.35V | - | - | - | - | - | 6.8V | 10μV | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX4125EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | 725μA | 10V/μs | General Purpose | - | 50nA | 2.7V~6.5V ±1.35V~3.25V | 25MHz | - | - | - | - | - | 350μV | 50mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8568ART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 4.5V | 0.95mm | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | INDUSTRIAL | - | 2 | - | 6V/μs | Buffer | - | - | - | - | - | - | - | 0.8μA | 18V | - | - | 6MHz | - | - | - | - | - | 10000μV | 1.45mm | - | 1.6mm | Non-RoHS Compliant | ||
![]() AD8604DRU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | unknown | 30 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 750μA | 6V/μs | General Purpose | 65 dB | 0.2pA | 2.7V~5.5V | 8MHz | - | - | 8200 kHz | 0.001μA | 6V | 1.3mV | 50mA | - | - | - | - | - | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() AD8031ART-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 900μA | 35V/μs | Voltage Feedback | 80 dB | 450nA | 2.7V~12V ±1.35V~6V | - | - | -5V | - | 2μA | 6.3V | 1mV | 15mA | 80MHz | - | - | -6.3V | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX4166ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 1.3mA | 2V/μs | General Purpose | 93 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | 5MHz | - | - | 5000 kHz | 0.225μA | 7V | 250μV | 125mA | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() OP177GS Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | - | 0.3 V/us | OPERATIONAL AMPLIFIER | 140 dB | - | - | - | - | -15V | 600 kHz | 0.006μA | 22V | - | - | - | - | - | -22V | - | - | 100μV | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4266ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 28mA | 900V/μs | Voltage Feedback | - | 3.5μA | 4.5V~8V ±2.25V~4V | 700MHz | - | - | - | - | - | 1mV | 100mA | 350MHz | - | - | - | AUDIO AMPLIFIER | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() OP777AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | 300μA | 0.2V/μs | General Purpose | 120 dB | 5nA | 2.7V~30V ±1.35V~15V | 700kHz | - | -15V | 700 kHz | - | - | 30μV | 30mA | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4267EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 20 | 8 | S-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 28mA | 900V/μs | Voltage Feedback | - | 3.5μA | 4.5V~8V ±2.25V~4V | 1.5GHz | - | - | - | - | - | 1mV | 45mA | 300MHz | - | - | - | AUDIO AMPLIFIER | - | - | - | 3mm | - | Non-RoHS Compliant | ||
![]() CLC432AJP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | DUAL | - | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | - | - | 2 | 7.1mA | 2000V/μs | Current Feedback | 63 dB | 2μA | 10V~30V ±5V~15V | - | - | -15V | 92000 kHz | 16μA | 16.5V | 3mV | 60mA | 62MHz | - | - | -16.5V | - | - | - | 5.08mm | 9.8171mm | - | Non-RoHS Compliant | ||
![]() EL5170IS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | 1 | 7.4mA | 1100V/μs | Differential | - | 6μA | 4.75V~11V ±2.38V~5.5V | - | YES | - | - | - | - | 6mV | 80mA | 100MHz | LINE DRIVER | 1 | - | - | -5V | - | - | 4.9022mm | - | Non-RoHS Compliant | ||
![]() MAX4275CAEUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 355μA | 0.7V/μs | General Purpose | - | 50pA | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | 0.01μA | 6V | 500μV | 65mA | 1.7MHz | - | - | - | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() MAX4275BKEUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 355μA | 0.7V/μs | General Purpose | - | 50pA | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | 0.01μA | 6V | 500μV | 65mA | 1.7MHz | - | - | - | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() AD8604AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | DigiTrim® | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 750μA | 6V/μs | General Purpose | 83 dB | 0.2pA | 2.7V~5.5V | 8.4MHz | - | - | 8200 kHz | 0.001μA | 6V | 80μV | 50mA | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() AD8641AKSZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 5 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 1 | 13V | 0.65mm | unknown | 40 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 200μA | 3V/μs | J-FET | 107 dB | 0.25pA | 5V~26V ±2.5V~13V | 3.5MHz | - | -13V | 3500 kHz | 0.00026μA | - | 70μV | 12mA | - | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() AD8661ACPZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad, CSP | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DigiTrim® | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | unknown | 40 | 8 | S-XDSO-N8 | - | Rail-to-Rail | - | - | - | 1 | 1.25mA | 3.5V/μs | General Purpose | 100 dB | 0.3pA | 5V~16V | 4MHz | - | - | 4000 kHz | 0.00005μA | - | 50μV | 140mA | - | - | - | - | - | - | - | 0.9mm | 3mm | - | ROHS3 Compliant | ||
![]() MAX4255EUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 20 | 5 | R-PDSO-G5 | - | Push-Pull, Rail-to-Rail | - | - | - | 1 | 420μA | 2.1V/μs | General Purpose | 115 dB | 1pA | 2.4V~5.5V ±1.2V~2.75V | 22MHz | - | - | 22000 kHz | - | 6V | 70μV | 68mA | - | - | - | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant |