- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP27GS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | TIN | DUAL | GULL WING | 260 | 1 | 15V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 1 | - | 2.8V/μs | General Purpose | 118 dB | 15nA | ±4V~18V | 8MHz | -15V | 8000 kHz | - | 22V | 30μV | - | - | -22V | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4198EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | COMMERCIAL | Rail-to-Rail | 1 | 45μA | 0.07V/μs | Differential | 90 dB | - | 2.7V~7.5V ±1.35V~3.75V | - | - | - | - | 8V | 100μV | 5.5mA | 175kHz | - | - | 3mm | - | Non-RoHS Compliant | ||
![]() CS3004-FS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | DUAL | GULL WING | - | 2 | 5V | - | unknown | - | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 2mA | 0.25V/μs | Instrumentation | 120 dB | 170pA | 2.7V~5V ±1.35V~2.5V | - | - | - | - | 5.5V | 2μV | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8137YR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Differential, Rail-to-Rail | 1 | 3.2mA | 450V/μs | Differential | 79 dB | 500nA | 2.7V~12V ± 2.7V~6V | - | -5V | - | - | 6V | 700μV | 20mA | 110MHz | -6V | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8604ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tube | DigiTrim® | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | 4 | 750μA | 6V/μs | General Purpose | 83 dB | 0.2pA | 2.7V~5.5V | 8.4MHz | - | 8200 kHz | 0.001μA | 6V | 80μV | 50mA | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() AD8566ARMZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 2 | 700μA | 6V/μs | General Purpose | - | 80nA | 4.5V~16V | 5MHz | - | - | - | - | 2mV | 35mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() CS3014-FS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | - | no | Obsolete | 1 (Unlimited) | 8 | NOT SPECIFIED | DUAL | GULL WING | 225 | 1 | 3V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 1mA | 0.25V/μs | Instrumentation | 120 dB | 170pA | 2.7V~5V ±1.35V~2.5V | - | - | - | 0.001μA | 5.5V | 10μV | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8007AKS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 5 | R-PDSO-G5 | - | - | 1 | 9mA | 1000V/μs | Current Feedback | 59 dB | 4μA | 5V~12V ±2.5V~6V | - | -5V | - | - | 6.3V | 500μV | 130mA | 650MHz | -6.3V | - | 2mm | - | Non-RoHS Compliant | ||
![]() OPA2234PA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | DUAL | - | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | 2 | 275μA | 0.2V/μs | General Purpose | 106 dB | 12nA | 2.7V~36V ±1.35V~18V | 350kHz | -15V | 350 kHz | 0.05μA | 18V | 70μV | 22mA | - | -18V | 5.08mm | 9.59mm | - | Non-RoHS Compliant | ||
![]() MAX2471EUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | 1 | 5.5mA | - | Buffer | - | 10μA | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC33072DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | DUAL | GULL WING | 260 | 2 | 15V | - | - | 40 | 8 | R-PDSO-G8 | - | - | 2 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | 4.5MHz | -15V | 4500 kHz | 0.7μA | - | 1mV | 30mA | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4401AXT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | no | Obsolete | 1 (Unlimited) | 6 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 20 | 6 | R-PDSO-G6 | - | Rail-to-Rail | 1 | 410μA | 1V/μs | General Purpose | 84 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | 800kHz | - | 800 kHz | - | 6V | 800μV | 30mA | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() AD8591ART-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 1 | 2.7V | 0.95mm | - | NOT APPLICABLE | 6 | R-PDSO-G6 | - | Rail-to-Rail | 1 | 1.25mA | 5V/μs | General Purpose | 45 dB | 5pA | 2.5V~6V | 3MHz | - | 2200 kHz | 0.00006μA | 6V | 2mV | 250mA | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() KM4170IS5TR3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 5 | - | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | - | 5 | R-PDSO-G5 | - | Rail-to-Rail | 1 | 160μA | 5.3V/μs | Voltage Feedback | 81 dB | 90nA | 2.5V~5.5V ±1.25V~2.75V | 2MHz | - | 2200 kHz | 0.42μA | 6V | 1.5mV | 30mA | 4.3MHz | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() TLV2631IDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 220; 260 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | 1 | 730μA | 10V/μs | General Purpose | 100 dB | 1pA | 2.7V~5.5V ±1.35V~2.75V | 9MHz | - | 9000 kHz | 0.0002μA | 6V | 250μV | 28mA | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() LPV358IDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 2 | 15μA | 0.1V/μs | General Purpose | - | 2nA | 2.7V~5V | 237kHz | - | - | - | - | 1.5mV | 72mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMV931QDBVRQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 1 | 116μA | 0.42V/μs | General Purpose | - | 15nA | 1.8V~5V ±0.9V~2.5V | 1.5MHz | - | - | - | - | 1mV | 100mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() TL064ACD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e4 | no | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | unknown | NOT SPECIFIED | 14 | - | - | - | 4 | 200μA | 3.5V/μs | J-FET | 86 dB | 30pA | 6V~36V ±3V~18V | 1MHz | -15V | 1000 kHz | 0.007μA | 18V | 3mV | 20mA | - | -18V | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() LMV321QDBVRQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 1 | 130μA | 1V/μs | General Purpose | - | 15nA | 2.7V~5.5V ±1.35V~2.75V | 1MHz | - | - | - | - | 1.7mV | 160mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LPV358IDDUR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8-VSSOP | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 2 | 15μA | 0.1V/μs | General Purpose | - | 2nA | 2.7V~5V | 237kHz | - | - | - | - | 1.5mV | 72mA | - | - | - | - | - | ROHS3 Compliant |