- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8542ARM-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 45μA | 0.92V/μs | General Purpose | 45 dB | 4pA | 2.7V~5.5V | - | 1MHz | - | 980 kHz | 0.001μA | 6V | 1mV | 30mA | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4231AXT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 240 | 1 | 2.7V | 0.65mm | unknown | 20 | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | - | - | 1 | 1.2mA | 10V/μs | General Purpose | 70 dB | 50pA | 2.7V~5.5V ±1.35V~2.5V | - | 10MHz | - | 10000 kHz | - | 6V | 850μV | 200mA | - | - | - | - | 2mm | Non-RoHS Compliant | ||
![]() MAX4231AUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 240 | 1 | 2.7V | 0.95mm | - | 20 | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | - | - | 1 | 1.2mA | 10V/μs | General Purpose | 70 dB | 50pA | 2.7V~5.5V ±1.35V~2.5V | - | 10MHz | - | 10000 kHz | - | 6V | 850μV | 200mA | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() MC33204PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~105°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 14 | - | MATTE TIN | - | DUAL | - | 260 | 4 | 5V | - | unknown | 40 | 14 | - | COMMERCIAL | Rail-to-Rail | - | - | - | 4 | 900μA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | - | 2.2MHz | - | 2200 kHz | 0.25μA | 13V | 10mV | 80mA | - | - | - | - | 18.86mm | ROHS3 Compliant | ||
![]() MAX4091AUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tube | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 130μA | 0.2V/μs | General Purpose | 90 dB | 20nA | 2.7V~6V ±1.35V~3V | - | 500kHz | - | 500 kHz | 0.2μA | 7V | 30μV | - | - | - | - | - | 3mm | Non-RoHS Compliant | ||
![]() TL070IDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 1.4mA | 13V/μs | J-FET | 100 dB | 65pA | 7V~36V ±3.5V~18V | - | 3MHz | -15V | 3000 kHz | 0.02μA | - | 3mV | - | - | - | - | - | 4.9mm | ROHS3 Compliant | ||
![]() CA5160E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | - | - | 1 | 10mA | 10V/μs | General Purpose | 75 dB | 5pA | 5V~16V ±2.5V~8V | - | 4MHz | - | 4000 kHz | - | 8V | 6mV | 45mA | - | -8V | - | 5.33mm | 9.585mm | Non-RoHS Compliant | ||
![]() SA5534ANG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4mA | 13V/μs | General Purpose | - | 500nA | ±3V~20V | - | 10MHz | - | - | - | - | 500μV | 38mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() SA5230N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | DUAL | - | 240 | 1 | 7.5V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | 1.1mA | 0.25V/μs | General Purpose | 95 dB | 40nA | 1.8V~15V ±0.9V~7.5V | - | 600kHz | -7.5V | 600 kHz | 0.2μA | 9V | 400μV | 32mA | - | -9V | - | 4.45mm | 9.78mm | Non-RoHS Compliant | ||
![]() ADA4851-1YRJZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | IT CAN ALSO OPERATE WITH +/-5V DUAL SUPPLY | DUAL | GULL WING | 260 | 1 | - | 0.95mm | unknown | 40 | 6 | R-PDSO-G6 | COMMERCIAL | Rail-to-Rail | - | 2.7V | 1 | 1 | 2.9mA | 375V/μs | Voltage Feedback | - | 2.2μA | 2.7V~12V ±1.35V~6V | 130000 kHz | - | - | - | - | - | 600μV | 83mA | 105MHz | - | VIDEO AMPLIFIER | - | 2.9mm | ROHS3 Compliant | ||
![]() EL5127CY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 5V | 0.5mm | - | NOT SPECIFIED | 10 | S-PDSO-G10 | COMMERCIAL | Rail-to-Rail | - | - | - | 4 | 750μA | 2.2V/μs | Buffer | - | 2nA | 4.5V~16.5V ±2.25V~8.25V | - | - | -5V | - | 0.05μA | 9V | 1mV | 120mA | 2.5MHz | -9V | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() LMX324ASD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 2.7V | 1.27mm | unknown | 20 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 480μA | 1V/μs | General Purpose | 92 dB | 18nA | 2.3V~7V | - | 1.3MHz | - | 1300 kHz | 0.05μA | 8V | 1mV | - | - | - | - | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() EL5165IW-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | - | 0.95mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | COMMERCIAL | - | 6V | 2.5V | 1 | 1 | 3.5mA | 4700V/μs | Current Feedback | - | 2μA | 5V~12V ±2.5V~6V | 600000 kHz | - | - | - | - | - | 1.5mV | 190mA | 600MHz | - | VIDEO AMPLIFIER | - | 2.9mm | Non-RoHS Compliant | ||
![]() AD8632AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 2 | 300μA | 3V/μs | General Purpose | 70 dB | 250nA | 1.8V~6V | - | 5MHz | - | 5000 kHz | - | 6V | 800μV | 10mA | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() MAX4322ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 725μA | 2V/μs | General Purpose | 94 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | - | 5MHz | - | 5000 kHz | - | 7.5V | 700μV | 50mA | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() EL5167IC-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | COMMERCIAL | - | 6V | 2.5V | 1 | 1 | 8.5mA | 6000V/μs | Current Feedback | - | 8.5μA | 5V~12V ±2.5V~6V | 1400000 kHz | - | - | - | - | - | 500μV | 200mA | 1.4GHz | - | VIDEO AMPLIFIER | - | 2mm | Non-RoHS Compliant | ||
![]() TLV2633IDGSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | unknown | NOT SPECIFIED | 10 | S-PDSO-G10 | - | Rail-to-Rail | - | - | - | 2 | 730μA | 10V/μs | General Purpose | 100 dB | 1pA | 2.7V~5.5V ±1.35V~2.75V | - | 9MHz | - | 9000 kHz | - | 6V | 250μV | 28mA | - | - | - | 1.1mm | 3mm | ROHS3 Compliant | ||
![]() MAX4323EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 725μA | 2V/μs | General Purpose | 91 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | - | 5MHz | - | 5000 kHz | - | 7.5V | 1.2mV | 50mA | - | - | - | - | 3mm | Non-RoHS Compliant | ||
![]() SA5230DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | no | Last Time Buy | 1 (Unlimited) | 8 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 7.5V | - | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | 1.1mA | 0.25V/μs | General Purpose | 95 dB | 40nA | 1.8V~15V ±0.9V~7.5V | - | 600kHz | -7.5V | 600 kHz | 0.2μA | 9V | 400μV | 32mA | - | -9V | - | - | 4.9mm | ROHS3 Compliant | ||
![]() OPA651U/2K5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 5.1mA | 300V/μs | Voltage Feedback | 90 dB | 4μA | 9V~11V ±4.5V~5.5V | - | 340MHz | -5V | 340000 kHz | 30μA | 5.5V | 1mV | 110mA | - | -5.5V | - | - | 4.9mm | Non-RoHS Compliant |