- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33072ADG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 2 | 15V | - | - | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | 2 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | - | 4.5MHz | -15V | 4500 kHz | 0.7μA | - | 500μV | 30mA | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() MC34072VPG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | - | 260 | 2 | 15V | - | - | 40 | 8 | R-PDIP-T8 | - | - | - | - | - | 2 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | - | 4.5MHz | -15V | 4500 kHz | 0.7μA | - | 1mV | 30mA | - | - | - | 4.45mm | 9.78mm | ROHS3 Compliant | ||
![]() LMV822IDGKR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-VSSOP | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | 500μA | 1.9V/μs | General Purpose | - | 40nA | 2.5V~5.5V ±1.25V~2.75V | - | 5.5MHz | - | - | - | - | 1mV | 45mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCV33202VDR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 2 | 1.125mA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | - | 2.2MHz | - | 2200 kHz | 0.5μA | 13V | 8mV | 80mA | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() LMV324QPWRG4Q1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 4 | 410μA | 1V/μs | General Purpose | - | 15nA | 2.7V~5.5V ±1.35V~2.75V | - | 1MHz | - | - | - | - | 1.7mV | 160mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMV922M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.8V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 400μA | 0.45V/μs | General Purpose | 82 dB | 12nA | 1.5V~5V | - | 1MHz | - | 1000 kHz | 0.035μA | 5.5V | 1.5mV | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() TLC27M4CNS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~70°C | Tube | LinCMOS™ | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | - | - | - | - | - | - | 4 | 570μA | 0.62V/μs | General Purpose | 91 dB | 0.7pA | 3V~16V ±1.5V~8V | - | 635kHz | - | 525 kHz | 0.0006μA | 18V | 1.1mV | 30mA | - | - | - | 2mm | 10.2mm | ROHS3 Compliant | ||
![]() LF451CM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | BI-FET II™ | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 3.4mA | 13V/μs | J-FET | 100 dB | 50pA | 10V~32V ±5V~16V | - | 4MHz | -15V | 4000 kHz | 0.0002μA | - | 300μV | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() MC33077PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | - | 260 | 2 | 15V | - | unknown | 40 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | 2 | 3.5mA | 11V/μs | General Purpose | 107 dB | 280nA | 5V~36V ±2.5V~18V | - | 37MHz | -15V | 7500 kHz | - | 18V | 130μV | 33mA | - | -18V | - | 4.45mm | 9.78mm | ROHS3 Compliant | ||
![]() AD8542ARM-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | unknown | 30 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 45μA | 0.92V/μs | General Purpose | 45 dB | 4pA | 2.7V~5.5V | - | 1MHz | - | 980 kHz | 0.001μA | 6V | 1mV | 30mA | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() LMV981IDCKR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | 116μA | 0.42V/μs | General Purpose | - | 15nA | 1.8V~5V | - | 1.5MHz | - | - | - | - | 1mV | 100mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMV981IDBVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | 116μA | 0.42V/μs | General Purpose | - | 15nA | 1.8V~5V | - | 1.5MHz | - | - | - | - | 1mV | 100mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMC2001ACM5X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 5 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 750μA | 5V/μs | General Purpose | 110 dB | 3pA | 4.75V~5.25V | - | 6MHz | - | 6000 kHz | - | 5.6V | 0.5μV | - | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() EL8101IW-T7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | 0.95mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | COMMERCIAL | Rail-to-Rail | 5V | 3V | 1 | 1 | 2mA | 200V/μs | Voltage Feedback | - | 1.5μA | 3V~5V ±1.5V~2.5V | 200000 kHz | 100MHz | - | - | - | - | 800μV | 65mA | 200MHz | - | VIDEO AMPLIFIER | - | 2.9mm | Non-RoHS Compliant | ||
![]() AD8542ARM-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 45μA | 0.92V/μs | General Purpose | 45 dB | 4pA | 2.7V~5.5V | - | 1MHz | - | 980 kHz | 0.001μA | 6V | 1mV | 30mA | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4231AXT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 240 | 1 | 2.7V | 0.65mm | unknown | 20 | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | - | - | 1 | 1.2mA | 10V/μs | General Purpose | 70 dB | 50pA | 2.7V~5.5V ±1.35V~2.5V | - | 10MHz | - | 10000 kHz | - | 6V | 850μV | 200mA | - | - | - | - | 2mm | Non-RoHS Compliant | ||
![]() MAX4231AUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 240 | 1 | 2.7V | 0.95mm | - | 20 | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | - | - | 1 | 1.2mA | 10V/μs | General Purpose | 70 dB | 50pA | 2.7V~5.5V ±1.35V~2.5V | - | 10MHz | - | 10000 kHz | - | 6V | 850μV | 200mA | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() MC33204PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~105°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 14 | - | MATTE TIN | DUAL | - | 260 | 4 | 5V | - | unknown | 40 | 14 | - | COMMERCIAL | Rail-to-Rail | - | - | - | 4 | 900μA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | - | 2.2MHz | - | 2200 kHz | 0.25μA | 13V | 10mV | 80mA | - | - | - | - | 18.86mm | ROHS3 Compliant | ||
![]() MAX4091AUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tube | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 130μA | 0.2V/μs | General Purpose | 90 dB | 20nA | 2.7V~6V ±1.35V~3V | - | 500kHz | - | 500 kHz | 0.2μA | 7V | 30μV | - | - | - | - | - | 3mm | Non-RoHS Compliant | ||
![]() TL070IDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 1.4mA | 13V/μs | J-FET | 100 dB | 65pA | 7V~36V ±3.5V~18V | - | 3MHz | -15V | 3000 kHz | 0.02μA | - | 3mV | - | - | - | - | - | 4.9mm | ROHS3 Compliant |