- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA3403DTF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | unknown | NOT SPECIFIED | 14 | - | COMMERCIAL | - | - | - | 4 | 2.3mA | 0.4V/μs | General Purpose | 90 dB | 30nA | 3V~36V ±1.5V~18V | - | 9kHz | -15V | 1000 kHz | - | 18V | 1.5mV | 20mA | 1MHz | -18V | - | - | 1.8mm | 8.56mm | - | ROHS3 Compliant | ||
![]() MC34072VD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | 40 | 8 | R-PDSO-G8 | - | - | - | - | 2 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | - | 4.5MHz | -15V | 4500 kHz | 0.7μA | - | 1mV | 30mA | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() LM358AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 700μA | 0.6V/μs | General Purpose | - | 20nA | 3V~30V ±1.5V~15V | - | 1.1MHz | - | - | - | - | 1mV | 60mA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC34072AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | 40 | 8 | R-PDSO-G8 | - | - | - | - | 2 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | - | 4.5MHz | -15V | 4500 kHz | 0.7μA | - | 500μV | 30mA | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() RC4580IPE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 6mA | 5V/μs | Audio | - | 100nA | 4V~32V ±2V~16V | - | 12MHz | - | - | - | - | 500μV | 50mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34072AP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | DUAL | - | 260 | 2 | 15V | - | - | 40 | 8 | R-PDIP-T8 | - | - | - | - | 2 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | - | 4.5MHz | -15V | 4500 kHz | 0.7μA | - | 500μV | 30mA | - | - | - | - | 4.45mm | 9.78mm | - | Non-RoHS Compliant | ||
![]() NE5534ANG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4mA | 13V/μs | General Purpose | - | 500nA | ±3V~20V | - | 10MHz | - | - | - | - | 500μV | 38mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NE5230N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | 240 | 1 | 7.5V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | Rail-to-Rail | - | - | 1 | 1.1mA | 0.25V/μs | General Purpose | 95 dB | 40nA | 1.8V~15V ±0.9V~7.5V | - | 600kHz | -7.5V | 600 kHz | 0.2μA | 9V | 400μV | 32mA | - | -9V | - | - | 4.45mm | 9.78mm | - | Non-RoHS Compliant | ||
![]() LMV422MM/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 10 | TIN | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 40 | 10 | S-PDSO-G10 | - | Rail-to-Rail | - | - | 2 | 400μA | 3.8V/μs | General Purpose | 85 dB | 5pA | 2.7V~5.5V ±1.35V~2.75V | - | 8MHz | - | 8000 kHz | - | 5.5V | 1mV | 16mA | - | - | - | - | 1.09mm | 3mm | - | ROHS3 Compliant | ||
![]() MC33204DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | 14 | - | COMMERCIAL | Rail-to-Rail | - | - | 4 | 1.125mA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | - | 2.2MHz | - | 2200 kHz | 0.25μA | 13V | 10mV | 80mA | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() ICL7612DCPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | Rail-to-Rail | - | - | 1 | 1mA | 1.6V/μs | General Purpose | 87 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | -5V | 1400 kHz | 0.0004μA | 9V | 15mV | - | - | -9V | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EL5210CS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | IT CAN ALSO OPERATE WITH 4.5V TO 16.5V SINGLE SUPPLY | DUAL | GULL WING | 240 | 2 | - | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | 1 | 2 | 2.5mA | 33V/μs | Voltage Feedback | - | 2nA | 4.5V~16.5V ±2.25V~8.25V | 30000 kHz | 20MHz | - | - | - | - | 3mV | 30mA | 30MHz | - | VIDEO AMPLIFIER | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8544ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | 4 | 45μA | 0.92V/μs | General Purpose | 45 dB | 4pA | 2.7V~5.5V | - | 1MHz | - | 980 kHz | 0.001μA | 6V | 1mV | 30mA | - | - | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() MAX4075AOEUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 70°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | - | OTHER | - | 2 | - | 0.1V/μs | General Purpose | - | - | - | - | - | - | 4000 kHz | 0.001μA | 6V | - | - | - | - | - | 3500μV | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ICL7632BCSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | - | 20 | 16 | R-PDSO-G16 | - | Rail-to-Rail | COMMERCIAL | - | 3 | 1mA | 0.016V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | -5V | 44 kHz | 0.004μA | 9V | 20mV | - | - | -9V | - | - | 1.75mm | 9.9mm | - | Non-RoHS Compliant | ||
![]() ICL7632ECSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | unknown | 20 | 16 | R-PDSO-G16 | - | Rail-to-Rail | - | - | 3 | 1mA | 0.016V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | -5V | 44 kHz | 0.004μA | 9V | 20mV | - | - | -9V | - | - | 1.75mm | 9.9mm | - | Non-RoHS Compliant | ||
![]() AD8541AKS-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | 1 | 45μA | 0.92V/μs | General Purpose | 45 dB | 4pA | 2.7V~5.5V | - | 1MHz | - | 980 kHz | - | 6V | 1mV | 30mA | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() AD8631ARTZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | 5 | R-PDSO-G5 | COMMERCIAL | Rail-to-Rail | - | - | 1 | 300μA | 3V/μs | General Purpose | 70 dB | 250nA | 1.8V~6V | - | 5MHz | - | 5000 kHz | 0.25μA | 6V | 800μV | 10mA | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX4075ADESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~70°C | Tube | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | 2 | 37μA | 0.1V/μs | General Purpose | - | 0.8pA | 2.5V~5.5V | - | - | - | 4000 kHz | 0.001μA | 6V | 200μV | 22mA | 200kHz | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() EL5410CR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | - | - | - | NOT SPECIFIED | 14 | - | COMMERCIAL | Rail-to-Rail | - | - | 4 | 2.5mA | 33V/μs | Voltage Feedback | - | 2nA | 4.5V~16.5V ±2.25V~8.25V | - | 20MHz | - | - | - | - | 3mV | 30mA | 30MHz | - | VIDEO AMPLIFIER | - | - | - | - | Non-RoHS Compliant |