- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV932MA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 235 | 2 | 2.7V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | 2 | 116μA | 0.42V/μs | General Purpose | 80 dB | 14nA | 1.8V~5.5V ±0.9V~2.75V | 1.5MHz | - | 1400 kHz | 0.05μA | 5.5V | 1mV | 100mA | - | - | - | - | 1.753mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MC33071D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 15V | - | - | 40 | 8 | R-PDSO-G8 | - | - | - | 1 | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | 4.5MHz | -15V | 4500 kHz | 0.7μA | 22V | 1mV | 30mA | - | -22V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4327ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | 20 | 14 | R-PDSO-G14 | - | Rail-to-Rail | - | 2 | 725μA | 2V/μs | General Purpose | 94 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | 5MHz | - | 5000 kHz | 0.18μA | 7.5V | 700μV | 50mA | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() MAX423EPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | DUAL | - | 240 | 1 | 15V | 2.54mm | - | 20 | 14 | - | - | - | INDUSTRIAL | 1 | - | 0.5V/μs | Instrumentation | 140 dB | - | - | - | -15V | 125 kHz | 0.00003μA | - | - | - | - | - | - | - | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() EL5444CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | - | TIN LEAD | DUAL | - | NOT SPECIFIED | 4 | - | - | - | NOT SPECIFIED | 14 | - | COMMERCIAL | Rail-to-Rail | - | 4 | 7mA | 200V/μs | Voltage Feedback | - | 2nA | 4.75V~5.25V ±2.38V~2.63V | 60MHz | - | - | - | - | 15mV | 120mA | 100MHz | - | VIDEO AMPLIFIER | - | - | - | - | Non-RoHS Compliant | ||
![]() OP2177ARM-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 2 | 400μA | 0.7V/μs | General Purpose | - | 500pA | 5V~36V ±2.5V~18V | 1.3MHz | - | - | - | - | 15μV | 10mA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4201ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 1 | 2.2mA | 4200V/μs | Buffer | - | 800nA | ±4V~5.5V | - | -5V | - | - | 6V | 1mV | 52mA | 780MHz | -6V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8667ARMZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | DigiTrim® | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | 2 | 230μA | 0.3V/μs | General Purpose | 100 dB | 0.3pA | 5V~16V ±2.5V~8V | 540kHz | - | 520 kHz | 0.000105μA | 9V | 40μV | 50mA | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() MC33078P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | 240 | 2 | 15V | - | - | 30 | 8 | R-PDIP-T8 | - | - | - | 2 | 4.1mA | 7V/μs | General Purpose | 100 dB | 300nA | 10V~36V ±5V~18V | 16MHz | -15V | 9000 kHz | 0.8μA | 18V | 150μV | 37mA | - | -18V | - | - | 4.45mm | 9.78mm | - | Non-RoHS Compliant | ||
![]() MAX4454ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 20 | 14 | - | - | Rail-to-Rail | - | 4 | 620μA | 95V/μs | Voltage Feedback | 100 dB | 800nA | 2.7V~5.25V | - | - | 30000 kHz | 3μA | 6V | 400μV | 22mA | 200MHz | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() MAX4104ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 1 | 20mA | 400V/μs | Voltage Feedback | 95 dB | 32μA | ±3.5V~5.5V | - | -5V | 625000 kHz | 70μA | 6V | 1mV | 70mA | 625MHz | -6V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4249ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | 20 | 14 | R-PDSO-G14 | - | Push-Pull, Rail-to-Rail | - | 2 | 420μA | 2.1V/μs | General Purpose | 115 dB | 1pA | 2.4V~5.5V ±1.2V~2.75V | 22MHz | - | 22000 kHz | 0.0001μA | 6V | 70μV | 68mA | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() OPA643U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | NOT SPECIFIED | DUAL | GULL WING | - | 1 | 5V | - | - | - | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 1 | 20mA | 1000V/μs | Voltage Feedback | 85 dB | 19μA | ±4.5V~5.5V | 800MHz | -5V | 800000 kHz | 40μA | 6V | 2.5mV | 60mA | - | -6V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4168EPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | - | 240 | 2 | 5V | - | unknown | 20 | 14 | R-PDIP-T14 | - | Rail-to-Rail | - | 2 | 1.3mA | 2V/μs | General Purpose | 93 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | 5MHz | - | 5000 kHz | - | 7V | 250μV | 125mA | - | - | - | - | - | 19.05mm | - | Non-RoHS Compliant | ||
![]() CLC505AJP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | 1 | 9mA | 1700V/μs | Current Feedback | 50 dB | 10μA | - | - | -5V | 220000 kHz | - | 7V | 2mV | 45mA | 150MHz | -7V | - | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() AD8617ARMZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | 2 | 38μA | 0.1V/μs | General Purpose | 95 dB | 0.2pA | 1.8V~5V ±0.9V~2.5V | 400kHz | - | 400 kHz | 0.00078μA | 6V | 400μV | 80mA | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() AD706JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | TIN LEAD | DUAL | - | NOT APPLICABLE | 2 | 15V | - | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | - | 2 | 750μA | 0.15V/μs | General Purpose | 128 dB | 50pA | 4V~36V ±2V~18V | - | -15V | 800 kHz | 0.0004μA | 18V | 30μV | 15mA | 800kHz | -18V | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MAX4117ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | - | INDUSTRIAL | 2 | - | 1200V/μs | Current Feedback | 50 dB | - | - | - | -5V | - | - | - | - | - | - | - | - | 8000μV | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() OP295GS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 2 | 15V | - | unknown | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | 2 | 175μA | 0.03V/μs | General Purpose | 110 dB | 7nA | 3V~36V ±1.5V~18V | 85kHz | -15V | 85 kHz | 0.03μA | 18V | 300μV | 25mA | - | -18V | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD823AR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |