- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Adjustable Threshold | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Non-linearity-Max | Voltage Gain-Max | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4331EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | - | - | 275μA | 1.5V/μs | General Purpose | 88 dB | 25nA | 2.3V~6.5V ±1.15V~3.25V | - | 3MHz | - | 3000 kHz | - | 7V | 650μV | 20mA | - | - | - | - | - | - | - | - | - | 3mm | Non-RoHS Compliant | ||
![]() OP177GS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | - | - | 1.6mA | 0.3V/μs | General Purpose | 140 dB | 1.2nA | 6V~36V ±3V~18V | - | 600kHz | -15V | 600 kHz | 0.006μA | 22V | 20μV | - | - | -22V | - | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() MAX4075ADEUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~70°C | Tube | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | 37μA | 0.1V/μs | General Purpose | - | 0.8pA | 2.5V~5.5V | - | - | - | 4000 kHz | 0.001μA | 6V | 200μV | 22mA | 200kHz | - | - | - | - | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4492AUD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | unknown | 20 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | - | - | 800μA | 10V/μs | General Purpose | 75 dB | 50pA | 2.7V~5.5V ±1.35V~2.75V | - | 10MHz | - | 10000 kHz | 0.0025μA | 6V | 1.5mV | 50mA | - | - | - | - | - | - | - | - | 1.1mm | 5mm | Non-RoHS Compliant | ||
![]() TLV2772AQD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | 1mA | 10.5V/μs | General Purpose | 82 dB | 2pA | 2.5V~5.5V ±1.25V~2.75V | - | 5.1MHz | - | 4800 kHz | 0.00035μA | 7V | 360μV | 50mA | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() THS4121IDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | 1 | - | - | 11mA | 55V/μs | Differential | - | 1.2pA | 3V~3.5V ±1.5V~1.75V | - | - | - | - | - | - | 3mV | 100mA | 100MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CA3140M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | - | - | 4mA | 9V/μs | General Purpose | 90 dB | 10pA | 4V~36V ±2V~18V | - | 4.5MHz | -15V | 4500 kHz | - | - | 5mV | 40mA | - | - | - | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() MAX4241EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | - | - | 14μA | 0.04V/μs | General Purpose | 90 dB | 2nA | 1.8V~5.5V ±0.9V~2.5V | - | 90kHz | - | 90 kHz | - | 6V | 250μV | 2.5mA | - | - | - | - | - | - | - | - | - | 3mm | Non-RoHS Compliant | ||
![]() EL5410CS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | - | 1.27mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | Rail-to-Rail | 8.25V | 2.25V | 1 | 4 | - | - | 2.5mA | 33V/μs | Voltage Feedback | - | 2nA | 4.5V~16.5V ±2.25V~8.25V | 30000 kHz | 20MHz | - | - | - | - | 3mV | 30mA | 30MHz | - | VIDEO AMPLIFIER | - | - | - | - | - | 1.7272mm | - | Non-RoHS Compliant | ||
![]() OP777ARM-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | - | - | 300μA | 0.2V/μs | General Purpose | 120 dB | 5nA | 2.7V~30V ±1.35V~15V | - | 700kHz | -15V | 700 kHz | - | - | 30μV | 30mA | - | - | - | - | - | - | - | - | - | 3mm | Non-RoHS Compliant | ||
![]() OP1177AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | - | - | 400μA | 0.7V/μs | General Purpose | 125 dB | 500pA | 5V~36V ±2.5V~18V | - | 1.3MHz | -5V | 1300 kHz | 0.002μA | - | 15μV | 10mA | - | - | - | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8602AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | DigiTrim® | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | 750μA | 6V/μs | General Purpose | 83 dB | 0.2pA | 2.7V~5.5V | - | 8.4MHz | - | 8200 kHz | 0.001μA | 6V | 80μV | 50mA | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() MAX4274ADESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 3V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | 330μA | 0.7V/μs | General Purpose | - | 50pA | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | 0.01μA | 6V | 500μV | 65mA | 1.7MHz | - | - | - | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() OPA651U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | - | - | 5.1mA | 300V/μs | Voltage Feedback | 90 dB | 4μA | 9V~11V ±4.5V~5.5V | - | 340MHz | -5V | 340000 kHz | 30μA | 5.5V | 1mV | 110mA | - | -5.5V | - | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8567ACPZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | QUAD | NO LEAD | 260 | 4 | 4.5V | 0.65mm | unknown | 40 | 16 | S-XQCC-N16 | - | Rail-to-Rail | - | - | - | 4 | - | - | 700μA | 6V/μs | General Purpose | 95 dB | 80nA | 4.5V~16V | - | 5MHz | - | 5000 kHz | 0.8μA | 18V | 2mV | 35mA | - | - | - | - | - | - | - | - | 1mm | - | Non-RoHS Compliant | ||
![]() AD8057AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | - | - | 6mA | 1150V/μs | Voltage Feedback | 60 dB | 500nA | 3V~12V ±1.5V~6V | - | - | -5V | - | 2.5μA | 6.3V | 1mV | - | 325MHz | -6.3V | - | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8051AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | - | - | 4.8mA | 170V/μs | Voltage Feedback | 88 dB | 1.4μA | 3V~12V ±1.5V~6V | - | - | -5V | - | 3.5μA | 6.3V | 1.8mV | 45mA | 110MHz | -6.3V | - | - | - | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() MAX4461TESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | - | - | 800μA | 0.5V/μs | Instrumentation | - | 1pA | 2.85V~5.25V | - | 2.5MHz | - | - | - | 6V | 50μV | 150mA | 250kHz | - | - | 1 | 80 dB | 10 | 0.25% | 100 | - | 4.9mm | Non-RoHS Compliant | ||
![]() MAX4377TAUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | - | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | - | - | 3V | 1 | 2 | POWER SUPPLY SUPPORT CIRCUIT | NO | 1mA | 10V/μs | Current Sense | - | 800μA | 3V~28V | - | - | - | - | - | - | - | - | 2MHz | - | - | - | - | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() OPA2634U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | SpeedPlus™ | e0 | - | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | 2 | - | - | 12mA | 250V/μs | Voltage Feedback | 59 dB | 25μA | 2.7V~10.5V ±1.35V~5.25V | - | 140MHz | - | 150000 kHz | 64μA | 11V | 3mV | 100mA | 150MHz | - | - | - | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant |