- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8616ARM-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 2.7V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 1.7mA | 12V/μs | General Purpose | 100 dB | 0.2pA | 2.7V~5.5V | - | 24MHz | - | 23000 kHz | 0.00055μA | 6V | 23μV | 150mA | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() AD8030ARJ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 1.4mA | 63V/μs | General Purpose | 90 dB | 1.7μA | 2.7V~12V ±1.35V~6V | - | - | -5V | - | - | 6.3V | 2mV | 170mA | 125MHz | -6.3V | - | 1.45mm | - | Non-RoHS Compliant | ||
![]() ICL7621DCBA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | 2 | 100μA | 0.16V/μs | General Purpose | 91 dB | 1pA | 2V~16V ±1V~8V | - | 480kHz | -5V | 480 kHz | 0.0004μA | 9V | 15mV | 1mA | - | -9V | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() EL5292ACY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 6mA | 2300V/μs | Current Feedback | - | 4μA | 5V~10V ±2.5V~5V | - | - | - | - | - | - | 1mV | - | 600MHz | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8055AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | 6V | 4V | 1 | 1 | 5.4mA | 1400V/μs | Voltage Feedback | - | 400nA | 8V~12V ±4V~6V | 300000 kHz | - | - | - | - | - | 3mV | 60mA | 300MHz | - | VIDEO AMPLIFIER | 5.33mm | 9.27mm | Non-RoHS Compliant | ||
![]() AD8014AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 1.15mA | 4600V/μs | Current Feedback | 57 dB | 5μA | 4.5V~12V ±2.25V~6V | - | - | -5V | - | - | 6.3V | 2mV | 50mA | 480MHz | -6.3V | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() TLV2773CD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | Rail-to-Rail | - | - | - | 2 | 1mA | 10.5V/μs | General Purpose | 82 dB | 2pA | 2.5V~5.5V ±1.25V~2.75V | - | 5.1MHz | - | 4800 kHz | 0.0001μA | 7V | 700μV | 50mA | - | - | - | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() AD8571AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 850μA | 0.4V/μs | Chopper (Zero-Drift) | 130 dB | 10pA | 2.7V~5.5V | - | 1.5MHz | - | 1500 kHz | - | 6V | 1μV | 30mA | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() LMP8270MA/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | LMP® | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 1mA | 0.7V/μs | Differential | 78 dB | 20pA | 4.75V~5.5V | - | 80kHz | - | 80 kHz | 0.02μA | 5.75V | 250μV | - | - | - | - | - | 4.902mm | ROHS3 Compliant | ||
![]() MAX4105ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 20mA | 1400V/μs | Voltage Feedback | 95 dB | 32μA | ±3.5V~5.5V | - | - | -5V | 410000 kHz | 70μA | 6V | 1mV | 70mA | 410MHz | -6V | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() LM2904ANG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~105°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.5mA | 0.6V/μs | General Purpose | - | 45nA | 3V~32V ±1.5V~16V | - | 1MHz | - | - | - | - | 2mV | 40mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMV921M7X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 5 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 160μA | 0.45V/μs | General Purpose | 82 dB | 12nA | 1.5V~5V | - | 1MHz | - | 1000 kHz | 0.035μA | 5.5V | 1.5mV | - | - | - | - | - | 2mm | Non-RoHS Compliant | ||
![]() MC3403PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | 0°C~70°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2.8mA | 0.6V/μs | General Purpose | - | 200nA | 3V~36V ±1.5V~18V | - | 1MHz | - | - | - | - | 2mV | 20mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() EL5153IWZ-T7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 2 (1 Year) | 5 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | 5 | R-PDSO-G5 | COMMERCIAL | - | 6.6V | 5V | 1 | 1 | 3mA | 180V/μs | Voltage Feedback | - | 120nA | 5V~12V ±2.5V~6V | 270000 kHz | 165MHz | - | - | - | - | 500μV | - | 270MHz | - | VIDEO AMPLIFIER | - | 2.9mm | ROHS3 Compliant | ||
![]() TL081ACD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 1 | 15V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 1.4mA | 16V/μs | J-FET | 86 dB | 20pA | 6V~36V ±3V~18V | - | 4MHz | -15V | 3000 kHz | 0.007μA | - | 3mV | 40mA | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() TL062ACP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | - | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | 8 | - | - | - | - | - | - | 2 | 200μA | 3.5V/μs | J-FET | - | 30pA | 7V~36V ±3.5V~18V | - | 1MHz | - | - | - | - | 3mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8517ARTZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 2.2V | 0.95mm | - | 40 | 5 | R-PDSO-G5 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | 900μA | 8V/μs | General Purpose | 70 dB | 450nA | 1.8V~6V | - | 7MHz | - | 7000 kHz | 0.45μA | 6V | 1.3μV | 10mA | - | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() MAX4400AXK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 20 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 410μA | 1V/μs | General Purpose | 84 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | - | 800kHz | - | 800 kHz | - | 6V | 800μV | 30mA | - | - | - | - | 2mm | Non-RoHS Compliant | ||
![]() LMV922MMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 400μA | 0.45V/μs | General Purpose | 82 dB | 12nA | 1.5V~5V | - | 1MHz | - | 1000 kHz | 0.035μA | 5.5V | 1.5mV | - | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() LMV931IDCKR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | 116μA | 0.42V/μs | General Purpose | - | 15nA | 1.8V~5V ±0.9V~2.5V | - | 1.5MHz | - | - | - | - | 1mV | 100mA | - | - | - | - | - | ROHS3 Compliant |