- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8591ART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 1 | 2.7V | 0.95mm | - | NOT APPLICABLE | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | 1 | 1.25mA | 5V/μs | General Purpose | 45 dB | 5pA | 2.5V~6V | 3MHz | - | 2200 kHz | 0.00006μA | 6V | 2mV | 250mA | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() LMV710IDBVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 5 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 1 | 2.7V | 0.95mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | 1 | 1.17mA | 5V/μs | General Purpose | 75 dB | 4pA | 2.7V~5.5V | 5MHz | - | 5000 kHz | - | 6V | 400μV | 40mA | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LMV358IPWRG4Q1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | - | -40°C~85°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 210μA | 1V/μs | General Purpose | - | 15nA | 2.7V~5.5V ±1.35V~2.75V | 1MHz | - | - | - | - | 1.7mV | 160mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33172D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | -40°C~105°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 220μA | 2V/μs | General Purpose | - | 20nA | 4V~44V ±2V~22V | 2.1MHz | - | - | - | - | 1mV | 27mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LMV358IDRG4Q1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 210μA | 1V/μs | General Purpose | - | 15nA | 2.7V~5.5V ±1.35V~2.75V | 1MHz | - | - | - | - | 1.7mV | 160mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMV358IPWRQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | - | -40°C~85°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 210μA | 1V/μs | General Purpose | - | 15nA | 2.7V~5.5V ±1.35V~2.75V | 1MHz | - | - | - | - | 1.7mV | 160mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD8515ART-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | unknown | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | 1 | 410μA | 2.7V/μs | General Purpose | 54 dB | 5pA | 1.8V~5V | 5MHz | - | 5000 kHz | 0.008μA | 6V | 1mV | 20mA | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() LMV710IDCKR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | 1.17mA | 5V/μs | General Purpose | - | 4pA | 2.7V~5.5V | 5MHz | - | - | - | - | 400μV | 40mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMX321AUK T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 2.7V | 0.95mm | - | 20 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | 1 | 120μA | 1V/μs | General Purpose | 92 dB | 18nA | 2.3V~7V | 1.3MHz | - | 1300 kHz | 0.05μA | 8V | 1mV | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LMV711IDBVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.2V | 0.95mm | unknown | - | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | 1 | 1.17mA | 5V/μs | General Purpose | 75 dB | 4pA | 2.7V~5.5V | 5MHz | - | 5000 kHz | - | 6V | 400μV | 40mA | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() TLV2362IPW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.75mA | 3V/μs | General Purpose | - | 20nA | ±1V~2.5V | 7MHz | - | - | - | - | 1mV | 20mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LP324M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 70°C | - | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | TIN | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | 14 | R-PDSO-G14 | - | - | COMMERCIAL | - | - | 0.05 V/us | OPERATIONAL AMPLIFIER | 90 dB | - | - | - | - | 100 kHz | 0.02μA | 32V | - | - | - | 9000μV | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() NE5532D8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 2 | 8mA | 9V/μs | General Purpose | 100 dB | 200nA | ±3V~20V | 10MHz | -15V | 10000 kHz | 1μA | - | 500μV | 38mA | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MC33502P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~105°C | Tube | SMARTMOS™ | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | NOT SPECIFIED | 2 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | Rail-to-Rail | - | 2 | 1.65mA | 3V/μs | General Purpose | 75 dB | 0.04pA | 1V~7V ±0.5V~3.5V | 5MHz | - | 5000 kHz | 0.01μA | 7V | 500μV | 70mA | - | - | 4.45mm | 9.78mm | - | Non-RoHS Compliant | ||
![]() LMV358QDRG4Q1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 210μA | 1V/μs | General Purpose | - | 15nA | 2.7V~5.5V ±1.35V~2.75V | 1MHz | - | - | - | - | 1.7mV | 160mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33078D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 2 | 4.1mA | 7V/μs | General Purpose | 100 dB | 300nA | 10V~36V ±5V~18V | 16MHz | -15V | 16000 kHz | 0.8μA | 18V | 150μV | 37mA | -18V | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() LMV822DR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 500μA | 1.9V/μs | General Purpose | - | 40nA | 2.5V~5.5V ±1.25V~2.75V | 5.5MHz | - | - | - | - | 1mV | 45mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() LM348N/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN | DUAL | - | 260 | 4 | 15V | - | - | 40 | 14 | - | - | - | - | 4 | 2.4mA | 0.5V/μs | General Purpose | 90 dB | 30nA | 10V~36V ±5V~18V | 1MHz | -15V | 1000 kHz | 0.2μA | 18V | 1mV | - | -18V | - | 5.08mm | 19.18mm | - | ROHS3 Compliant | ||
![]() MC33501SNT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | - | -40°C~105°C | Tape & Reel (TR) | SMARTMOS™ | e3 | no | Obsolete | 1 (Unlimited) | 5 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | 5 | R-PDSO-G5 | COMMERCIAL | Rail-to-Rail | - | 1 | 1.65mA | 3V/μs | General Purpose | 75 dB | 0.04pA | 1V~7V ±0.5V~3.5V | 4MHz | - | 4000 kHz | - | 7V | 500μV | 70mA | - | - | - | 3mm | - | ROHS3 Compliant | ||
![]() LM4250CN/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 100μA | - | General Purpose | - | 75nA | ±1V~18V | 250kHz | - | - | - | - | 6mV | - | - | - | - | - | - | ROHS3 Compliant |