- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMX324AUD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 2.7V | 0.65mm | unknown | 20 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 480μA | 1V/μs | General Purpose | 92 dB | 18nA | 2.3V~7V | - | 1.3MHz | - | 1300 kHz | 0.05μA | 8V | 1mV | - | - | - | - | 1.1mm | 5mm | ROHS3 Compliant | ||
![]() MAX4337EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 2.7V | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 1.3mA | 1.8V/μs | General Purpose | 80 dB | 100nA | 2.7V~5.5V | - | 5MHz | - | 5000 kHz | 0.6μA | 6V | 600μV | 110mA | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() MC33204DTBG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~105°C | Tube | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 4 | 900μA | 1V/μs | General Purpose | - | 80nA | 1.8V~12V ±0.9V~6V | - | 2.2MHz | - | - | - | - | 10mV | 80mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4091ASA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 130μA | 0.2V/μs | General Purpose | 90 dB | 20nA | 2.7V~6V ±1.35V~3V | - | 500kHz | - | 500 kHz | 0.2μA | 7V | 30μV | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() NE5230DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 0°C~70°C | Tube | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | 1.1mA | 0.25V/μs | General Purpose | - | 40nA | 1.8V~15V ±0.9V~7.5V | - | 600kHz | - | - | - | - | 400μV | 32mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() NE5230DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 0°C~70°C | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | 1.1mA | 0.25V/μs | General Purpose | - | 40nA | 1.8V~15V ±0.9V~7.5V | - | 600kHz | - | - | - | - | 400μV | 32mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4289ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 3V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 18μA | 0.006V/μs | General Purpose | 110 dB | 5nA | 1V~5.5V | - | 17kHz | - | 17 kHz | - | 6V | 200μV | 19mA | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() FHP3430IMTC14X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 4 | 2.5mA | 110V/μs | Voltage Feedback | - | 1.8μA | 2.7V~12V ±1.35V~6V | - | 60MHz | - | - | - | - | 1mV | 100mA | 170MHz | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4037EUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | - | - | 1 | 2μA | 0.004V/μs | General Purpose | 70 dB | 1pA | 1.8V~3.6V | - | 4kHz | - | 4 kHz | - | 4V | 200μV | 13mA | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() NE5517NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 0°C~70°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | 2 | 2.6mA | 50V/μs | Transconductance | - | 400nA | 4V~44V ±2V~22V | - | 2MHz | - | - | - | - | 400μV | 650μA | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4321EUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 20 | 5 | R-PDSO-G5 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | 725μA | 2V/μs | General Purpose | 91 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | - | 5MHz | - | 5000 kHz | - | 7V | 1.2mV | 50mA | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() EL5150IW-T7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | 0.95mm | - | NOT SPECIFIED | 6 | R-PDSO-G6 | COMMERCIAL | - | 5V | 2.5V | 1 | 1 | 1.35mA | 100V/μs | Voltage Feedback | - | 20nA | 5V~12V ±2.5V~6V | 200000 kHz | 40MHz | - | - | - | - | 500μV | 70mA | 200MHz | - | VIDEO AMPLIFIER | - | 2.9mm | Non-RoHS Compliant | ||
![]() MAX4483AUD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 20 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 50μA | 0.08V/μs | General Purpose | 86 dB | 0.1pA | 2.5V~5.5V ±1.25V~2.75V | - | 140kHz | - | 140 kHz | 0.0001μA | 6V | 1mV | 17mA | - | - | - | 1.1mm | 5mm | Non-RoHS Compliant | ||
![]() MAX4474ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 750nA | 0.02V/μs | General Purpose | 95 dB | 200pA | 1.8V~5.5V | - | 40kHz | - | 40 kHz | - | 6V | 500μV | 36mA | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() EL5120IYE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 2 (1 Year) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | 500μA | 10V/μs | Voltage Feedback | 70 dB | 2nA | 4.5V~16.5V ±2.25V~8.25V | - | 8MHz | -5V | 8000 kHz | 0.05μA | 9V | 2mV | 30mA | 12MHz | -9V | - | - | 3mm | Non-RoHS Compliant | ||
![]() MAX4494AKA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 770μA | 3V/μs | General Purpose | 90 dB | 200nA | 4.5V~11V ±2.25V~5.5V | - | 5MHz | -5V | 5000 kHz | 1μA | 6V | 300μV | 15mA | - | -6V | - | 1.45mm | - | Non-RoHS Compliant | ||
![]() EL5152IS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3mA | 180V/μs | Voltage Feedback | - | 120nA | 5V~12V ±2.5V~6V | - | 165MHz | - | - | - | - | 500μV | 105mA | 270MHz | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4233ABC TG45 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-WFBGA, CSPBGA | - | 12-UCSP (1.54x2.02) | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | 1.2mA | 10V/μs | General Purpose | - | 50pA | 2.7V~5.5V ±1.35V~2.75V | - | 10MHz | - | - | - | - | 850μV | 200mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4484AUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | 2.2mA | 20V/μs | General Purpose | - | 0.1pA | 2.7V~5.5V | - | 7MHz | - | - | - | - | 300μV | 33mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4292EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 100μA | 0.2V/μs | General Purpose | 90 dB | 15nA | 1.8V~5.5V ±0.9V~2.75V | - | 500kHz | - | 500 kHz | 0.09μA | 6V | 200μV | 20mA | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant |