- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Differential Output | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Interface IC Type | Driver Number of Bits | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Negative Supply Voltage-Nom | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL7611DCBA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 1mA | 1.6V/μs | General Purpose | 87 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | - | -5V | 1400 kHz | 0.0004μA | 9V | 15mV | 40mA | - | - | - | -9V | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8091AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | 4.8mA | 170V/μs | Voltage Feedback | 88 dB | 1.4μA | 3V~12V ±1.5V~6V | - | - | - | -5V | - | 3.5μA | 6.3V | 1.8mV | 45mA | 110MHz | - | - | -6.3V | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() TLV2465AID Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Rail-to-Rail | - | - | - | 4 | 550μA | 1.6V/μs | General Purpose | 80 dB | 1.3nA | 2.7V~6V ±1.35V~3V | - | 6.4MHz | - | - | 5200 kHz | 0.075μA | 6V | 500μV | 80mA | - | - | - | - | - | - | 1.75mm | 9.9mm | ROHS3 Compliant | ||
![]() MAX4074BKEUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~70°C | Tape & Reel (TR) | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 20 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 37μA | 0.1V/μs | General Purpose | - | 0.8pA | 2.5V~5.5V | - | - | - | - | 4000 kHz | - | 6V | 200μV | 22mA | 200kHz | - | - | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() MAX4074BJEUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~70°C | Tape & Reel (TR) | GainAmp™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 20 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 37μA | 0.1V/μs | General Purpose | - | 0.8pA | 2.5V~5.5V | - | - | - | - | 4000 kHz | - | 6V | 200μV | 22mA | 200kHz | - | - | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() MAX4202ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 2.2mA | 4200V/μs | Buffer | - | 800nA | ±4V~5.5V | - | - | - | -5V | - | - | 6V | 1mV | 44mA | 780MHz | - | - | -6V | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8605ART-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | DigiTrim® | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 1mA | 5V/μs | General Purpose | 90 dB | 0.2pA | 2.7V~5.5V | - | 10MHz | - | - | 10000 kHz | 0.00025μA | 6V | 80μV | 80mA | - | - | - | - | - | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() EL5153IW-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | 0.95mm | - | 30 | 5 | R-PDSO-G5 | COMMERCIAL | - | 6.6V | 5V | 1 | 1 | 3mA | 180V/μs | Voltage Feedback | - | 120nA | 5V~12V ±2.5V~6V | 270000 kHz | 165MHz | - | - | - | - | - | 500μV | 105mA | 270MHz | - | - | - | VIDEO AMPLIFIER | - | - | 2.9mm | Non-RoHS Compliant | ||
![]() AD8566ARM-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 4.5V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 700μA | 6V/μs | General Purpose | 95 dB | 80nA | 4.5V~16V | - | 5MHz | - | - | 5000 kHz | 0.8μA | 18V | 2mV | 35mA | - | - | - | - | - | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() OP727ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | 0.65mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 2 | 320μA | 0.2V/μs | General Purpose | 120 dB | 5nA | 2.7V~30V ±1.35V~15V | - | 700kHz | - | -15V | 700 kHz | 0.01μA | 18V | 30μV | 30mA | - | - | - | -18V | - | - | - | 4.4mm | Non-RoHS Compliant | ||
![]() AD8099ACP-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad, CSP | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | NO LEAD | 240 | 1 | 5V | 0.5mm | - | 30 | 8 | S-PDSO-N8 | - | - | - | - | - | 1 | 15mA | 1350V/μs | Voltage Feedback | 105 dB | 6μA | 5V~12V ±2.5V~6V | - | - | - | -5V | - | - | 6.3V | 100μV | 178mA | 510MHz | - | - | -6.3V | - | - | 0.9mm | 3mm | Non-RoHS Compliant | ||
![]() MAX474ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 2mA | 17V/μs | General Purpose | 72 dB | 80nA | 2.7V~5.25V ±1.35V~2.625V | - | 12MHz | - | - | 12000 kHz | - | 7V | 700μV | - | - | - | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() OP296GS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 60μA | 0.3V/μs | General Purpose | 65 dB | 10nA | 3V~12V ±1.5V~6V | - | 450kHz | - | - | 350 kHz | 0.05μA | 15V | 35μV | 4mA | - | - | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD8012ARM-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | - | 0.65mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 2 | 1.7mA | 2250V/μs | Current Feedback | - | 3μA | 3V~12V ±1.5V~6V | - | - | - | - | - | - | - | 1.5mV | 125mA | 350MHz | - | - | - | VIDEO AMPLIFIER | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4285ESA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 245 | 1 | 3V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 23mA | 385V/μs | Buffer | - | 13μA | 2.85V~6.5V ±1.425V~3.25V | - | - | - | - | - | 35μA | 6.5V | 100μV | 106mA | 220MHz | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() MAX492CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | 150μA | 0.2V/μs | General Purpose | - | 25nA | 2.7V~6V ±1.35V~3V | - | 500kHz | - | - | - | - | - | 200μV | 30mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CLC415AJE-TR13 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | 14 | - | Not Qualified | - | - | - | - | 4 | 20mA | 1500V/μs | Current Feedback | - | 5μA | 5V~12V ±2.5V~6V | - | - | - | - | - | - | - | 2mV | - | 160MHz | - | - | - | - | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() EL2141CSZ-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 8 | R-PDSO-G8 | - | - | 6.3V | 3V | - | 1 | 11mA | 800V/μs | Differential | - | 6μA | 6V~12.6V ±3V~6.3V | - | 400MHz | YES | - | - | - | - | 10mV | 60mA | 150MHz | LINE DRIVER | 1 | - | - | -5V | - | 4.9022mm | ROHS3 Compliant | ||
![]() AD8572ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 850μA | 0.4V/μs | Chopper (Zero-Drift) | 130 dB | 10pA | 2.7V~5.5V | - | 1.5MHz | - | - | 1500 kHz | 0.004μA | 6V | 1μV | 30mA | - | - | - | - | - | - | - | 4.4mm | Non-RoHS Compliant | ||
![]() MAX474CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 2mA | 17V/μs | General Purpose | 78 dB | 80nA | 2.7V~5.25V ±1.35V~2.625V | - | 12MHz | - | - | 12000 kHz | 0.175μA | 7V | 700μV | - | - | - | - | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant |