- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Adjustable Threshold | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4247AUB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 2.7V | 0.5mm | unknown | 20 | 10 | S-PDSO-G10 | - | Rail-to-Rail | - | - | - | - | 2 | - | - | 375μA | 0.4V/μs | General Purpose | 80 dB | 10nA | 2.5V~5.5V ±1.25V~2.75V | - | 1MHz | - | 1000 kHz | 0.1μA | 6V | 400μV | 30mA | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() EL5220CY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | 10 | S-PDSO-G10 | - | Rail-to-Rail | - | - | - | - | 2 | - | - | 500μA | 10V/μs | Voltage Feedback | 70 dB | 2nA | 4.5V~16.5V ±2.25V~8.25V | - | 8MHz | -5V | 8000 kHz | 0.05μA | 9V | 2mV | 30mA | 12MHz | -9V | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() MC34074AP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | - | DUAL | - | 260 | 4 | 15V | - | - | 40 | 14 | - | - | - | - | - | - | - | 4 | - | - | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | - | 4.5MHz | -15V | 4500 kHz | 0.7μA | 22V | 500μV | 30mA | - | -22V | - | - | 18.86mm | - | Non-RoHS Compliant | ||
![]() MIC916BQS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 3 | 5V | - | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | - | 3 | - | - | 2.5mA | 270V/μs | Voltage Feedback | 90 dB | 3.5μA | ±2.5V~9V | - | 135MHz | -5V | 125000 kHz | 9μA | 10V | 1mV | - | 192MHz | -10V | - | 1.75mm | 4.89mm | - | Non-RoHS Compliant | ||
![]() MAX4041EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 14μA | 0.04V/μs | General Purpose | 94 dB | 2nA | 2.4V~5.5V ±1.2V~2.75V | - | 90kHz | - | 90 kHz | 0.02μA | 6V | 250μV | 2.5mA | - | - | - | - | 3mm | - | Non-RoHS Compliant | ||
![]() MAX4494ASA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 2 | - | - | 770μA | 3V/μs | General Purpose | 90 dB | 200nA | 4.5V~11V ±2.25V~5.5V | - | 5MHz | -5V | 5000 kHz | 1μA | 6V | 300μV | 15mA | - | -6V | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4274CAESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 3V | - | - | 20 | 8 | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | 2 | - | - | - | 0.7V/μs | General Purpose | - | - | - | - | - | - | - | 0.01μA | 6V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4274BJEUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | 2 | - | - | - | 0.7V/μs | General Purpose | - | - | - | - | - | - | - | 0.01μA | 6V | - | - | - | - | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4173HESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | 28V | - | 3V | 1 | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 420μA | - | Current Sense | - | 700μA | 3V~28V | - | - | - | - | - | - | 300μV | - | 1.2MHz | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() LMC6572BIN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | DUAL | - | - | 2 | 2.7V | - | - | - | 8 | R-PDIP-T8 | COMMERCIAL | Rail-to-Rail | - | - | - | - | 2 | - | - | 80μA | 0.09V/μs | General Purpose | 75 dB | 0.02pA | 2.7V~11V | - | 220kHz | - | 220 kHz | 0.00001μA | - | 500μV | - | - | - | - | 5.08mm | 9.8171mm | - | Non-RoHS Compliant | ||
![]() EL5101IW-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | - | 0.95mm | - | NOT SPECIFIED | 6 | R-PDSO-G5 | COMMERCIAL | - | 6V | - | - | 1 | 1 | - | - | 2.5mA | 2200V/μs | Voltage Feedback | - | 2μA | 3.3V~12V ±1.65V~6V | 200000 kHz | - | - | - | - | - | 1mV | 100mA | 200MHz | - | VIDEO AMPLIFIER | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() SE5534AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | -55°C~125°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4mA | 13V/μs | General Purpose | - | 400nA | ±3V~20V | - | 10MHz | - | - | - | - | 500μV | 38mA | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4294EUD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 20 | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | - | - | 100μA | 0.2V/μs | General Purpose | 90 dB | 15nA | 1.8V~5.5V ±0.9V~2.75V | - | 500kHz | - | 500 kHz | 0.09μA | 6V | 200μV | 20mA | - | - | - | 1.1mm | 5mm | - | Non-RoHS Compliant | ||
![]() MAX4326ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 2 | - | - | 725μA | 2V/μs | General Purpose | 94 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | - | 5MHz | - | 5000 kHz | 0.18μA | 7.5V | 700μV | 50mA | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() TLC27L7CPS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8-SO | - | - | 0°C~70°C | Tube | LinCMOS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 29μA | 0.05V/μs | General Purpose | - | 0.7pA | 3V~16V ±1.5V~8V | - | 110kHz | - | - | - | - | 190μV | 30mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4239AUT#TG16 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | MATTE TIN | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 20 | 6 | R-PDSO-G6 | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 600μA | 1.6V/μs | General Purpose | 140 dB | 1pA | 2.7V~5.5V | - | 6.5MHz | - | 6500 kHz | - | 6V | 0.1μV | 40mA | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() EL5410CRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN | - | DUAL | GULL WING | 260 | 4 | - | 0.65mm | - | 40 | 14 | - | COMMERCIAL | Rail-to-Rail | 8.25V | - | 2.25V | 1 | 4 | - | - | 2.5mA | 33V/μs | Voltage Feedback | - | 2nA | 4.5V~16.5V ±2.25V~8.25V | 30000 kHz | 20MHz | - | - | - | - | 3mV | 30mA | 30MHz | - | VIDEO AMPLIFIER | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() EL5202IY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | ALSO OPERATE WITH 3V AND 5V SINGLE SUPPLY | DUAL | GULL WING | 240 | 2 | - | 0.5mm | - | 30 | 10 | S-PDSO-G10 | COMMERCIAL | - | 5V | - | 5V | 1 | 2 | - | - | 5.2mA | 4000V/μs | Voltage Feedback | - | 2μA | 3V~13.2V ±1.5V~6.6V | 400000 kHz | - | - | - | - | - | 1mV | 150mA | 400MHz | - | VIDEO AMPLIFIER | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() MAX4252ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Push-Pull, Rail-to-Rail | - | - | - | - | 2 | - | - | 420μA | 0.3V/μs | General Purpose | 115 dB | 1pA | 2.4V~5.5V ±1.2V~2.75V | - | 3MHz | - | 3000 kHz | 0.0001μA | 6V | 70μV | 68mA | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4329ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 14 | TIN | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | unknown | 30 | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | - | - | 725μA | 2V/μs | General Purpose | 91 dB | 50nA | 2.4V~6.5V ±1.2V~3.25V | - | 5MHz | - | 5000 kHz | 0.18μA | 7.5V | 1.2mV | - | - | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant |