- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Adjustable Threshold | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4166EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | 8 | R-PDIP-T8 | - | Rail-to-Rail | - | - | - | 1 | - | - | 1.3mA | 2V/μs | General Purpose | 93 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | 5MHz | - | 5000 kHz | 0.225μA | 7V | 250μV | 125mA | - | - | - | 4.572mm | 9.375mm | - | Non-RoHS Compliant | ||
![]() AD847AR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 85°C | -40°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 1 | 5V | 1.27mm | unknown | NOT APPLICABLE | 8 | R-PDSO-G8 | COMMERCIAL | - | INDUSTRIAL | - | - | - | - | - | - | 200 V/us | OPERATIONAL AMPLIFIER | 95 dB | - | - | - | -5V | 35000 kHz | 10μA | 18V | - | - | - | -18V | 4000μV | 2.59mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() OP4177ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | unknown | 40 | 14 | - | - | - | - | - | - | 4 | - | - | 400μA | 0.7V/μs | General Purpose | 125 dB | 500pA | 5V~36V ±2.5V~18V | 1.3MHz | -5V | 1300 kHz | 0.002μA | 18V | 15μV | 10mA | - | -18V | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() AMP03FJ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-99-8 Metal Can | NO | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | BOTTOM | WIRE | NOT APPLICABLE | 1 | 15V | - | - | NOT APPLICABLE | 8 | O-MBCY-W8 | COMMERCIAL | - | - | - | - | 1 | - | - | 2.5mA | 9.5V/μs | Differential | 95 dB | - | ±6V~18V | - | -15V | 3000 kHz | - | - | 10μV | 45mA | 3MHz | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OP497FS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | unknown | 30 | 16 | R-PDSO-G16 | - | - | - | - | - | 4 | - | - | 525μA | 0.15V/μs | General Purpose | 130 dB | 40pA | ±2V~20V | 500kHz | -15V | 500 kHz | 0.0002μA | 20V | 40μV | 25mA | - | -20V | - | 2.65mm | 10.3mm | - | Non-RoHS Compliant | ||
![]() OP284FS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | 2.25mA | 4V/μs | General Purpose | 90 dB | 80nA | 3V~36V ±1.5V~18V | 4.25MHz | -15V | 4250 kHz | 0.575μA | 18V | 175μV | 10mA | - | -18V | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() OP270GP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 4 (72 Hours) | 8 | TIN LEAD | DUAL | - | NOT APPLICABLE | 2 | 15V | - | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | - | - | - | - | - | 2 | - | - | 4mA | 2.4V/μs | General Purpose | 100 dB | 15nA | ±4.5V~18V | 5MHz | -15V | 5000 kHz | 0.08μA | 18V | 50μV | - | - | -18V | - | 5.33mm | - | - | Non-RoHS Compliant | ||
![]() MAX421EPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 85°C | -40°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | - | 240 | 1 | 15V | 2.54mm | - | 20 | 14 | - | - | - | INDUSTRIAL | - | - | 1 | - | - | - | 0.5V/μs | Differential | 140 dB | - | - | - | -15V | 500 kHz | 0.00003μA | - | - | - | - | - | - | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MC33172VDG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~125°C | Tube | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 220μA | 2.1V/μs | General Purpose | - | 20nA | 3V~44V ±1.5V~22V | 1.8MHz | - | - | - | - | 2mV | 27mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4040ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | - | - | 14μA | 0.04V/μs | General Purpose | 94 dB | 2nA | 2.4V~5.5V ±1.2V~2.75V | 90kHz | - | 90 kHz | 0.02μA | 6V | 200μV | 2.5mA | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() NE5532AD8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 2 | - | - | 8mA | 9V/μs | General Purpose | 100 dB | 200nA | ±3V~20V | 10MHz | -15V | 10000 kHz | 1μA | - | 500μV | 38mA | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() TL084ACNE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | DUAL | - | NOT SPECIFIED | 4 | 15V | - | - | NOT SPECIFIED | 14 | - | - | - | - | - | - | 4 | - | - | 1.4mA | 13V/μs | J-FET | 86 dB | 30pA | 7V~36V ±3.5V~18V | 3MHz | -15V | 3000 kHz | 0.007μA | 18V | 3mV | - | - | -18V | - | 5.08mm | 19.305mm | - | ROHS3 Compliant | ||
![]() CLC5665IM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | - | - | 11mA | 1800V/μs | Current Feedback | 60 dB | 3μA | 10V~30V ±5V~15V | - | -15V | 90000 kHz | 20μA | - | 15mV | - | 90MHz | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MC33201D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~105°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | - | - | 1.125mA | 1V/μs | General Purpose | 90 dB | 80nA | 1.8V~12V ±0.9V~6V | 2.2MHz | - | 2200 kHz | 0.25μA | - | 6mV | 80mA | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MC33074AP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | DUAL | - | 260 | 4 | 15V | - | - | 40 | 14 | - | - | - | - | - | - | 4 | - | - | 1.9mA | 13V/μs | General Purpose | 97 dB | 100nA | 3V~44V ±1.5V~22V | 4.5MHz | -15V | 4500 kHz | 0.7μA | 22V | 500μV | 30mA | - | -22V | - | - | 18.86mm | - | Non-RoHS Compliant | ||
![]() LM6134BIN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | - | 260 | 4 | 5V | - | - | 40 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | - | - | 390μA | 14V/μs | General Purpose | 80 dB | 125nA | 1.8V~24V ±0.9V~12V | 11MHz | - | 10000 kHz | 0.35μA | 35V | 1.7mV | 3.5mA | - | - | - | 5.08mm | 19.18mm | - | Non-RoHS Compliant | ||
![]() MAX4042EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | 14μA | 0.04V/μs | General Purpose | 94 dB | 2nA | 2.4V~5.5V ±1.2V~2.75V | 90kHz | - | 90 kHz | - | 6V | 250μV | 2.5mA | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() SA5532NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | DUAL | - | 260 | 2 | 15V | - | - | 40 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | 2 | - | - | 8mA | 9V/μs | General Purpose | 100 dB | 200nA | ±3V~20V | 10MHz | -15V | 10000 kHz | 1μA | - | 500μV | 38mA | - | - | - | 4.45mm | 9.78mm | - | ROHS3 Compliant | ||
![]() MAX4257EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 20 | 8 | S-PDSO-G8 | - | Push-Pull, Rail-to-Rail | - | - | - | 2 | - | - | 420μA | 2.1V/μs | General Purpose | 115 dB | 1pA | 2.4V~5.5V ±1.2V~2.75V | 22MHz | - | 22000 kHz | 0.0001μA | 6V | 70μV | 68mA | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() MAX4377FAUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~125°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | - | 0.65mm | - | 20 | 8 | S-PDSO-G8 | - | - | - | 3V | 1 | 2 | POWER SUPPLY SUPPORT CIRCUIT | NO | 1mA | 10V/μs | Current Sense | - | 800μA | 3V~28V | - | - | - | - | - | - | - | 1.7MHz | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant |