- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD9632AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | 1 | 16mA | 1500V/μs | Voltage Feedback | 90 dB | 2μA | 6V~12V ±3V~6V | - | -5V | 130000 kHz | - | 6.3V | 2mV | 70mA | 250MHz | -6.3V | - | - | - | - | 2.59mm | 4.9mm | Non-RoHS Compliant | ||
![]() MAX409AEPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | DUAL | - | 240 | 1 | 2.5V | 2.54mm | unknown | 20 | 8 | R-PDIP-T8 | - | Rail-to-Rail | 1 | 1μA | 0.08V/μs | General Purpose | 66 dB | 0.1pA | 2.5V~10V | 150kHz | -2.5V | 150 kHz | 0.00005μA | 6V | 250μV | 600μA | - | -6V | - | - | - | - | 4.572mm | 9.375mm | Non-RoHS Compliant | ||
![]() AD8512BR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | 2 | 2.2mA | 20V/μs | J-FET | 100 dB | 25pA | ±4.5V~18V | 8MHz | -5V | 8000 kHz | 0.01μA | 18V | 80μV | 70mA | - | -18V | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD841KN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 0°C~75°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 14 | - | TIN LEAD | DUAL | - | 240 | 1 | 15V | 2.54mm | - | 30 | 14 | - | COMMERCIAL | - | 1 | 11mA | 300V/μs | General Purpose | 109 dB | 3.5μA | ±5V~18V | 40MHz | -15V | 40000 kHz | 6μA | - | 500μV | 50mA | - | - | - | - | - | - | 5.33mm | - | Non-RoHS Compliant | ||
![]() AD704JR-16 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | - | - | 4 | 1.5mA | 0.15V/μs | General Purpose | 128 dB | 100pA | 4V~36V ±2V~18V | - | -15V | 800 kHz | - | 18V | 50μV | 15mA | 800kHz | -18V | - | - | - | - | 2.65mm | 10.3mm | Non-RoHS Compliant | ||
![]() ICL7611ACSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 1 | 1mA | 1.6V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | 1.4MHz | -5V | 44 kHz | 0.004μA | 9V | 2mV | - | - | -9V | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8037AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | CLAMPIN™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | 1 | 18.5mA | 1500V/μs | Voltage Feedback | 90 dB | 3μA | ±3V~6V | - | -5V | - | - | 6.3V | 2mV | 70mA | 270MHz | -6.3V | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD843JR-16-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | - | 30 | 16 | - | - | - | 1 | 12mA | 250V/μs | General Purpose | 72 dB | 50pA | ±4.5V~18V | 34MHz | -15V | 34000 kHz | 0.06μA | - | 1mV | 50mA | - | - | - | - | - | - | 2.65mm | - | Non-RoHS Compliant | ||
![]() AD8221BR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 1 | 900μA | 2V/μs | Instrumentation | - | 200pA | 4.6V~36V ±2.3V~18V | - | -15V | - | 0.0004μA | - | 25μV | 18mA | 825kHz | - | 0.0004μA | 1 | 80 dB | 10 | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD9631AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | 1 | 17mA | 1300V/μs | Voltage Feedback | 90 dB | 2μA | 6V~12V ±3V~6V | - | -5V | 130000 kHz | - | 6.3V | 3mV | 70mA | 320MHz | -6.3V | - | - | - | - | 2.59mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD843JR-16-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | - | 30 | 16 | - | - | - | 1 | 12mA | 250V/μs | General Purpose | 72 dB | 50pA | ±4.5V~18V | 34MHz | -15V | 34000 kHz | 0.06μA | - | 1mV | 50mA | - | - | - | - | - | - | 2.65mm | - | Non-RoHS Compliant | ||
![]() MAX414EPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Last Time Buy | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | DUAL | - | 240 | 4 | 5V | - | unknown | 20 | 14 | - | Not Qualified | - | 4 | 2.5mA | 4.5V/μs | General Purpose | 120 dB | 80nA | 4.8V~10.5V ±2.4V~5.25V | 28MHz | -5V | 28000 kHz | 0.35μA | 6V | 150μV | - | - | -6V | - | - | - | - | - | 19.05mm | ROHS3 Compliant | ||
![]() AD745KRZ-16-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 15V | - | unknown | 40 | 16 | - | - | - | 1 | 8mA | 12.5V/μs | J-FET | 102 dB | 150pA | 9.6V~36V ±4.8V~18V | 20MHz | -15V | 20000 kHz | 0.0004μA | - | 100μV | 40mA | - | - | - | - | - | - | 2.65mm | - | ROHS3 Compliant | ||
![]() AD745KR-16-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 16 | - | - | - | 1 | 8mA | 12.5V/μs | J-FET | 102 dB | 150pA | 9.6V~36V ±4.8V~18V | 20MHz | -15V | 20000 kHz | 0.0004μA | - | 100μV | 40mA | - | - | - | - | - | - | 2.65mm | - | Non-RoHS Compliant | ||
![]() AD621AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 1 | 900μA | 1.2V/μs | Instrumentation | - | 500pA | ±2.3V~18V | - | -15V | - | 0.0025μA | - | 75μV | 18mA | 800kHz | - | - | 10 | - | 100 | 2.59mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD743JR-16-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 16 | - | - | - | 1 | 8.1mA | 2.8V/μs | J-FET | 95 dB | 250pA | 9.6V~36V ±4.8V~18V | - | -15V | 4500 kHz | 0.0006μA | - | 250μV | 40mA | 4.5MHz | - | - | - | - | - | 2.65mm | - | Non-RoHS Compliant | ||
![]() AD648KN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | TIN LEAD | DUAL | - | NOT APPLICABLE | 2 | 15V | - | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | 2 | 340μA | 1.8V/μs | J-FET | 76 dB | 3pA | ±4.5V~18V | 1MHz | -15V | 1000 kHz | 0.00001μA | 18V | 300μV | 15mA | - | -18V | - | - | - | - | 4.44mm | - | Non-RoHS Compliant | ||
![]() AD604AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | -40°C~85°C | Tape & Reel (TR) | X-AMP® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 32mA | 170V/μs | Variable Gain | - | 400nA | - | - | - | - | - | - | - | 40mA | 40MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8004SQ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14-CERDIP | -55°C~125°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 14mA | 3000V/μs | Current Feedback | - | 40μA | 4V~12V ±2V~6V | - | - | - | - | - | 1mV | 50mA | 250MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD625JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | - | NOT APPLICABLE | 16 | - | COMMERCIAL | - | 1 | 3.5mA | 5V/μs | Instrumentation | - | 30nA | ±6V~18V | 25MHz | -15V | - | 0.05μA | - | 50μV | - | 650kHz | - | 0.035μA | 1 | 70 dB | 10 | 4.32mm | - | Non-RoHS Compliant |