- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP07DR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 1 | 1.1mA | 0.2V/μs | General Purpose | 127 dB | 200pA | ±3V~18V | - | -5V | 600 kHz | - | - | 45μV | 15mA | - | - | - | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8544ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | 4 | 45μA | 0.92V/μs | General Purpose | 45 dB | 4pA | 2.7V~5.5V | 1MHz | - | 980 kHz | 0.001μA | 6V | 1mV | 30mA | - | - | - | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() AD8594AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 2.7V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | - | Rail-to-Rail | 4 | 1.25mA | 5V/μs | General Purpose | 45 dB | 5pA | 2.5V~6V | 3MHz | - | 2200 kHz | 0.00006μA | 6V | 2mV | 250mA | - | - | - | - | - | 1.75mm | 9.9mm | - | Non-RoHS Compliant | ||
![]() TLV2470IP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | NICKEL PALLADIUM GOLD | DUAL | - | NOT SPECIFIED | 1 | 3V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | Rail-to-Rail | 1 | 600μA | 1.5V/μs | General Purpose | 78 dB | 2.5pA | 2.7V~6V ±1.35V~3V | 2.8MHz | - | 2800 kHz | 0.0003μA | 7V | 250μV | 35mA | - | - | - | - | - | 5.08mm | - | - | ROHS3 Compliant | ||
![]() AD8534AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | - | 30 | 14 | - | - | Rail-to-Rail | 4 | 750μA | 5V/μs | General Purpose | 45 dB | 5pA | 2.7V~6V ±1.35V~3V | 3MHz | - | 2200 kHz | 0.00006μA | 7V | 25mV | 250mA | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() TLC070AIDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 1 | 2.1mA | 19V/μs | General Purpose | 95 dB | 1.5pA | 4.5V~16V ±2.25V~8V | 10MHz | - | 10000 kHz | 0.0007μA | - | 390μV | 57mA | - | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() AD8534ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | 4 | 750μA | 5V/μs | General Purpose | 45 dB | 5pA | 2.7V~6V ±1.35V~3V | 3MHz | - | 2200 kHz | 0.00006μA | 7V | 25mV | 250mA | - | - | - | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() OPA634U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | SpeedPlus™ | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 1 | 12mA | 250V/μs | Voltage Feedback | 63 dB | 25μA | 2.7V~10.5V ±1.35V~5.25V | 140MHz | - | 140000 kHz | 84μA | - | 3mV | 100mA | 150MHz | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() OPA634N/3K Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~85°C | Tape & Reel (TR) | SpeedPlus™ | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 1 | 12mA | 250V/μs | Voltage Feedback | - | 25μA | 2.7V~10.5V ±1.35V~5.25V | 140MHz | - | - | - | - | 3mV | 100mA | 150MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TLC070ID Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 1 | 2.1mA | 19V/μs | General Purpose | 95 dB | 1.5pA | 4.5V~16V ±2.25V~8V | 10MHz | - | 10000 kHz | 0.0007μA | - | 390μV | 57mA | - | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() TLV2770ID Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | 1 | 1mA | 10.5V/μs | General Purpose | 82 dB | 2pA | 2.5V~5.5V ±1.25V~2.75V | 5.1MHz | - | 4800 kHz | 0.00035μA | 7V | 500μV | 50mA | - | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() AD8091ARZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 1 | 4.8mA | 170V/μs | Voltage Feedback | 88 dB | 1.4μA | 3V~12V ±1.5V~6V | - | -5V | - | 3.5μA | 6.3V | 1.8mV | 45mA | 110MHz | -6.3V | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() LPC661AIM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | 1 | 58μA | 0.11V/μs | General Purpose | 83 dB | 0.002pA | 4.75V~15.5V ±2.38V~7.75V | 350kHz | - | 350 kHz | 0.4μA | - | 1mV | 40mA | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() TLC2272QPWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | LinCMOS™ | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | 2 | 2.4mA | 3.6V/μs | General Purpose | 80 dB | 1pA | 4.4V~16V ±2.2V~8V | 2.25MHz | -5V | 2250 kHz | 0.0008μA | 8V | 300μV | 50mA | - | -8V | - | - | - | - | 4.4mm | - | ROHS3 Compliant | ||
![]() AD648KR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 15V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 2 | 340μA | 1.8V/μs | J-FET | 76 dB | 3pA | ±4.5V~18V | 1MHz | -15V | 1000 kHz | 0.00001μA | 18V | 300μV | 15mA | - | -18V | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD623AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Rail-to-Rail | 1 | 375μA | 0.3V/μs | Instrumentation | - | 17nA | 2.7V~12V ± 2.5V~6V | - | -5V | - | 0.0275μA | 6V | 25μV | - | 800kHz | -6V | 0.0025μA | 1 | 70 dB | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8099ACP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad, CSP | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | NO LEAD | 240 | 1 | 5V | 0.5mm | - | 30 | 8 | S-PDSO-N8 | - | - | 1 | 15mA | 1350V/μs | Voltage Feedback | 105 dB | 6μA | 5V~12V ±2.5V~6V | - | -5V | - | - | 6.3V | 100μV | 178mA | 510MHz | -6.3V | - | - | - | 0.9mm | 3mm | - | Non-RoHS Compliant | ||
![]() AD8017AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 7mA | 1600V/μs | General Purpose | - | 16μA | 4.4V~12V ±2.2V~6V | - | - | - | - | - | 1.8mV | 270mA | 160MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8041AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | 1 | 5.8mA | 170V/μs | Voltage Feedback | 80 dB | 1.2μA | 3V~12V ±1.5V~6V | - | -5V | - | 3.5μA | 6.3V | 2mV | 50mA | 170MHz | -6.3V | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8672ARM-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 30 | 8 | S-PDSO-G8 | - | - | 2 | 3mA | 4V/μs | General Purpose | 120 dB | 3nA | 10V~36V ±5V~18V | 10MHz | -5V | 10000 kHz | 0.04μA | 18V | 20μV | 30mA | - | -18V | - | - | - | 1.1mm | 3mm | - | Non-RoHS Compliant |