- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Functions
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Screening Level | Input Offset Voltage-Max | Rated voltage | Profile | Saturation Current | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF353M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | Not Recommended | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADA4897-1ARJZ-R7 Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 6 | 120 dB | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | -5.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOIC | Yes | 120 V/us | - | 5 V | - | - | e3 | Yes | - | MATTE TIN | - | DUAL | GULL WING | 225 | 1 | 0.95 mm | unknown | - | NOT SPECIFIED | 6 | R-PDSO-G6 | - | AUTOMOTIVE | OPERATIONAL AMPLIFIER | 1.45 mm | -5 V | - | 4 μA | 5.5 V | - | 500 μV | - | - | 1 | 2.9 mm | 1.6 mm | - | - | ||
![]() LMV932MM/NOPB Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 8 | 80 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MSOP-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | Yes | 0.4 V/us | - | 2.7 V | - | - | e3 | No | - | TIN | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | unknown | - | 40 | 8 | S-PDSO-G8 | - | AUTOMOTIVE | OPERATIONAL AMPLIFIER | 1.09 mm | - | 1400 | 0.05 μA | 5.5 V | - | 5500 μV | - | - | 1 | 3 mm | 3 mm | - | - | ||
![]() CA1558T Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | 90 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | -22 V | 125 °C | -55 °C | METAL | - | , | - | ROUND | CYLINDRICAL | Contact Manufacturer | BCY | - | 0.5 V/us | - | 15 V | - | - | - | - | EAR99 | - | 8542.33.00.01 | BOTTOM | WIRE | - | 2 | - | unknown | - | - | 8 | O-MBCY-W8 | Not Qualified | MILITARY | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.5 μA | 22 V | - | 6000 μV | - | - | - | - | - | - | - | ||
![]() AD8691AUJZ-REEL7 Rochester Electronics LLC | In Stock | - | Datasheet | gold-plated | YES | 8 | 5 | 95 dB | socket | 1x8 | 2mm | SMT | 0.38 g | ROCHESTER ELECTRONICS INC | female | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | TSOT | Yes | 5 V/us | straight | 5 V | pin strips | -40...163°C | e3 | Yes | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | 2.5A | 40 | 5 | R-PDSO-G5 | - | AUTOMOTIVE | OPERATIONAL AMPLIFIER | 1 mm | - | 10000 | 0.00026 μA | 6 V | - | 3000 μV | 100V | beryllium copper | 1 | 2.9 mm | 1.6 mm | 0.254µm | UL94V-0 | ||
![]() AD8602ARZ Rochester Electronics LLC | In Stock | - | Datasheet | tinned | YES | 4 | 8 | 83 dB | socket | 1x4 | 1.27mm | SMT | 0.28 g | ROCHESTER ELECTRONICS INC | female | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5.2 V/us | straight | 3 V | pin strips | -40...163°C | e3 | Yes | - | MATTE TIN | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 1.5A | 40 | 8 | R-PDSO-G8 | - | AUTOMOTIVE | OPERATIONAL AMPLIFIER | 1.75 mm | - | 8200 | 0.001 μA | 6 V | - | 2100 μV | 125V | bronze | 1 | 4.9 mm | 3.9 mm | 4µm | UL94V-0 | ||
![]() OP4177ARUZ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 14 | 125 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | 1 | -18 V | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-153AB-1, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 0.7 V/us | - | 5 V | - | - | e3 | Yes | - | MATTE TIN | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | - | 40 | 14 | R-PDSO-G14 | - | AUTOMOTIVE | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 1300 | 0.002 μA | 18 V | - | 120 μV | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() TL074CDR Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 14 | 100 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | 1 | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AB, SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 13 V/us | - | 15 V | - | - | e3 | Yes | - | TIN | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | COMMERCIAL | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.007 μA | 18 V | - | 13000 μV | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() AD8619ARZ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 14 | 86 dB | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 0.1 V/us | - | 5 V | - | - | e3 | Yes | - | MATTE TIN | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | - | 40 | 14 | R-PDSO-G14 | - | AUTOMOTIVE | OPERATIONAL AMPLIFIER | 1.75 mm | - | 350 | 0.00078 μA | 6 V | - | 2200 μV | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() AD8618ARUZ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 14 | 100 dB | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 12 V/us | - | 2.7 V | - | - | e3 | Yes | - | MATTE TIN | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | - | 40 | 14 | R-PDSO-G14 | - | AUTOMOTIVE | OPERATIONAL AMPLIFIER | 1.2 mm | - | 23000 | 0.00055 μA | 6 V | - | 800 μV | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() AD8616ARZ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 8 | 100 dB | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 12 V/us | - | 2.7 V | - | - | e3 | Yes | - | MATTE TIN | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | - | 40 | 8 | R-PDSO-G8 | - | AUTOMOTIVE | OPERATIONAL AMPLIFIER | 1.75 mm | - | 23000 | 0.00055 μA | 6 V | - | 800 μV | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() LMC6082IM Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | Not Recommended | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4880M Rochester Electronics LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA345NA/3K Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 5 | 92 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | GREEN, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Yes | 2 V/us | - | 5.5 V | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | - | NOT SPECIFIED | 5 | R-PDSO-G5 | - | INDUSTRIAL | OPERATIONAL AMPLIFIER | 1.45 mm | - | 3000 | 0.00001 μA | 7.5 V | - | 1200 μV | - | - | 2 | 2.9 mm | 1.6 mm | - | - | ||
![]() LMC6084IMX Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 14 | 85 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SO-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 1.5 V/us | - | 5 V | - | - | e0 | No | - | TIN LEAD | - | DUAL | GULL WING | 235 | 4 | 1.27 mm | unknown | - | 30 | 14 | R-PDSO-G14 | - | INDUSTRIAL | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1300 | 0.000004 μA | 16 V | - | 1300 μV | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() OP15AJ Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | 97 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | -22 V | 125 °C | -55 °C | UNSPECIFIED | - | TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Contact Manufacturer | - | - | 13 V/us | - | 15 V | - | - | - | - | EAR99 | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | - | - | O-XBCY-W8 | - | MILITARY | OPERATIONAL AMPLIFIER | - | -15 V | 6000 | 0.009 µA | 22 V | - | 900 µV | - | - | - | - | - | - | - | ||
![]() LM149J/883C Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP07Z/883B Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | 123 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | -22 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Active | - | - | 0.3 V/us | - | 15 V | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | NOT SPECIFIED | - | R-CDIP-T8 | - | MILITARY | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 600 | 0.006 µA | 22 V | MIL-STD-883 Class B | 200 µV | - | - | - | 10.29 mm | 7.62 mm | - | - | ||
![]() MLM101AG Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP97BIFJ Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | 128 dB | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | NOT SPECIFIED | - | 85 °C | -40 °C | METAL | - | , | - | ROUND | CYLINDRICAL | Active | TO-99 | No | - | - | 15 V | - | - | e0 | No | - | TIN LEAD | - | BOTTOM | WIRE | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | 8 | O-MBCY-W8 | - | INDUSTRIAL | OPERATIONAL AMPLIFIER | - | -15 V | 900 | 0.00075 μA | - | - | 200 μV | - | - | - | - | - | - | - |