- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Functions
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Capacitors series | Case - inch | Case - mm | Common-mode Reject Ratio-Nom | Gross weight | Ihs Manufacturer | Kind of capacitor | Moisture Sensitivity Levels | Mounting | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Type of capacitor | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Gain | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Saturation Current | Total Dose | Operating voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA1558T Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | - | - | 90 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | -22 V | 125 °C | -55 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Contact Manufacturer | BCY | - | - | 0.5 V/us | 15 V | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.5 μA | 22 V | - | - | - | 6000 μV | - | - | - | - | - | ||
![]() LF444CM Rochester Electronics LLC | In Stock | - | Datasheet | YES | 14 | - | KGM | 0402 | 1005 | 95 dB | 0.01 g | ROCHESTER ELECTRONICS LLC | MLCC | - | SMD | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | No | 1 V/us | 15 V | ceramic | -55...125°C | ±1% | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | 180pF | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | C0G (NP0) | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.0001 μA | 18 V | - | - | - | 12000 μV | 1 | - | 50V | 8.65 mm | 3.9 mm | ||
![]() SSM2377ACBZ-R7 Rochester Electronics LLC | In Stock | - | Datasheet | YES | 9 | 20 kHz | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | 85 °C | -40 °C | 3.17 W | PLASTIC/EPOXY | VFBGA | 1.20 X 1.20 MM, 0.40 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, WLCSP-9 | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | BGA | - | Yes | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | BOTTOM | BALL | 225 | 1 | 0.4 mm | unknown | NOT SPECIFIED | 9 | S-PBGA-B9 | - | - | - | 5.5 V | INDUSTRIAL | 2.5 V | 1 | - | - | 0.645 mm | - | - | - | - | 12 dB | - | AUDIO AMPLIFIER | - | 1 | - | - | 1.24 mm | 1.24 mm | ||
![]() OPA2347EA/3K Rochester Electronics LLC | In Stock | - | Datasheet | YES | 8 | - | - | - | - | 80 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | LSSOP | GREEN, PLASTIC, SOT-23, 8 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | - | Yes | 0.17 V/us | 5 V | - | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | 1.45 mm | - | 350 | 0.00001 μA | 7.5 V | - | - | - | 7000 μV | 1 | - | - | 2.9 mm | 1.6 mm | ||
![]() RV4136N Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | - | - | - | - | 90 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | 1.7 V/us | 15 V | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-PDIP-T14 | - | - | - | - | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 3000 | 1.5 μA | 18 V | - | - | - | 7500 μV | - | - | - | 19.305 mm | 7.62 mm | ||
![]() MLM101AG Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP97BIFJ Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | - | - | 128 dB | - | ROCHESTER ELECTRONICS INC | - | NOT SPECIFIED | - | - | 85 °C | -40 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Active | TO-99 | - | No | - | 15 V | - | - | - | e0 | No | - | TIN LEAD | - | - | BOTTOM | WIRE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 8 | O-MBCY-W8 | - | - | - | - | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 900 | 0.00075 μA | - | - | - | - | 200 μV | - | - | - | - | - | ||
![]() LM161H/883B Rochester Electronics LLC | In Stock | - | Datasheet | NO | 10 | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | -16 V | 125 °C | -55 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Active | - | 14 ns | - | - | 10 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | BOTTOM | WIRE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | O-MBCY-W10 | - | TOTEM POLE | - | - | MILITARY | - | - | - | COMPARATOR | - | -10 V | - | 20 μA | 16 V | - | - | - | 3000 μV | - | - | - | - | - | ||
![]() LM206H Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | -15 V | 85 °C | -25 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Active | - | 28 ns | - | - | 12 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | BOTTOM | WIRE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | O-MBCY-W8 | - | TOTEM POLE | - | - | OTHER | - | - | - | COMPARATOR | - | -12 V | - | 20 μA | 15 V | - | - | - | 3000 μV | - | - | - | - | - | ||
![]() LM306N Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | -15 V | 70 °C | - | - | UNSPECIFIED | DIP | , | - | RECTANGULAR | IN-LINE | Active | - | 28 ns | - | - | 12 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDIP-T14 | - | TOTEM POLE | - | - | - | - | - | 10 mA | COMPARATOR | - | -12 V | - | - | 15 V | - | - | - | 6500 μV | - | - | - | - | - | ||
![]() OP21FZ Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | - | - | 100 dB | - | ROCHESTER ELECTRONICS INC | - | NOT SPECIFIED | - | -18 V | 85 °C | -25 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.25 V/us | 15 V | - | - | - | - | - | - | NOT SPECIFIED | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-GDIP-T8 | - | - | - | - | OTHER | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 600 | 0.12 μA | 18 V | - | - | - | 200 μV | - | - | - | - | 7.62 mm | ||
![]() OP193ES-REEL7 Rochester Electronics LLC | In Stock | - | Datasheet | YES | 8 | - | - | - | - | 116 dB | - | ROCHESTER ELECTRONICS INC | - | NOT SPECIFIED | - | -18 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | No | 0.015 V/us | 15 V | - | - | - | e0 | No | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | AUTOMOTIVE | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 35 | 0.015 μA | 18 V | - | - | - | 175 μV | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP215EJ Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | - | - | 100 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | -22 V | 70 °C | - | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 18 V/us | 15 V | - | - | - | e0 | - | - | TIN LEAD | - | - | BOTTOM | WIRE | NOT SPECIFIED | 2 | - | unknown | NOT SPECIFIED | 8 | O-MBCY-W8 | - | - | - | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 5700 | 0.0001 μA | 22 V | - | - | - | 1000 μV | - | - | - | - | - | ||
![]() OP420HP Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | - | - | - | - | 86 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | 0.05 V/us | 15 V | - | - | - | e0 | No | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | 14 | R-PDIP-T14 | COMMERCIAL | - | - | - | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 150 | 0.06 μA | 18 V | - | - | - | 7500 μV | - | - | - | 19.305 mm | 7.62 mm | ||
![]() HA2-2602-2 Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | - | - | 100 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | -22.5 V | 125 °C | -55 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Active | BCY | - | - | 7 V/us | 15 V | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 12000 | 0.06 µA | 22.5 V | - | - | - | 7000 µV | - | - | - | - | - | ||
![]() OP11ARC/883 Rochester Electronics LLC | In Stock | - | Datasheet | YES | 20 | - | - | - | - | 120 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | -22 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 1 V/us | 15 V | - | - | - | e0 | - | - | TIN LEAD | - | - | QUAD | NO LEAD | 220 | 4 | 1.27 mm | unknown | 30 | 20 | S-CQCC-N20 | - | - | - | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | 2.54 mm | -15 V | 3000 | 0.375 μA | 22 V | - | MIL-STD-883 | - | 1000 μV | - | MIL-STD-883 V | - | 8.89 mm | 8.89 mm | ||
![]() LM143H/883C Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM614CN Rochester Electronics LLC | In Stock | - | Datasheet | NO | 16 | - | - | - | - | 90 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | - | No | 0.65 V/us | 5 V | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | - | R-PDIP-T16 | - | - | - | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | - | 520 | 0.03 μA | 36 V | - | - | - | 6500 μV | - | - | - | 21.755 mm | 7.62 mm | ||
![]() OP16EJ Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | - | - | 98 dB | - | ROCHESTER ELECTRONICS LLC | - | - | - | -22 V | 70 °C | - | - | UNSPECIFIED | - | TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Contact Manufacturer | TO-99 | - | - | 25 V/us | 15 V | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-XBCY-W8 | - | - | - | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.0009 µA | 22 V | - | - | - | 750 µV | - | - | - | - | - | ||
![]() 5962-8687701QPA Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | 200 ns | - | - | 15 V | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | OPEN-COLLECTOR | - | - | MILITARY | - | - | - | COMPARATOR | 5.08 mm | -15 V | - | 0.15 µA | 18 V | - | MIL-PRF-38535 Class Q | - | 4000 µV | - | - | - | - | 7.62 mm |