- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Functions
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Number of Terminals | Bandwidth-Nom | Capacitors series | Case - inch | Case - mm | Case diameter | Case material | Characteristic | Common-mode Reject Ratio-Nom | Dielectric strength | Gross weight | Gross Weight | Ihs Manufacturer | Kind of capacitor | Maximum Current | Moisture Sensitivity Levels | Mounting | Neg Supply Voltage Limit-Max | Nominal voltage | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power source | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Switching scheme | Teral Width | Transport package size/quantity | Transport packaging size / quantity | Transport packaging size/quantity | Transport Packaging size/quantity | Transport Packaging Size/Quantity | Type of capacitor | Wire Size | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Dielectric | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Channels | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating temperature range | Average Bias Current-Max (IIB) | Rated current | Supply Voltage Limit-Max | Gain | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Saturation Current | Operating voltage | Degree of protection | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLC082CDGN Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | 110 dB | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | 1 | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | HTSSOP | GREEN, PLASTIC, MSOP-8 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | MSOP | - | - | Yes | 16 V/us | 5 V | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | - | NOT SPECIFIED | 8 | S-PDSO-G8 | - | - | - | - | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.07 mm | - | 10000 | - | 0.0001 μA | - | 17 V | - | - | - | 3000 μV | - | - | - | - | 3 mm | 3 mm | ||
![]() LM3886T Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | 11 | 20 kHz | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | 1 | - | - | - | - | 85 °C | -20 °C | 68 W | PLASTIC/EPOXY | - | PLASTIC, TO-220, 11 PIN | RECTANGULAR | FLANGE MOUNT | Active | SFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | Yes | - | - | TIN LEAD | - | - | ZIG-ZAG | THROUGH-HOLE | 260 | 1 | - | - | unknown | - | 40 | 3 | R-PZFM-T11 | COMMERCIAL | - | - | 42 V | - | OTHER | 10 V | - | 1 | - | - | - | - | - | - | - | - | 26 dB | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | ||
![]() CA3290E Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | 8 | - | KGM | 1210 | 3225 | - | - | - | - | - | 0.02 g | - | ROCHESTER ELECTRONICS LLC | MLCC | - | - | SMD | -18 V | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | - | , | RECTANGULAR | IN-LINE | Active | DIP | - | 1200 ns | - | - | 15 V | - | - | - | - | - | - | - | ceramic | - | -55...125°C | ±10% | - | - | - | - | - | - | 0.1nF | DUAL | THROUGH-HOLE | - | 2 | - | - | unknown | - | - | 8 | R-PDIP-T8 | COMMERCIAL | OPEN-COLLECTOR | C0G (NP0) | - | - | MILITARY | - | - | - | COMPARATOR | - | -15 V | - | - | - | - | 18 V | - | - | - | 20000 μV | - | 1kV | - | - | - | - | ||
![]() AD8566ARMZ-REEL Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | 95 dB | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | - | Yes | 6 V/us | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | - | 40 | 8 | S-PDSO-G8 | - | - | - | - | - | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | 5000 | - | 0.8 μA | - | 18 V | - | - | - | 10000 μV | 1 | - | - | - | 3 mm | 3 mm | ||
![]() AD8616ARMZ-REEL Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | Ø27 mm | high-strength plastic UL94-V0 (option - PBT) | - | 100 dB | 500 (50 Hz, 1 min.) V | 3.53 | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | CR2450 | - | Yes | 12 V/us | 2.7 V | - | - | 33*28.5*45/2000 | - | - | - | - | - | - | - | - | e3 | Yes | - | holder for disc type power source | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | 29 mm | unknown | - | 40 | 8 | S-PDSO-G8 | - | - | - | - | ≤100 mΩ | AUTOMOTIVE | - | ≥100 MΩ | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | 23000 | -25 …+85 | 0.00055 μA | - | 6 V | - | - | - | 800 μV | 1 | - | - | case - 9 mm | 3 mm | 14.2 mm | ||
![]() OPA680U Rochester Electronics LLC | In Stock | - | Datasheet | YES | Tinned Brass | - | 8 | - | - | - | - | - | - | - | 52 dB | - | - | 0.53 | ROCHESTER ELECTRONICS LLC | - | 19 A | - | - | -6.5 V | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SO-8 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | 1800 V/us | 5 V | - | ternal/external - 3.7/5.7min | - | - | - | 47*34*21.5/10000 | - | - | 22-16 AWG; 0.5…1.5 mm2 | - | - | e0 | No | - | Insulated U-type terminal | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | (L) 21.2 mm | unknown | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | PVC (color - Red) | - | - | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 300000 | - | 32 μA | - | 6.5 V | - | - | - | 6000 μV | NOT SPECIFIED | - | - | - | insulator - 10 mm (diameter D - Ф4.3 mm) | 3.9 mm | ||
![]() AD8662ARZ Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | 100 dB | - | - | 11.60 | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | Yes | 3.5 V/us | 5 V | - | - | - | - | - | - | 46*34*34/1000 | - | - | - | - | e3 | Yes | - | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | 50 mm | unknown | - | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | AUTOMOTIVE | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 4000 | - | 0.0003 μA | - | 18 V | - | - | - | 1000 μV | 1 | - | - | 16 mm | 4.9 mm | 3.9 mm | ||
![]() AD8539ARMZ-REEL Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | 130 dB | - | 162.75 | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | - | Yes | 0.4 V/us | 5 V | - | - | - | - | 47*34*28/200 | - | - | - | - | - | - | e3 | Yes | - | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | 100 mm | unknown | - | 40 | 8 | S-PDSO-G8 | - | - | - | - | - | AUTOMOTIVE | - | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | 430 | - | 0.001 μA | - | 6 V | - | - | - | 30 μV | 1 | - | - | 20 mm | 3 mm | 3 mm | ||
![]() TL072CDR Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | 100 dB | - | 3.14 | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | -18 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AA, SOIC-8 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | 13 V/us | 15 V | - | - | - | - | 48*31.5*22.5/1000 | - | - | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | - | unknown | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | - | 0.007 μA | - | 18 V | - | - | - | 13000 μV | NOT APPLICABLE | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM211J-8 Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | housing - Al-Zn alloy; cover and head - plastic; roller - stainless steel | 8 | - | - | - | - | - | - | pusher stroke PTmax=1.5 mm | - | 1000 (50 Hz, 1 min.) between contacts V | 81.00 | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | -18 V | AC: 250; DC: 115 V | ≥300000 | 85 °C | -25 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP-8 | RECTANGULAR | IN-LINE | Active | DIP | - | 200 ns | - | - | 15 V | NO - NC (4P) | - | - | 44*30*32/100 | - | - | - | - | - | - | - | e0 | No | - | Track switch of KZ series with vertical push roller | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | 25.6 (housing) mm | unknown | switching / disconnecting (max.) - 30 cycles/min. (electrical) | NOT SPECIFIED | 8 | R-GDIP-T8 | COMMERCIAL | OPEN-COLLECTOR | - | - | ≤15 mOhm | OTHER | - | ≥100 (at Uis.d.c=500 V) MOhm | - | COMPARATOR | 5.08 mm | -15 V | - | -20...+60 °C | 0.15 μA | 5 at 250 VAC; 0.4 at 115 VDC A | 18 V | - | - | - | 4000 μV | 1 | - | IP64 | assembled - 112 mm | 9.652 mm | 28.2 (29.0 max.) mm | ||
![]() LM358APWR Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | 80 dB | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-8 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | - | Yes | 0.3 V/us | 5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | TIN | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.2 mm | - | 700 | - | 0.2 μA | - | 32 V | - | - | - | 5000 μV | 1 | - | - | - | 4.4 mm | 3 mm | ||
![]() LM2901DTBR2G Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | 35.18 | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | 1300 ns | Yes | - | 5 V | - | - | - | - | - | - | 46*30.5*35/199 | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | - | unknown | - | 40 | 14 | R-PDSO-G14 | COMMERCIAL | OPEN-COLLECTOR | - | - | - | INDUSTRIAL | - | - | - | COMPARATOR | 1.2 mm | - | - | - | 0.5 μA | - | 36 V | - | - | - | 15000 μV | - | - | - | - | 5 mm | 4.4 mm | ||
![]() AD8032BRZ Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | 80 dB | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | -6.3 V | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | Yes | 35 V/us | 5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | - | unknown | - | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | - | - | 2 μA | - | 6.3 V | - | - | - | 2500 μV | 1 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OPA4130UA Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | 105 dB | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | -18 V | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AB, SOIC-14 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | Yes | 2 V/us | 15 V | - | - | - | - | - | - | - | - | - | - | - | e4 | No | - | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | - | unknown | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | - | - | - | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | - | 0.00002 μA | - | 18 V | - | - | - | 1000 μV | 3 | - | - | - | 8.65 mm | 3.9 mm | ||
![]() 5962-9063301MCA Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | -18 V | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | No | EAR99 | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | - | unknown | - | NOT SPECIFIED | 14 | R-CDIP-T | Not Qualified | - | - | - | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | 18 V | - | MIL-STD-883 | - | - | - | - | - | - | - | - | ||
![]() AD829SE/883B Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | SQUARE | CHIP CARRIER | Active | QLCC | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | NOT SPECIFIED | - | - | QUAD | NO LEAD | NOT APPLICABLE | 1 | 1.27 mm | - | unknown | - | NOT APPLICABLE | 20 | S-CQCC-N20 | MILITARY | - | - | 18 V | - | MILITARY | 4.5 V | - | 1 | - | 2.54 mm | - | - | - | - | - | - | - | MIL-STD-883 Class B | VIDEO AMPLIFIER | - | NOT APPLICABLE | - | - | - | 8.89 mm | 8.89 mm | ||
![]() TL081CDR Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | 86 dB | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | -18 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AA, SOIC-8 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | 13 V/us | 15 V | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | - | 0.01 μA | - | 18 V | - | - | - | 20000 μV | NOT APPLICABLE | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP15FP Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | - | - | - | - | 98 dB | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | -22 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | 11 V/us | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | - | - | R-PDIP-T8 | - | - | - | - | - | COMMERCIAL | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 5700 | - | 0.0011 µA | - | 22 V | - | - | - | 1500 µV | - | - | - | - | - | - | ||
![]() OP220CZ Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | - | - | - | - | 85 dB | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | -18 V | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | - | - | No | 0.05 V/us | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | - | unknown | - | NOT SPECIFIED | 8 | R-GDIP-T8 | - | - | - | - | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 200 | - | 0.04 µA | - | 18 V | - | - | - | 1300 µV | - | - | - | - | - | 7.62 mm | ||
![]() OP07J/883B Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | - | - | - | - | 123 dB | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | -22 V | - | - | 125 °C | -55 °C | - | METAL | - | , | ROUND | CYLINDRICAL | Active | - | - | - | - | 0.3 V/us | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | BOTTOM | WIRE | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | O-MBCY-W8 | - | - | - | - | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 600 | - | 0.006 µA | - | 22 V | - | MIL-STD-883 Class B | - | 200 µV | - | - | - | - | - | - |