- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Input Type | Family | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74BCT25245NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 1 | 0°C~70°C TA | Tube | 74BCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 80mA 188mA; 3mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | ROHS3 Compliant | ||
![]() SN74AUCH16244GQLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFBGA | - | 56-BGA MICROSTAR JUNIOR (7.0x4.5) | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74AUCH | - | - | Obsolete | 1 (Unlimited) | - | - | - | 0.8V~2.7V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 9mA 9mA | Buffer, Non-Inverting | - | 4 | - | - | Non-RoHS Compliant | ||
![]() SN74BCT29863BNT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 1 | 0°C~70°C TA | Tube | 74BCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 24mA 48mA | Transceiver, Non-Inverting | - | 9 | - | - | ROHS3 Compliant | ||
![]() 74FCT162H952ATPACT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74FCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | ROHS3 Compliant | ||
![]() SN74ALS623ADWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 15mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | ROHS3 Compliant | ||
![]() SN74ABT853NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 1 | -40°C~85°C TA | Tube | 74ABT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | 32mA 64mA | Transceiver, Non-Inverting | - | 8 | - | - | ROHS3 Compliant | ||
![]() SN64BCT25245DWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 64BCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 80mA 188mA; 3mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | ROHS3 Compliant | ||
![]() SN74ALS243AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | 1 | 0°C~70°C TA | Tube | 74ALS | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mA 24mA | Transceiver, Non-Inverting | - | 4 | - | - | ROHS3 Compliant | ||
![]() SN74F657NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 74F | - | - | Obsolete | 3 (168 Hours) | 24 | - | PARITY GENERATION A TO B; IOL = 24MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | R-PDIP-T24 | - | 3-State | 5.5V | 4.5V | 2 | - | F/FAST | 3mA 24mA; 12mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | - | 7.62mm | ROHS3 Compliant | ||
![]() SN74BCT652NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 1 | 0°C~70°C TA | Tube | 74BCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 15mA 64mA | Transceiver, Non-Inverting | - | 8 | - | - | ROHS3 Compliant | ||
![]() 74ACT16952DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | 2 | -40°C~85°C TA | Tube | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | ROHS3 Compliant | ||
![]() SN74ALS648ANT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 74ALS | - | - | Obsolete | 3 (168 Hours) | 24 | - | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | R-PDIP-T24 | - | 3-State | 5.5V | 4.5V | 2 | - | ALS | 15mA 24mA | Transceiver, Inverting | INVERTED | 8 | 20 ns | 7.62mm | ROHS3 Compliant | ||
![]() SN74ALS243ANSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14-SOP | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 15mA 24mA | Transceiver, Non-Inverting | - | 4 | - | - | ROHS3 Compliant | ||
![]() QS74FCT16245ATPV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | 1 | -40°C~85°C | Bulk | - | - | - | Obsolete | - | 48 | - | WITH DIRECTION CONTROL | 5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | TTL | FCT | 32mA 64mA | Buffer, Non-Inverting, Line Driver | TRUE | 8 | 4.6 ns | - | ROHS3 Compliant | ||
![]() QS54FCT646ATQ Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | 1 | -55°C~125°C | Bulk | - | - | - | Obsolete | - | 24 | - | WITH DIRECTION CONTROL | 5V | DUAL | GULL WING | - | 1 | 5V | - | - | R-PDSO-G24 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | TTL | FCT | 48mA 12mA | Address Driver | TRUE | 8 | 7 ns | - | - | ||
![]() QS74FCT823ATP Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | - | 1 | -40°C~85°C | Bulk | - | e0 | no | Obsolete | NOT SPECIFIED | 24 | TIN LEAD | WITH CLEAR AND CLOCK ENABLE | 5V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | R-PDIP-T24 | COMMERCIAL | 3-State | 5.25V | 4.75V | 2 | TTL | FCT | - 48mA | Bus Interface | TRUE | 9 | 20 ns | - | ROHS3 Compliant | ||
![]() QS74FCT16245CTPA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | 2 | -40°C~85°C | Bulk | - | - | - | Obsolete | - | 48 | - | WITH DIRECTION CONTROL | 5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | TTL | FCT | 32mA 64mA | Buffer, Non-Inverting, Line Driver | TRUE | 8 | 4.1 ns | - | ROHS3 Compliant | ||
![]() QS74FCT2X3245Q2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | - | -40°C~85°C | Bulk | - | e0 | no | Obsolete | NOT SPECIFIED | 40 | TIN LEAD | - | 3.3V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | - | NOT SPECIFIED | R-PDSO-G40 | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | TTL | FCT | - 24mA | Transceiver | TRUE | 16 | 7 ns | - | ROHS3 Compliant | ||
![]() QS54FCT2244CTSO Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | 2 | -55°C~125°C | Bulk | - | - | - | Obsolete | - | 20 | - | - | 5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | COMMERCIAL | 3-State | 5.5V | - | 2 | TTL | FCT | 48mA 12mA | Buffer, Non-Inverting, Line Driver | TRUE | 4 | - | - | - | ||
![]() QS74FCT2241TP Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | - | 2 | 0°C~70°C | Bulk | - | e0 | no | Obsolete | NOT SPECIFIED | 20 | TIN LEAD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 5V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | NOT SPECIFIED | - | COMMERCIAL | 3-State | - | - | 2 | TTL | FCT | 12mA 48mA | Buffer, Line Driver, Non-Inverted | TRUE | 4 | 6.5 ns | - | ROHS3 Compliant |