- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Input Type | Family | Number of Inputs | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUC1G126YEPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-XFBGA, DSBGA | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AUC | e0 | yes | Obsolete | 3 (168 Hours) | 5 | TIN LEAD | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1 | 1.2V | 0.5mm | - | NOT SPECIFIED | 5 | R-PBGA-B5 | - | 3-State | 2.7V | 0.8V | 2 | 1 | - | AUC | - | 9mA 9mA | Buffer, Non-Inverting | TRUE | - | 3.6 ns | 0.5mm | - | 0.9mm | Non-RoHS Compliant | ||
![]() DM74ALS1035N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 6 | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 6 | 5V | 2.54mm | - | NOT APPLICABLE | 14 | - | COMMERCIAL | Open Collector | 5.5V | 4.5V | - | - | - | ALS | 1 | - 24mA | Buffer, Non-Inverting | - | 1 | 30 ns | 5.08mm | - | - | ROHS3 Compliant | ||
![]() MC74HC244AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 2 | -55°C~125°C TA | Tube | 74HC | - | yes | Obsolete | 3 (168 Hours) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 7.8mA 7.8mA | Buffer, Non-Inverting | - | 4 | - | - | - | - | Non-RoHS Compliant | ||
![]() 74ALVC16240DTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74ALVC | e0 | no | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | 1.65V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | 1.65V | 2 | 4 | - | ALVC/VCX/A | - | 24mA 24mA | Buffer, Inverting | INVERTED | - | 6 ns | 1.1mm | 12.5mm | 6.1mm | Non-RoHS Compliant | ||
![]() 74F543SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | - | F/FAST | - | 3mA 24mA; 3mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74AC244SM96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 1.5V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | - | - | 3-State | 5.5V | 1.5V | 2 | - | - | AC | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 93 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() MC74HCT541ANG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 1 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 6mA 6mA | Buffer, Non-Inverting | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() CD74HCT243E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 14 | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | - | 14 | - | - | 3-State | 5.5V | - | 2 | - | - | HCT | - | 6mA 6mA | Transceiver, Non-Inverting | TRUE | 4 | 28 ns | - | - | - | Non-RoHS Compliant | ||
![]() 74LCXH162244MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 4 | -40°C~85°C TA | Tube | 74LCXH | - | - | Obsolete | 2 (1 Year) | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 12mA 12mA | Buffer, Non-Inverting | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() CY74FCT244TQCTG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20-SSOP/QSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74FCT | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA 64mA | Buffer, Non-Inverting | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() 74LCXZ2245MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LCXZ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | - | COMMERCIAL | 3-State | 3.6V | - | 2 | - | - | LVC/LCX/Z | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 9 ns | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LCX245MSAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() NL17SZ07XV5T2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-553 | YES | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 17SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | MATTE TIN | - | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | 0.5mm | - | 40 | 5 | R-PDSO-F5 | COMMERCIAL | Open Drain | 5.5V | - | - | - | - | - | 1 | - 24mA | Buffer, Non-Inverting | - | - | - | 0.6mm | - | - | ROHS3 Compliant | ||
![]() NL17SZ16DFT2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 17SZ | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | - | 1.65V~5.5V | DUAL | GULL WING | 240 | 1 | 1.8V | 0.65mm | unknown | 30 | 5 | R-PDSO-G5 | COMMERCIAL | Push-Pull | 5.5V | - | - | - | - | - | 1 | 32mA 32mA | Buffer, Non-Inverting | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() NL17SZ17DFT2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 17SZ | e0 | yes | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | - | 1.65V~5.5V | DUAL | GULL WING | 240 | 1 | 1.8V | 0.65mm | - | 30 | 5 | R-PDSO-G5 | COMMERCIAL | - | 5.5V | - | - | - | Schmitt Trigger | - | 1 | 32mA 32mA | Buffer, Non-Inverting | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() MC74VHC1G125DFT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-88A (SC-70-5/SOT-353) | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74VHC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA 8mA | Buffer, Non-Inverting | - | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() NL17SZ126DFT2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 17SZ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 32mA 32mA | Buffer, Non-Inverting | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC74LCX07DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 6 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | unknown | 40 | 14 | - | COMMERCIAL | Open Drain | 5.5V | 2V | - | - | - | LVC/LCX/Z | 1 | - 24mA | Buffer, Non-Inverting | - | 1 | 3.8 ns | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() NL17SZ17XV5T2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-553 | YES | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 17SZ | e3 | no | Obsolete | 3 (168 Hours) | 5 | MATTE TIN | - | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | 0.5mm | unknown | 40 | 5 | R-PDSO-F5 | COMMERCIAL | Push-Pull | 5.5V | - | - | - | Schmitt Trigger | - | 1 | 32mA 32mA | Buffer, Non-Inverting | - | - | - | 0.6mm | - | - | ROHS3 Compliant | ||
![]() MC74VHC1GT50DTT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5-TSOP | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74VHC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA 8mA | Buffer, Non-Inverting | - | 1 | - | - | - | - | Non-RoHS Compliant |