- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Logic IC Type | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LCX125DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | - | -40°C~85°C TA | Tube | 74LCX | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 2.5V | 0.65mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | 3-State | 3.6V | - | 2V | 2 | - | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | 1 | 7.2 ns | - | 5mm | - | ROHS3 Compliant | ||
![]() MC74VHCT541ADTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 5.5V | - | 4.5V | 2 | - | AHCT/VHCT | - | - | 8mA 8mA | Buffer, Non-Inverting | TRUE | - | 8 | 9 ns | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVX240MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tube | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | NOT SPECIFIED | 20 | - | COMMERCIAL | 3-State | 3.6V | - | 2V | 2 | - | LV/LV-A/LVX/H | - | - | 4mA 4mA | Buffer, Inverting | INVERTED | - | 4 | 16 ns | - | 6.5mm | - | ROHS3 Compliant | ||
![]() SN74AUC2G34YZTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-UFBGA, DSBGA | YES | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 74AUC | e1 | yes | Obsolete | 1 (Unlimited) | 6 | TIN SILVER COPPER | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 2 | 1.2V | 0.5mm | - | NOT SPECIFIED | 6 | R-XBGA-B6 | - | Push-Pull | - | - | 0.8V | - | - | AUC | 1 | 3-STATE | 9mA 9mA | Buffer, Non-Inverting | - | - | 1 | 3.4 ns | - | - | 0.9mm | ROHS3 Compliant | ||
![]() MC74ACT244N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | - | -40°C~85°C TA | Tube | 74ACT | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | 4.5V~5.5V | DUAL | - | 240 | 2 | 5V | - | - | 30 | 20 | - | COMMERCIAL | - | 5.5V | - | - | 2 | - | ACT | - | 3-STATE | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | 4 | 10 ns | - | - | - | Non-RoHS Compliant | ||
![]() 74VHCT244AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | - | -40°C~85°C TA | Tube | 74VHCT | - | yes | Obsolete | 3 (168 Hours) | 20 | NOT SPECIFIED | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 20 | - | COMMERCIAL | 3-State | 5.5V | - | - | 2 | - | AHCT/VHCT | - | - | 8mA 8mA | Buffer, Non-Inverting | TRUE | - | 4 | 9.5 ns | 5.08mm | - | - | ROHS3 Compliant | ||
![]() MC74VHC1G50DTT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 74VHC | e0 | no | Obsolete | 1 (Unlimited) | 5 | TIN LEAD | - | 2V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | - | 30 | 5 | R-PDSO-G5 | COMMERCIAL | Push-Pull | 5.5V | - | 2V | - | - | AHC/VHC | 1 | - | 8mA 8mA | Buffer, Non-Inverting | - | - | - | - | - | 3mm | - | Non-RoHS Compliant | ||
![]() MC74ACT241DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tube | 74ACT | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 20 | - | Not Qualified | 3-State | 5.5V | - | - | 2 | - | ACT | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | 4 | 10 ns | - | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74VHC50D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 6 | - | -55°C~125°C TA | Tube | 74VHC | e0 | yes | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | 2V~5.5V | DUAL | GULL WING | 240 | 6 | 3V | - | - | 30 | 14 | - | COMMERCIAL | Push-Pull | 5.5V | - | 2V | - | - | AHC/VHC | 1 | - | 8mA 8mA | Buffer, Non-Inverting | - | - | 1 | - | - | - | 3.9mm | Non-RoHS Compliant | ||
![]() MC74LVX125DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | - | -40°C~85°C TA | Tube | 74LVX | e4 | no | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | - | 0.65mm | unknown | 40 | 14 | - | COMMERCIAL | 3-State | 3.6V | - | 2V | 2 | - | LV/LV-A/LVX/H | - | - | 4mA 4mA | Buffer, Non-Inverting | TRUE | - | 1 | - | - | 5mm | - | ROHS3 Compliant | ||
![]() MC74LVX50DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 6 | - | -40°C~85°C TA | Tube | 74LVX | e4 | no | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | - | - | 40 | 14 | - | COMMERCIAL | Push-Pull | - | - | 2V | - | - | LV/LV-A/LVX/H | 1 | - | 4mA 4mA | Buffer, Non-Inverting | - | - | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() SN74AS241ADW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | - | 0°C~70°C TA | Tube | 74AS | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 20 | - | - | 3-State | 5.5V | - | - | 2 | - | AS | - | - | 15mA 64mA | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() SN74AS640DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | - | 0°C~70°C TA | Tube | 74AS | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 5.5V | - | 4.5V | 2 | - | AS | - | - | 15mA 64mA | Transceiver, Inverting | INVERTED | - | 8 | 6 ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() GTLP1B151K8X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | 3-State | 3.45V | - | - | 2 | 1 | GTLP | - | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | - | - | 7.3 ns | 0.9mm | 2.3mm | 2mm | ROHS3 Compliant | ||
![]() 74F552QC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | - | 0°C~70°C TA | Tube | 74F | - | - | Obsolete | 3 (168 Hours) | 28 | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | QUAD | J BEND | - | 1 | 5V | - | unknown | - | 28 | - | Not Qualified | 3-State | 5.25V | - | 4.75V | 2 | - | F/FAST | - | - | 3mA 64mA | Transceiver, Non-Inverting | TRUE | - | 8 | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() 74LVTH322245G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | YES | - | 4 | - | -40°C~85°C TA | Tray | 74LVTH | e1 | no | Obsolete | 3 (168 Hours) | 96 | TIN SILVER COPPER | - | 2.7V~3.6V | BOTTOM | BALL | 260 | 4 | 3.3V | - | - | NOT SPECIFIED | 96 | R-PBGA-B96 | COMMERCIAL | 3-State | 3.6V | - | 2.7V | 2 | - | LVT | - | - | 32mA 64mA; 12mA 12mA | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 13.5mm | 5.5mm | Non-RoHS Compliant | ||
![]() DP8308N Rochester Electronics, LLC | In Stock | - | Datasheet | - | 20-DIP (0.300, 7.62mm) | NO | - | 1 | 70°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | COMMERCIAL | - | 5.25V | COMMERCIAL | 4.75V | 2 | - | TTL/H/L | - | 3-STATE | - | - | TRUE | BUS TRANSCEIVER | 8 | 23 ns | - | 26.075mm | 7.62mm | Non-RoHS Compliant | ||
![]() SN74ALVTH162827LR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 74ALVTH | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2.3V~2.7V 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | 32mA 64mA | Buffer, Non-Inverting | - | - | 10 | - | - | - | - | ROHS3 Compliant | ||
![]() SN74AS645DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | - | 0°C~70°C TA | Tube | 74AS | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 5.5V | - | 4.5V | 2 | - | AS | - | - | 15mA 64mA | Transceiver, Non-Inverting | TRUE | - | 8 | 9 ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ABT16652CMTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tube | 74ABT | e3/e4 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN/NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 5.5V | - | 4.5V | 2 | - | ABT | - | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | - | 8 | 10 ns | - | 14mm | 6.1mm | ROHS3 Compliant |