- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Number of Gates | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVT2244SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SOP | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 12mA 12mA | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LVX126MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | - | 4 | - | -40°C~125°C TA | Tube | - | 74LVX | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 40 | 14 | - | COMMERCIAL | 3-State | 3.6V | - | 2V | 2 | - | LV/LV-A/LVX/H | - | 4mA 4mA | Buffer, Non-Inverting | TRUE | - | 1 | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | - | ||
![]() MM74HCT245N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | 1 | - | -40°C~85°C TA | Tube | 2005 | 74HCT | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 20 | - | COMMERCIAL | 3-State | 5.5V | - | 4.5V | 2 | 8 | HCT | - | 7.2mA 7.2mA | Transceiver, Non-Inverting | TRUE | 8 | - | - | - | 26.075mm | 7.62mm | ROHS3 Compliant | Contains Lead | ||
![]() 74ALVCH162244T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | 4 | - | -40°C~85°C TA | Tube | - | 74ALVCH | - | - | Obsolete | 2 (1 Year) | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 12mA 12mA | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74AC240E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | 2 | - | -40°C~85°C TA | Tube | - | 74AC | e4 | no | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 1.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | - | - | Not Qualified | 3-State | 5.5V | - | 1.5V | 2 | - | AC | - | 24mA 24mA | Buffer, Inverting | INVERTED | - | 4 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74VCXH16245DTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74VCXH | e0 | no | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | 1.65V~3.6V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | COMMERCIAL | - | 3.6V | - | 1.65V | 2 | - | ALVC/VCX/A | 3-STATE | 24mA 24mA | Transceiver, Non-Inverting | TRUE | - | 8 | 6 ns | 1.1mm | - | 6.1mm | Non-RoHS Compliant | - | ||
![]() NLSF3T126MNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | 2V~5.5V | QUAD | NO LEAD | 235 | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 16 | - | COMMERCIAL | 3-State | 5.5V | - | 2V | 2 | - | 3T | - | 8mA 8mA | Buffer, Non-Inverting | TRUE | - | 1 | - | - | 3mm | 3mm | Non-RoHS Compliant | - | ||
![]() 74LVQ245SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 1 | - | -40°C~85°C TA | Tube | - | 74LVQ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 3.6V | - | 2V | 2 | - | LVQ | - | 12mA 12mA | Transceiver, Non-Inverting | TRUE | - | 8 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() CD74HC368E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 2 | - | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | ONE FUNCTION WITH TWO BITS | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | - | 3-State | 6V | - | 2V | 2 | - | HC/UH | - | 7.8mA 7.8mA | Buffer, Inverting | INVERTED | - | 2, 4 (Hex) | 130 ns | - | - | - | Non-RoHS Compliant | - | ||
![]() DM74ALS245AWMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | - | 4.5V | 2 | - | ALS | - | 15mA 24mA | Transceiver, Non-Inverting | TRUE | - | 8 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() MC74HC240AFELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | SOEIAJ-20 | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 7.8mA 7.8mA | Buffer, Inverting | - | - | 4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM74ALS240AWM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 2 | - | 0°C~70°C TA | Tube | - | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | NOT SPECIFIED | 20 | - | - | 3-State | 5.5V | - | - | 2 | - | ALS | - | 15mA 24mA | Buffer, Inverting | INVERTED | - | 4 | 9 ns | - | - | - | ROHS3 Compliant | - | ||
![]() MM74HCT541N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | 1 | - | -40°C~85°C TA | Tube | - | 74HCT | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 20 | R-PDIP-T20 | - | 3-State | 5.5V | - | 4.5V | 2 | - | HCT | - | 7.2mA 7.2mA | Buffer, Non-Inverting | TRUE | - | 8 | 42 ns | - | 26.075mm | 7.62mm | ROHS3 Compliant | - | ||
![]() MC74AC240MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 20 | - | Not Qualified | 3-State | 6V | - | 2V | 2 | - | AC | - | 24mA 24mA | Buffer, Inverting | INVERTED | - | 4 | 9 ns | - | - | - | ROHS3 Compliant | - | ||
![]() MC74HCT244AFG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | - | 2 | - | -55°C~125°C TA | Tube | - | 74HCT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 20 | - | COMMERCIAL | 3-State | 5.5V | - | - | 2 | - | HCT | - | 6mA 6mA | Buffer, Non-Inverting | TRUE | - | 4 | 30 ns | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVTH652WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | 3-State | 3.6V | - | 2.7V | 2 | - | LVT | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | - | 8 | 6.2 ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() MC74ACT541MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | - | 1 | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 5.5V | - | 4.5V | 2 | - | ACT | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | 8 | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | - | ||
![]() 74VCXH245WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | 1 | - | -40°C~85°C TA | Tube | - | 74VCXH | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | - | 8 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC241M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 2 | - | -55°C~125°C TA | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | 20 | - | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 2V~6V | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | - | COMMERCIAL | 3-State | 6V | - | 2V | 2 | - | HC/UH | - | 7.8mA 7.8mA | Buffer, Non-Inverting | TRUE | - | 4 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC74LCX16240DTRG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | 4 | 85°C | - | Tape & Reel (TR) | - | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 4 | 2.5V | 0.5mm | - | 40 | 48 | - | COMMERCIAL | - | 3.6V | INDUSTRIAL | 2V | 2 | 4 | LVC/LCX/Z | 3-STATE | - | Line Driver, Inverting | INVERTED | - | - | - | 1.1mm | 12.5mm | 6.1mm | ROHS3 Compliant | - |