- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LCX540MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | no | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | 40 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Inverting | INVERTED | 8 | 7.5 ns | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() MC74LCX541MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 8 | 7.5 ns | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() MC74LCX16244DTRG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 48 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.5mm | - | 40 | 48 | - | Not Qualified | 3-State | 3.6V | 2V | 2 | 4 | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | - | 1.1mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() MC74LCX16240DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e0 | no | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | 2V~3.6V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.5mm | unknown | 30 | 48 | - | COMMERCIAL | 3-State | 3.6V | 2V | 2 | 4 | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Inverting | INVERTED | - | - | 1.1mm | 12.5mm | 6.1mm | Non-RoHS Compliant | ||
![]() 74ABT2244CPC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | -40°C~85°C TA | Tube | 74ABT | - | yes | Obsolete | 3 (168 Hours) | 20 | NOT SPECIFIED | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | unknown | NOT SPECIFIED | 20 | - | COMMERCIAL | 3-State | 5.5V | - | 2 | - | ABT | - | - | 32mA 15mA | Buffer, Non-Inverting | TRUE | 4 | - | 5.08mm | - | - | ROHS3 Compliant | ||
![]() MC74LCX16244DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 2 | -40°C~85°C TA | Tube | 74LCX | e0 | yes | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | 2V~3.6V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.5mm | - | 30 | 48 | - | Not Qualified | - | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | 3-STATE | 8mA 8mA | Buffer, Non-Inverting | TRUE | 8 | 5.4 ns | 1.1mm | - | 6.1mm | Non-RoHS Compliant | ||
![]() MC74ACT541MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | ACT | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 8 | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() MC74AC244MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74AC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | 40 | 20 | - | COMMERCIAL | 3-State | 6V | 2V | 2 | - | AC | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 10 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74F543PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | NO | 1 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 24 | R-PDIP-T24 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | F/FAST | - | - | 3mA 24mA; 3mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | - | 5.334mm | - | - | ROHS3 Compliant | ||
![]() 74ALVCH16245DTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ALVCH | e0 | no | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | 2.3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | - | 2 | - | ALVC/VCX/A | - | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 6 ns | 1.1mm | - | 6.1mm | Non-RoHS Compliant | ||
![]() 74AC540SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 2V~6V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 6V | 2V | 2 | - | AC | - | - | 24mA 24mA | Buffer, Inverting | INVERTED | 8 | 7.5 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LCXZ16244MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 4 | -40°C~85°C TA | Tube | 74LCXZ | e4 | yes | Obsolete | 2 (1 Year) | 48 | NICKEL PALLADIUM GOLD | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | - | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | 4 | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | 5.2 ns | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() DM74ALS240AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 2 | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 5V | - | unknown | NOT APPLICABLE | 20 | - | - | 3-State | 5.5V | - | 2 | - | ALS | - | - | 15mA 24mA | Buffer, Inverting | INVERTED | 4 | 9 ns | 5.08mm | - | - | ROHS3 Compliant | ||
![]() MC74ACT646N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | 1 | -40°C~85°C TA | Tube | 74ACT | e0 | yes | Obsolete | 3 (168 Hours) | 24 | TIN LEAD | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | ACT | - | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | 4.44mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() 74ABT2244CMSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 2 | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | NOT SPECIFIED | 20 | - | - | 3-State | 5.5V | - | 2 | - | ABT | - | - | 32mA 15mA | Buffer, Non-Inverting | TRUE | 4 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() CD74ACT244SM96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | - | - | 3-State | 5.5V | - | 2 | - | ACT | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 93 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74F543SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | F/FAST | - | - | 3mA 24mA; 3mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MC74VHC1G125DF1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 5 | MATTE TIN | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 5 | R-PDSO-G5 | COMMERCIAL | 3-State | 5.5V | 2V | 2 | 1 | AHC/VHC | - | - | 8mA 8mA | Buffer, Non-Inverting | TRUE | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() NL17SZ16XV5T2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-553 | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 17SZ | e3 | no | Obsolete | 3 (168 Hours) | 5 | MATTE TIN | - | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | 0.5mm | unknown | 40 | 5 | R-PDSO-F5 | COMMERCIAL | Push-Pull | 5.5V | - | - | - | - | 1 | - | 32mA 32mA | Buffer, Non-Inverting | - | - | - | 0.6mm | - | - | ROHS3 Compliant | ||
![]() MC74VHC1G125DT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 5 | MATTE TIN | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | 5 | R-PDSO-G5 | COMMERCIAL | 3-State | 5.5V | 2V | 2 | 1 | AHC/VHC | - | - | 8mA 8mA | Buffer, Non-Inverting | TRUE | - | - | - | 3mm | - | ROHS3 Compliant |