- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Input Type | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Differential Output | Output Polarity | Input Characteristics | Number of Bits per Element | Interface IC Type | Driver Number of Bits | Propagation Delay (tpd) | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC1GT125DT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5-TSOP | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74VHC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 8mA 8mA | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NLU3G17CMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | - | 8-ULLGA (1.45x1) | 3 | -55°C~125°C TA | Tape & Reel (TR) | MiniGate™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | Schmitt Trigger | - | - | - | 8mA 8mA | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC74VHC240DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74VHC | e4 | no | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | unknown | 40 | 20 | - | COMMERCIAL | 3-State | 5.5V | 2V | 2 | - | AHC/VHC | - | - | 8mA 8mA | Buffer, Inverting | - | INVERTED | - | 4 | - | - | - | - | - | - | - | 6.5mm | - | ROHS3 Compliant | ||
![]() MC74HC125AF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | 4 | -55°C~125°C TA | Tube | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | - | - | NOT SPECIFIED | 14 | - | COMMERCIAL | 3-State | 6V | 2V | 2 | - | HC/UH | - | - | 7.8mA 7.8mA | Buffer, Non-Inverting | - | TRUE | - | 1 | - | - | - | - | - | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() MC74LCX125DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 40 | 14 | - | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Non-Inverting | - | TRUE | - | 1 | - | - | 7.2 ns | - | - | - | - | 5mm | - | ROHS3 Compliant | ||
![]() MC74LCX540DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 2V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | unknown | 30 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Inverting | - | INVERTED | - | 8 | - | - | 7.5 ns | - | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74ACT245N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | -40°C~85°C TA | Tube | 74ACT | e0 | yes | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | WITH COMMON OUTPUT ENABLE AND DIRECTION CONTROL | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | - | 5.5V | 4.5V | 2 | - | ACT | - | 3-STATE | 24mA 24mA | Transceiver, Non-Inverting | - | TRUE | - | 8 | - | - | 9 ns | - | - | - | 4.57mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MC74ACT241DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 20 | - | Not Qualified | 3-State | 5.5V | - | 2 | - | ACT | - | - | 24mA 24mA | Buffer, Non-Inverting | - | TRUE | - | 4 | - | - | 10 ns | - | - | - | - | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74VHCT245ADT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74VHCT | e4 | no | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | AHCT/VHCT | - | - | 8mA 8mA | Transceiver, Non-Inverting | - | TRUE | - | 8 | - | - | 9.5 ns | - | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74HC244AFEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3V | - | unknown | 40 | 20 | - | COMMERCIAL | 3-State | 6V | 2V | 2 | - | HC/UH | - | - | 7.8mA 7.8mA | Buffer, Non-Inverting | - | TRUE | - | 4 | - | - | 135 ns | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC74VHCT245ADW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74VHCT | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | AHCT/VHCT | - | - | 8mA 8mA | Transceiver, Non-Inverting | - | TRUE | - | 8 | - | - | 9.5 ns | - | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74LCX541DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | - | 24mA 24mA | Buffer, Non-Inverting | - | TRUE | - | 8 | - | - | 7.5 ns | - | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74LCX244DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e0 | yes | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | 2V~3.6V | DUAL | GULL WING | 240 | 2 | 2.5V | - | - | 30 | 20 | - | Not Qualified | - | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | 3-STATE | 24mA 24mA | Buffer, Non-Inverting | - | TRUE | - | 4 | - | - | 7.8 ns | - | - | - | - | - | 7.5mm | Non-RoHS Compliant | ||
![]() NL27WZ16DTT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 27WZ | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | - | 1.65V~5.5V | DUAL | GULL WING | 240 | 2 | 1.8V | 0.95mm | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | 5.5V | - | - | - | - | 1 | - | 32mA 32mA | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | 3mm | - | Non-RoHS Compliant | ||
![]() MC74ACT245DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | WITH COMMON OUTPUT ENABLE AND DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | ACT | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | TRUE | - | 8 | - | - | 9 ns | - | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74HC244DTR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | 40 | 20 | - | COMMERCIAL | 3-State | - | - | - | - | - | - | - | 7.8mA 7.8mA | Buffer, Non-Inverting | NO | - | STANDARD | 4 | LINE TRANSCEIVER | 4 | - | 4 | 165 ns | 165 ns | - | 6.5mm | - | ROHS3 Compliant | ||
![]() DM74LS243N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 74LS | e0 | no | Obsolete | 3 (168 Hours) | 14 | TIN LEAD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | 14 | - | Not Qualified | 3-State | 5.25V | - | 2 | - | LS | - | - | 15mA 24mA | Transceiver, Non-Inverting | - | TRUE | - | 4 | - | - | 22 ns | - | - | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() 74F2244SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | 0°C~70°C TA | Tube | 74F | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 20 | - | Not Qualified | 3-State | 5.5V | - | 2 | - | F/FAST | - | - | 3mA 12mA | Buffer, Non-Inverting | - | TRUE | - | 4 | - | - | 8 ns | - | - | - | - | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74LCX245DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74LCX | e0 | yes | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 2V~5.5V | DUAL | GULL WING | 225 | 1 | 2.5V | - | - | 30 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 5.5V | 2V | 2 | - | LVC/LCX/Z | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | TRUE | - | 8 | - | - | - | - | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() NL37WZ16US Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | US8 | 3 | -40°C~85°C TA | Tape & Reel (TR) | 37WZ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA 32mA | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |