- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Family | Number of Inputs | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10H188FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 1 | 0°C~75°C TA | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 6 | - | - | - | 30 | 20 | S-PQCC-J20 | COMMERCIAL | Push-Pull | - | - | - | 10H | 1 | - | Buffer, Non-Inverting | - | 6 | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC74VHC245DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74VHC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 40 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 5.5V | 2V | 2 | AHC/VHC | - | 8mA 8mA | Transceiver, Non-Inverting | TRUE | 8 | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC10H189MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 1 | 0°C~75°C TA | Tape & Reel (TR) | 10H | e4 | no | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | -4.94V~-5.46V | DUAL | GULL WING | 260 | 6 | - | - | - | 40 | 16 | - | COMMERCIAL | Push-Pull | - | - | - | 10H | 1 | - | Buffer, Inverting | - | 6 | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() SN74AS652NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 74AS | e4 | yes | Obsolete | 3 (168 Hours) | 24 | NICKEL PALLADIUM GOLD | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | - | 3-State | 5.5V | 4.5V | 2 | AS | - | 15mA 48mA | Transceiver, Non-Inverting | TRUE | 8 | 9 ns | - | - | 7.62mm | ROHS3 Compliant | ||
![]() MC10H189PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 1 | 0°C~75°C TA | Tube | 10H | - | no | Obsolete | 3 (168 Hours) | - | - | - | -4.94V~-5.46V | - | - | - | - | - | - | unknown | - | 16 | - | - | Push-Pull | - | - | - | - | - | - | Buffer, Inverting | - | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ALS651ANT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 74ALS | e0 | no | Obsolete | 3 (168 Hours) | 24 | TIN LEAD | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | - | 3-State | 5.5V | 4.5V | 2 | ALS | - | 15mA 24mA | Transceiver, Inverting | INVERTED | 8 | 32 ns | - | - | 7.62mm | ROHS3 Compliant | ||
![]() SN74SSTL16847DGGR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | - | 64-TSSOP | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74SSTL | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 20mA 20mA | Buffer, Non-Inverting | - | 20 | - | - | - | - | ROHS3 Compliant | ||
![]() 74ACT11652DWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() SN74LS646NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 74LS | e4 | yes | Obsolete | 3 (168 Hours) | 24 | NICKEL PALLADIUM GOLD | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | - | 3-State | 5.25V | 4.75V | 2 | LS | - | 15mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 35 ns | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74ACT245MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 5.5V | 4.5V | 2 | ACT | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 9 ns | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74ACT244MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | - | - | 3-State | 5.5V | - | 2 | ACT | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 10 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LCXH2245MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tube | 74LCXH | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 24mA 24mA; 12mA 12mA | Transceiver, Non-Inverting | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() DM74AS240N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | 0°C~70°C TA | Tube | 74AS | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 5V | - | unknown | NOT APPLICABLE | 20 | - | COMMERCIAL | 3-State | 5.5V | - | 2 | AS | - | 15mA 64mA | Buffer, Inverting | INVERTED | 4 | 6.5 ns | 5.08mm | - | - | ROHS3 Compliant | ||
![]() DM74ALS541SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | ALS | - | 15mA 24mA | Buffer, Non-Inverting | TRUE | 8 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74F240PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 5V | - | unknown | NOT APPLICABLE | 20 | - | - | 3-State | 5.5V | - | 2 | F/FAST | - | 3mA 64mA | Buffer, Inverting | INVERTED | 4 | 8 ns | 5.08mm | - | - | ROHS3 Compliant | ||
![]() MC74AC245NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | -40°C~85°C TA | Tube | 74AC | e3 | no | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | WITH COMMON OUTPUT ENABLE AND DIRECTION CONTROL | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | unknown | 40 | 20 | R-PDIP-T20 | COMMERCIAL | 3-State | 6V | 2V | 2 | AC | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 9 ns | 4.57mm | - | 7.62mm | ROHS3 Compliant | ||
![]() 74LCX241MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | unknown | NOT SPECIFIED | 20 | - | COMMERCIAL | 3-State | 3.6V | 2V | 2 | LVC/LCX/Z | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 7.8 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVTH16543MEAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 56 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 3.6V | - | 2 | LVT | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() DM74ALS541SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | ALS | - | 15mA 24mA | Buffer, Non-Inverting | TRUE | 8 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ACQ240SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ACQ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 2 | - | - | unknown | NOT SPECIFIED | 20 | - | - | 3-State | 6V | 2V | 2 | AC | - | 24mA 24mA | Buffer, Inverting | INVERTED | 4 | 10.5 ns | - | - | 7.5mm | ROHS3 Compliant |