- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVTH16240MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | 4 | LVT | - | 32mA 64mA | Buffer, Inverting | INVERTED | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() SN74ABT646ADGVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | e4 | yes | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.4mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | 3-State | 5.5V | 4.5V | 2 | - | ABT | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 5.6 ns | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVXC4245MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LVXC | e4 | yes | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | PORT A OPERATES AT 5V SUPPLY AND PORT B OPERATES AT 3.3V SUPPLY | 2.7V~5.5V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | COMMERCIAL | 3-State | 5.5V | 2.7V | 2 | - | LV/LV-A/LVX/H | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | - | - | 4.4mm | ROHS3 Compliant | ||
![]() SN74BCT126AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C TA | Tube | 74BCT | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | 14 | - | - | 3-State | 5.5V | - | 2 | - | BCT/FBT | - | 15mA 64mA | Buffer, Non-Inverting | TRUE | 1 | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LVT162244GX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 54-LFBGA | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LVT | e1 | no | Obsolete | 3 (168 Hours) | 54 | TIN SILVER COPPER | - | 2.7V~3.6V | BOTTOM | BALL | 260 | 4 | 3.3V | 0.8mm | - | NOT SPECIFIED | 54 | - | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | 4 | LVT | - | 12mA 12mA | Buffer, Non-Inverting | TRUE | - | - | - | 8mm | 5.5mm | Non-RoHS Compliant | ||
![]() 74LVTH162244G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 54-LFBGA | YES | - | 4 | -40°C~85°C TA | Tray | 74LVTH | e1 | yes | Obsolete | 3 (168 Hours) | 54 | TIN SILVER COPPER | - | 2.7V~3.6V | BOTTOM | BALL | 260 | 4 | 3.3V | 0.8mm | - | NOT SPECIFIED | 54 | - | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | 4 | LVT | - | 12mA 12mA | Buffer, Non-Inverting | TRUE | - | - | - | 8mm | 5.5mm | Non-RoHS Compliant | ||
![]() DM74ALS125M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 14 | - | COMMERCIAL | 3-State | 5.5V | - | 2 | - | ALS | - | 15mA 24mA | Buffer, Non-Inverting | TRUE | 1 | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LCX543MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVT16240MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tube | 74LVT | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | 4 | LVT | - | 32mA 64mA | Buffer, Inverting | INVERTED | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74VCX162240MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74VCX | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 1.4V~3.6V | DUAL | GULL WING | 260 | 4 | 1.5V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | - | 2 | 4 | ALVC/VCX/A | - | 12mA 12mA | Buffer, Inverting | INVERTED | - | 15.2 ns | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() DM74S244N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | 0°C~70°C TA | Tube | 74S | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 20 | - | Not Qualified | - | - | - | 2 | - | S | 3-STATE | 15mA 64mA | Buffer, Non-Inverting | TRUE | 4 | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() 74LVT162240MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tube | 74LVT | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | Not Qualified | 3-State | 3.6V | 2.7V | 2 | 4 | LVT | - | 12mA 12mA | Buffer, Inverting | INVERTED | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74LVT162240MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LVT | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | 4 | LVT | - | 12mA 12mA | Buffer, Inverting | INVERTED | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ABT543CMSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | ABT | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 5.3 ns | 2.05mm | - | 5.3mm | ROHS3 Compliant | ||
![]() 74VCXH162244MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tube | 74VCXH | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 1.4V~3.6V | DUAL | GULL WING | 260 | 4 | 1.5V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | - | 2 | 4 | ALVC/VCX/A | - | 12mA 12mA | Buffer, Non-Inverting | TRUE | - | 15.2 ns | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() SN74LVCR162245KR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFBGA | - | 56-BGA MICROSTAR JUNIOR (7.0x4.5) | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVCR | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 12mA 12mA | Transceiver, Non-Inverting | - | 8 | - | - | - | - | Non-RoHS Compliant | ||
![]() 74F652SPC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 24 | R-PDIP-T24 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | F/FAST | - | 15mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 9 ns | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74LVTH32245GX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | e1 | no | Obsolete | 3 (168 Hours) | 96 | TIN SILVER COPPER | - | 2.7V~3.6V | BOTTOM | BALL | 260 | 32 | 3.3V | - | - | NOT SPECIFIED | 96 | R-PBGA-B96 | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | - | LVT | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 3.9 ns | - | 13.5mm | 5.5mm | Non-RoHS Compliant | ||
![]() CY74FCT16646TPVC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74FCT | e4 | yes | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | - | 3-State | 5.5V | 4.5V | 2 | - | FCT | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 9 ns | - | - | 7.49mm | ROHS3 Compliant | ||
![]() 74LCX16245GX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 54-LFBGA | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e1 | no | Obsolete | 3 (168 Hours) | 54 | TIN SILVER COPPER | - | 2V~3.6V | BOTTOM | BALL | 260 | 2 | 2.5V | - | - | NOT SPECIFIED | 54 | R-PBGA-B54 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 5.4 ns | 1.4mm | - | 5.5mm | Non-RoHS Compliant |