- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC241N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | 85°C | - | Tube | 74HC | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 2V~6V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 20 | - | COMMERCIAL | - | 6V | INDUSTRIAL | 2V | 2 | - | HC/UH | - | 3-STATE | - | Buffer, Non-Inverting | TRUE | 4 | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() 74F245MSAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 5.5V | - | 4.5V | 2 | - | F/FAST | - | - | 3mA 24mA; 15mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 7 ns | 2.05mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() CD74HCT240M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | - | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | - | COMMERCIAL | 3-State | 5.5V | - | - | 2 | - | HCT | - | - | 6mA 6mA | Buffer, Inverting | INVERTED | 4 | 33 ns | - | - | - | Non-RoHS Compliant | ||
![]() DM74ALS1034N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 6 | - | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 6 | 5V | 2.54mm | unknown | NOT APPLICABLE | 14 | - | COMMERCIAL | 3-State | 5.5V | - | 4.5V | - | - | ALS | 1 | - | 15mA 24mA | Buffer, Non-Inverting | - | 1 | 8 ns | 5.08mm | - | - | ROHS3 Compliant | ||
![]() 74ABT241CMSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | NOT SPECIFIED | 20 | - | Not Qualified | 3-State | 5.5V | - | - | 2 | - | ABT | - | - | 32mA 64mA | Buffer, Non-Inverting | TRUE | 4 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() MC74AC244NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | - | -40°C~85°C TA | Tube | 74AC | e3 | no | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 2V~6V | DUAL | - | 260 | 2 | 5V | - | unknown | 40 | 20 | - | COMMERCIAL | 3-State | 6V | - | 2V | 2 | - | AC | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 10 ns | - | - | - | ROHS3 Compliant | ||
![]() 74LVTH16952MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | e3 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 3.6V | - | - | 2 | - | LVT | - | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 5 ns | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() DM74ALS245AMSAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | - | 4.5V | 2 | - | ALS | - | - | 15mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | 2.05mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() MC74ACT652DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | - | -40°C~85°C TA | Tube | 74ACT | e0 | yes | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 24 | R-PDSO-G24 | COMMERCIAL | 3-State | 5.5V | - | 4.5V | 2 | - | ACT | - | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() DM74ALS244ASJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 2 | - | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | NOT SPECIFIED | 20 | - | COMMERCIAL | 3-State | 5.5V | - | - | 2 | - | ALS | - | - | 15mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 10 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ACT16543MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | - | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | unknown | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 5.5V | - | 4.5V | 2 | - | ACT | - | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74F545PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | - | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 20 | R-PDIP-T20 | Not Qualified | 3-State | 5.25V | - | 4.75V | 2 | - | F/FAST | - | - | 3mA 24mA; 15mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 7 ns | - | 26.075mm | 7.62mm | ROHS3 Compliant | ||
![]() 74LVTH162240MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | - | -40°C~85°C TA | Tube | 74LVTH | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | Not Qualified | 3-State | 3.6V | - | 2.7V | 2 | 4 | LVT | - | - | 12mA 12mA | Buffer, Inverting | INVERTED | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() SN74AUC16240ZQLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFBGA | - | 56-BGA MICROSTAR JUNIOR (7.0x4.5) | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | 74AUC | - | - | Obsolete | 3 (168 Hours) | - | - | - | 0.8V~2.7V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | 9mA 9mA | Buffer, Inverting | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() 74ACTQ245SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 74ACTQ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 5.5V | - | 4.5V | 2 | - | ACT | - | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 7.5 ns | 2.642mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74VCX16839MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 74VCX | e3 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 3.6V | - | - | 2 | - | ALVC/VCX/A | - | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 20 | 8.8 ns | - | - | - | ROHS3 Compliant | ||
![]() DM74ALS652WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | - | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | 3-State | 5.5V | - | 4.5V | 2 | - | ALS | - | - | 15mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() SN74LS648NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | - | 0°C~70°C TA | Tube | 74LS | e0 | no | Obsolete | 3 (168 Hours) | 24 | TIN LEAD | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | - | 3-State | 5.25V | - | 4.75V | 2 | - | LS | - | - | 15mA 24mA | Transceiver, Inverting | INVERTED | 8 | 40 ns | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74HC2G126GD,125 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFDFN | - | 8-XSON, SOT996-2 (2x3) | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | 7.8mA 7.8mA | Buffer, Non-Inverting | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 74AHCT1G07GV,125 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | 5-TSOP | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 74AHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - 8mA | Buffer, Non-Inverting | - | 1 | - | - | - | - | ROHS3 Compliant |