- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G126YEAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-XFBGA, DSBGA | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVC | e0 | yes | Obsolete | 3 (168 Hours) | 5 | TIN LEAD | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | 5 | R-PBGA-B5 | - | 3-State | 5.5V | - | 2 | 1 | LVC/LCX/Z | 32mA 32mA | Buffer, Non-Inverting | TRUE | - | 8 ns | 0.5mm | - | 0.9mm | Non-RoHS Compliant | ||
![]() 74LVT16240MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LVT | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | 4 | LVT | 32mA 64mA | Buffer, Inverting | INVERTED | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ACT245SC_NL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | - | - | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 20 | R-PDSO-G20 | - | 3-State | 5.5V | 4.5V | 2 | - | ACT | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 9 ns | 2.642mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() 74LVT240MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 32mA 64mA | Buffer, Inverting | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVTH240WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 2 | -40°C~85°C TA | Tube | 74LVTH | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 32mA 64mA | Buffer, Inverting | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT126CSJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN | WITH DESIGNATED SEND AND RECEIVE | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 14 | - | - | 3-State | 5.5V | - | 2 | - | ABT | 32mA 64mA | Buffer, Non-Inverting | TRUE | 1 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() SN74AUC1G125YEAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-XFBGA, DSBGA | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AUC | e0 | yes | Obsolete | 3 (168 Hours) | 5 | TIN LEAD | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1 | 1.2V | 0.5mm | - | NOT SPECIFIED | 5 | R-XBGA-B5 | - | 3-State | 2.7V | 0.8V | 2 | 1 | AUC | 9mA 9mA | Buffer, Non-Inverting | TRUE | - | 3.6 ns | 0.5mm | - | 0.9mm | Non-RoHS Compliant | ||
![]() SN74ABT126PWRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 32mA 64mA | Buffer, Non-Inverting | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVX541SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LV/LV-A/LVX/H | 4mA 4mA | Buffer, Non-Inverting | TRUE | 8 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVTH244SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 30 | 20 | - | - | 3-State | 3.6V | - | 2 | - | LVT | 32mA 64mA | Buffer, Non-Inverting | TRUE | 4 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LCX2244WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 30 | 20 | - | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | 12mA 12mA | Buffer, Non-Inverting | TRUE | 4 | 9 ns | - | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVX541SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LV/LV-A/LVX/H | 4mA 4mA | Buffer, Non-Inverting | TRUE | 8 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() SN74LS126AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C TA | Tube | 74LS | e4 | yes | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 14 | - | Not Qualified | 3-State | 5.25V | - | 2 | - | LS | 2.6mA 24mA | Buffer, Non-Inverting | TRUE | 1 | - | - | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() CD74HCT368M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | - | ONE FUNCTION WITH TWO BITS | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | unknown | - | - | R-PDSO-G16 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | HCT | 4mA 4mA | Buffer, Inverting | INVERTED | 2, 4 (Hex) | 45 ns | - | - | - | Non-RoHS Compliant | ||
![]() 74F240SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 2 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 20 | - | COMMERCIAL | 3-State | 5.5V | - | 2 | - | F/FAST | 3mA 64mA | Buffer, Inverting | INVERTED | 4 | 8 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() SN74LVC1G126YZAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-XFBGA, DSBGA | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVC | e1 | no | Obsolete | 3 (168 Hours) | 5 | TIN SILVER COPPER | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | 5 | R-PBGA-B5 | - | 3-State | 5.5V | - | 2 | 1 | LVC/LCX/Z | 32mA 32mA | Buffer, Non-Inverting | TRUE | - | 8 ns | 0.5mm | - | 0.9mm | ROHS3 Compliant | ||
![]() 74VHC240SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 30 | 20 | - | COMMERCIAL | 3-State | 5.5V | 2V | 2 | - | AHC/VHC | 8mA 8mA | Buffer, Inverting | INVERTED | 4 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVTH244SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 30 | 20 | - | - | 3-State | 3.6V | - | 2 | - | LVT | 32mA 64mA | Buffer, Non-Inverting | TRUE | 4 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() CD74AC245E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C TA | Tube | 74AC | - | - | Obsolete | 3 (168 Hours) | 20 | - | WITH DIRECTION CONTROL | 1.5V~5.5V | DUAL | - | - | 1 | 5V | - | unknown | - | - | R-PDIP-T20 | COMMERCIAL | 3-State | 5.5V | - | 2 | - | AC | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | - | - | - | Non-RoHS Compliant | ||
![]() 74ACT240SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 20 | - | - | 3-State | 5.5V | - | 2 | - | ACT | 24mA 24mA | Buffer, Inverting | INVERTED | 4 | 9.5 ns | - | - | 5.3mm | ROHS3 Compliant |