- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Input Type | Family | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS1244ADW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | 0°C~70°C TA | Tube | 74ALS | e4 | no | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | NOT SPECIFIED | 20 | - | Not Qualified | 3-State | 5.5V | - | 2 | - | - | ALS | - | 15mA 16mA | Buffer, Non-Inverting | TRUE | 4 | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() SN74BCT646NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | 1 | 0°C~70°C TA | Tube | 74BCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 15mA 64mA | Transceiver, Non-Inverting | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ABT16853DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | e4 | yes | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | - | Push-Pull | 5.5V | 4.5V | 2 | - | - | ABT | 3-STATE | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 4.3 ns | - | - | 7.49mm | ROHS3 Compliant | ||
![]() QS74FCT162244ATPV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | 4 | -40°C~85°C | Bulk | - | e0 | no | Obsolete | NOT SPECIFIED | 48 | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | - | - | COMMERCIAL | 3-State | 5.5V | - | 2 | 4 | TTL | FCT | - | 115mA 24mA | Buffer, Non-Inverting, Line Driver | TRUE | - | - | - | - | - | ROHS3 Compliant | ||
![]() QS74FCT3540Q Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | 1 | -40°C~85°C | Bulk | - | - | - | Obsolete | - | 20 | - | WITH DUAL OUTPUT ENABLE | 3.3V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | R-PDSO-G20 | COMMERCIAL | 3-State | 3.6V | 2.7V | 2 | - | TTL | FCT | - | - 24mA | Buffer, Line Driver | INVERTED | 8 | - | - | - | - | - | ||
![]() 74FCT162H245ATPAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 2 | -40°C~85°C TA | Tube | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() 74FCT162511ATPAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74FCT | e3 | yes | Obsolete | 1 (Unlimited) | 56 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | unknown | 30 | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | - | FCT | - | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 16 | 5.6 ns | - | - | - | ROHS3 Compliant | ||
![]() SN74LV367ADBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 16mA 16mA | Buffer, Non-Inverting | - | 2, 4 (Hex) | - | - | - | - | ROHS3 Compliant | ||
![]() 74VHCT540ASJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74VHCT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | R-PDSO-G20 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | - | AHCT/VHCT | - | 8mA 8mA | Buffer, Inverting | INVERTED | 8 | 9.5 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVTH16245MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74LVTH | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | WITH DIRECTION CONTROL | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 3.6V | - | 2 | - | - | LVT | - | 32mA 64mA | Buffer, Non-Inverting | TRUE | 8 | 3.9 ns | - | - | 6.1mm | ROHS3 Compliant | ||
![]() 74F244MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 2 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 3-State | 5.5V | - | 2 | - | - | F/FAST | - | 3mA 64mA | Buffer, Non-Inverting | TRUE | 4 | 6.5 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVTH16652MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74LVTH | e3 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 3.6V | - | 2 | - | - | LVT | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 5.6 ns | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ABT244CMSAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | - | - | 3-State | 5.5V | - | 2 | - | - | ABT | - | 32mA 64mA | Buffer, Non-Inverting | TRUE | 4 | 8.5 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() SN74LVC162244DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | 4 | -40°C~125°C TA | Tape & Reel (TR) | 74LVC | e4 | no | Obsolete | 3 (168 Hours) | 48 | NICKEL PALLADIUM GOLD | - | 1.65V~3.6V | DUAL | GULL WING | 235 | 4 | 3.3V | 0.635mm | unknown | NOT SPECIFIED | - | - | COMMERCIAL | 3-State | 3.6V | 2V | 2 | 4 | - | LVC/LCX/Z | - | 12mA 12mA | Buffer, Non-Inverting | TRUE | - | 7 ns | 2.79mm | 15.875mm | 7.5mm | Non-RoHS Compliant | ||
![]() 74LVTH162245GX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 54-LFBGA | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | e1 | no | Obsolete | 3 (168 Hours) | 54 | TIN SILVER COPPER | - | 2.7V~3.6V | BOTTOM | BALL | 260 | 2 | 3.3V | - | - | NOT SPECIFIED | 54 | R-PBGA-B54 | COMMERCIAL | 3-State | 3.6V | - | 2 | - | - | LVT | - | 12mA 12mA; 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 4.6 ns | 1.4mm | - | 5.5mm | ROHS3 Compliant | ||
![]() SN74ABT620DBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 32mA 64mA | Transceiver, Inverting | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT245CSJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 5.5V | 4.5V | 2 | - | - | ABT | - | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 3.6 ns | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ACT16244MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 5.5V | - | 2 | 4 | - | ACT | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | 7.8 ns | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ABT240CMTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | NOT SPECIFIED | 20 | - | COMMERCIAL | 3-State | 5.5V | - | 2 | - | - | ABT | - | 32mA 64mA | Buffer, Inverting | INVERTED | 4 | - | - | 6.5mm | - | ROHS3 Compliant | ||
![]() 74ACQ244SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ACQ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 2 | - | - | unknown | NOT SPECIFIED | 20 | - | - | 3-State | 6V | 2V | 2 | - | - | AC | - | 24mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 9.5 ns | - | - | 7.5mm | ROHS3 Compliant |