- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ABT541CMTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 5.5V | 4.5V | 2 | - | ABT | 32mA 64mA | Buffer, Non-Inverting | TRUE | 8 | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVTH245WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 20 | R-PDSO-G20 | - | 3-State | 3.6V | 2.7V | 2 | - | LVT | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 4 ns | 2.642mm | - | 7.493mm | ROHS3 Compliant | ||
![]() 74ACT244PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 5V | - | - | NOT APPLICABLE | 20 | - | - | 3-State | 5.5V | - | 2 | - | ACT | 24mA 24mA | Buffer, Non-Inverting | TRUE | 4 | 10 ns | 5.33mm | - | - | ROHS3 Compliant | ||
![]() SN74LV244ATPWT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 16mA 16mA | Buffer, Non-Inverting | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() 74LCX543WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 24 | R-PDSO-G24 | COMMERCIAL | 3-State | 3.6V | 2V | 2 | - | LVC/LCX/Z | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ALVC245WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ALVC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 3.6V | - | 2 | - | ALVC/VCX/A | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 6 ns | 2.642mm | - | 7.493mm | ROHS3 Compliant | ||
![]() 74ACT16240SSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | 4 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 48 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 5.5V | - | 2 | 4 | ACT | 24mA 24mA | Buffer, Inverting | INVERTED | - | 7.8 ns | - | 15.875mm | 7.5mm | ROHS3 Compliant | ||
![]() 74ACTQ541SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ACTQ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3-State | 5.5V | 4.5V | 2 | - | ACT | 24mA 24mA | Buffer, Non-Inverting | TRUE | 8 | 7.5 ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() SN74BCT2240N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 2 | 0°C~70°C TA | Tube | 74BCT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | 33 OHM OUTPUT SERIES RESISTOR | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | unknown | NOT SPECIFIED | 20 | - | - | 3-State | 5.5V | - | 2 | - | BCT/FBT | 12mA 12mA | Buffer, Inverting | INVERTED | 4 | 5.7 ns | 5.08mm | - | - | ROHS3 Compliant | ||
![]() 74ABT16952CSSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 56 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | ABT | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 5.3 ns | - | - | 7.5mm | ROHS3 Compliant | ||
![]() SN74ABT5403DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ABT | e4 | yes | Obsolete | 3 (168 Hours) | 28 | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | 3-State | 5.5V | 4.5V | 2 | - | ABT | 12mA 12mA | Buffer, Inverting | INVERTED | 12 | 5.7 ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ACTQ16244SSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | 4 | -40°C~85°C TA | Tube | 74ACTQ | e3 | yes | Obsolete | 1 (Unlimited) | 48 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | unknown | NOT SPECIFIED | 48 | - | Not Qualified | 3-State | 5.5V | - | 2 | 4 | ACT | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | 13.1 ns | - | 15.875mm | 7.5mm | ROHS3 Compliant | ||
![]() 74ACTQ16541SSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ACTQ | e3 | yes | Obsolete | 1 (Unlimited) | 48 | MATTE TIN | WITH DUAL OUTPUT ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 48 | - | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | ACT | 24mA 24mA | Buffer, Non-Inverting | TRUE | 8 | 13.1 ns | - | - | 7.495mm | ROHS3 Compliant | ||
![]() 74ACTQ16244SSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74ACTQ | e3 | yes | Obsolete | 1 (Unlimited) | 48 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | unknown | NOT SPECIFIED | 48 | - | Not Qualified | 3-State | 5.5V | - | 2 | 4 | ACT | 24mA 24mA | Buffer, Non-Inverting | TRUE | - | 13.1 ns | - | 15.875mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74ABT651DBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 32mA 64mA | Transceiver, Inverting | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() 74ACT11543DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 28 | NICKEL PALLADIUM GOLD | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 28 | - | - | 3-State | 5.5V | 4.5V | 2 | - | ACT | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ACTQ543SPC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 1 | -40°C~85°C TA | Tube | 74ACTQ | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 24 | R-PDIP-T24 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | ACT | 24mA 24mA | Transceiver, Non-Inverting | TRUE | 8 | 9 ns | - | - | 7.62mm | ROHS3 Compliant | ||
![]() 74ABT16543CSSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 56 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | ABT | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 5.5 ns | - | - | 7.5mm | ROHS3 Compliant | ||
![]() SN74BCT25244NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 2 | 0°C~70°C TA | Tube | 74BCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 80mA 188mA | Buffer, Non-Inverting | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT16652CSSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 56 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | 3-State | 5.5V | 4.5V | 2 | - | ABT | 32mA 64mA | Transceiver, Non-Inverting | TRUE | 8 | 10 ns | - | - | 7.5mm | ROHS3 Compliant |