- Part Status
- Logic Function
- Pin Count
- ECCN (US)
- EU RoHS
- Polarity
- Automotive
- Mounting
- PCB changed
- Supplier Package
- PPAP
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Current - Output High, Low | Logic Type | Output Polarity | Number of Bits per Element | Propagation Delay (tpd) | Height Seated (Max) | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VCX162245MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74VCX | - | - | Obsolete | 2 (1 Year) | - | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 12mA 12mA; 24mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | - | ROHS3 Compliant | ||
![]() SN74LV541ADWE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | -40°C~85°C TA | Tube | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mA 16mA | Buffer, Non-Inverting | - | 8 | - | - | - | ROHS3 Compliant | ||
![]() DM74AS245WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C TA | Tube | 74AS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | WITH DIRECTION CONTROL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 3-State | 5.5V | 4.5V | 2 | - | AS | 15mA 48mA | Transceiver, Non-Inverting | TRUE | 8 | 7.5 ns | 2.65mm | 7.5mm | ROHS3 Compliant | ||
![]() 74AC648SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 24mA 24mA | Transceiver, Non-Inverting | - | 8 | - | - | - | ROHS3 Compliant | ||
![]() CD74HCT640EE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 1 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mA 6mA | Transceiver, Inverting | - | 8 | - | - | - | ROHS3 Compliant | ||
![]() SN74BCT25642NTE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 1 | 0°C~70°C TA | Tube | 74BCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA 188mA; 3mA 24mA | Transceiver, Inverting | - | 8 | - | - | - | ROHS3 Compliant | ||
![]() 74AHCT2G241GD,125 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFDFN | - | 8-XSON (2x3) | 2 | -40°C~125°C TA | Tape & Reel (TR) | 74AHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 8mA 8mA | Buffer, Non-Inverting | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 74AHCT2G125GD,125 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFDFN | - | 8-XSON (2x3) | 2 | -40°C~125°C TA | Tape & Reel (TR) | 74AHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 8mA 8mA | Buffer, Non-Inverting | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() N74F126D,623 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | 4 | 0°C~70°C TA | Tape & Reel (TR) | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 15mA 64mA | Buffer, Non-Inverting | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 74AHC240BQ,115 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | 20-DHVQFN (4.5x2.5) | 2 | -40°C~125°C TA | Tape & Reel (TR) | 74AHC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 8mA 8mA | Buffer, Inverting | - | 4 | - | - | - | ROHS3 Compliant | ||
![]() 74HCT2G126DP,125 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | 2 | -40°C~125°C TA | Tape & Reel (TR) | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 6mA 6mA | Buffer, Non-Inverting | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 74ABT241D,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | 2 | -40°C~85°C TA | Tube | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 32mA 64mA | Buffer, Non-Inverting | - | 4 | - | - | - | ROHS3 Compliant | ||
![]() SN74AUC1G125YZTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-UFBGA, DSBGA | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AUC | e1 | yes | Obsolete | 1 (Unlimited) | 5 | TIN SILVER COPPER | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1 | 1.2V | 0.5mm | - | NOT SPECIFIED | 5 | R-XBGA-B5 | - | 3-State | 2.7V | 0.8V | 2 | 1 | AUC | 9mA 9mA | Buffer, Non-Inverting | TRUE | - | 3.6 ns | 0.5mm | 0.9mm | ROHS3 Compliant | ||
![]() N74F125D,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | 4 | 0°C~70°C TA | Tube | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 15mA 64mA | Buffer, Non-Inverting | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 74LVC3G07GD,125 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFDFN | - | 8-XSON (2x3) | 3 | -40°C~125°C TA | Tape & Reel (TR) | 74LVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - 32mA | Buffer, Non-Inverting | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 74ABT540D,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | 1 | -40°C~85°C TA | Tube | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 32mA 64mA | Buffer, Inverting | - | 8 | - | - | - | ROHS3 Compliant | ||
![]() 74HC243DB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14-SSOP | 1 | -40°C~125°C TA | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 7.8mA 7.8mA | Transceiver, Non-Inverting | - | 4 | - | - | - | ROHS3 Compliant | ||
![]() N74F125D,623 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | 4 | 0°C~70°C TA | Tape & Reel (TR) | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 15mA 64mA | Buffer, Non-Inverting | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 74ABT125N,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-DIP | 4 | -40°C~85°C TA | Tube | 74ABT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 32mA 64mA | Buffer, Non-Inverting | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 74HC243D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | 1 | -40°C~125°C TA | Bulk | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | 7.8mA 7.8mA | Transceiver, Non-Inverting | - | 4 | - | - | - | ROHS3 Compliant |