- Part Status
- Number of Bits
- Series
- Type
- Mounting Type
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Output
- Output Function
- Package / Case
- Packaging
- RoHS Status
Attribute column
Manufacturer
Rochester Electronics Logic - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Number of Bits | Family | Current - Quiescent (Iq) | Current - Output High, Low | Max Propagation Delay @ V, Max CL | Propagation Delay (tpd) | Output Function | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74C85N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -55°C~125°C | Tube | 74C | - | - | Obsolete | 3 (168 Hours) | 16 | Magnitude Comparator | - | - | 3V~15V | DUAL | - | - | 1 | 5V | - | unknown | - | Active Low | - | R-PDIP-T16 | - | 15V | - | 3V | - | 4 | CMOS | - | 15mA 16mA | 300ns @ 10V, 50pF | 600 ns | AB | 5.08mm | 19.305mm | 7.62mm | ROHS3 Compliant | ||
![]() SN74LS85D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | 74LS | e4 | no | Obsolete | 1 (Unlimited) | 16 | Magnitude Comparator | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | Active High | 16 | R-PDSO-G16 | Not Qualified | 5.25V | - | - | - | 4 | LS | - | 400μA 8mA | 45ns @ 5V, 15pF | - | AB | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74F521PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 20 | Identity Comparator | MATTE TIN | CASCADABLE | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Active Low | 20 | R-PDIP-T20 | Not Qualified | 5.5V | - | 4.5V | - | 8 | F/FAST | - | 1mA 20mA | 10ns @ 5V, 50pF | 11 ns | A=B | - | 26.075mm | 7.62mm | ROHS3 Compliant | ||
![]() CD74HCT688M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 20 | Identity Comparator | - | CASCADABLE | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | Active Low | - | R-PDSO-G20 | COMMERCIAL | 5.5V | - | 4.5V | - | 8 | HCT | 8μA | 4mA 4mA | 34ns @ 4.5V, 50pF | 51 ns | A=B | - | - | - | Non-RoHS Compliant | ||
![]() 74ACT521MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Identity Comparator | MATTE TIN | CASCADABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | Active Low | 20 | R-PDSO-G20 | COMMERCIAL | 5.5V | - | 4.5V | - | 8 | AC | 4μA | 24mA 24mA | 10ns @ 5V, 50pF | 11 ns | A=B | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() DM74ALS521N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 20 | Identity Comparator | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | Active Low | 20 | R-PDIP-T20 | COMMERCIAL | 5.5V | - | 4.5V | - | 8 | ALS | - | 2.6mA 24mA | 20ns @ 5V, 50pF | 20 ns | A=B | - | 26.075mm | 7.62mm | ROHS3 Compliant | ||
![]() MM74HC688WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Identity Comparator | Matte Tin (Sn) | CASCADABLE | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 1.27mm | unknown | NOT SPECIFIED | Active Low | 20 | R-PDSO-G20 | Not Qualified | 6V | - | 2V | - | 8 | HC/UH | 8μA | 5.2mA 5.2mA | 30ns @ 6V, 50pF | 220 ns | A=B | 2.642mm | - | 7.5mm | ROHS3 Compliant | ||
![]() SN74LS684DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 0°C~70°C | Tube | 74LS | e4 | no | Obsolete | 3 (168 Hours) | 20 | Magnitude Comparator | NICKEL PALLADIUM GOLD | - | 4.85V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | Active Low | 20 | R-PDSO-G20 | COMMERCIAL | 5.25V | - | 4.75V | - | 8 | LS | - | 400μA 24mA | 30ns @ 5V, 45pF | 30 ns | A=B, A>B | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() CD74HCT688E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 20 | Identity Comparator | - | CASCADABLE | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | Active Low | - | R-PDIP-T20 | COMMERCIAL | 5.5V | - | 4.5V | - | 8 | HCT | 8μA | 4mA 4mA | 34ns @ 4.5V, 50pF | 51 ns | A=B | - | - | - | Non-RoHS Compliant | ||
![]() MC10H166PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~75°C | Tube | 10H | e3 | no | Obsolete | 3 (168 Hours) | 16 | Magnitude Comparator | MATTE TIN | TWO OUTPUT PROVIDES: A < B; A > B AND A = B FUNCTIONS | -4.94V~-5.46V | DUAL | - | 260 | 1 | - | - | unknown | 40 | Active High | 16 | R-PDIP-T16 | COMMERCIAL | - | - | - | - | 5 | 10H | - | 50mA 50mA | 3.7ns @ -5.2V, - | 3.7 ns | AB | 4.44mm | - | 7.62mm | ROHS3 Compliant | ||
![]() DM74ALS520WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Identity Comparator | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | Active Low | 20 | R-PDSO-G20 | COMMERCIAL | 5.5V | - | 4.5V | - | 8 | ALS | - | 2.6mA 24mA | 20ns @ 5V, 50pF | 20 ns | A=B | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MC10H166FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | 0°C~75°C | Tube | 10H | - | no | Obsolete | 3 (168 Hours) | - | Magnitude Comparator | - | - | -4.94V~-5.46V | - | - | - | - | - | - | unknown | - | Active High | 20 | - | - | - | - | - | - | 5 | - | - | 50mA 50mA | 3.7ns @ -5.2V, - | - | AB | - | - | - | ROHS3 Compliant | ||
![]() DM74ALS520N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 20 | Identity Comparator | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Active Low | 20 | R-PDIP-T20 | COMMERCIAL | 5.5V | - | 4.5V | - | 8 | ALS | - | 2.6mA 24mA | 20ns @ 5V, 50pF | 20 ns | A=B | - | 26.075mm | 7.62mm | ROHS3 Compliant | ||
![]() MC14585BCP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | - | - | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | - | Magnitude Comparator | - | - | 3V~18V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | - | - | 4 | - | 20μA | 4.2mA 4.2mA | 260ns @ 15V, 50pF | - | AB | - | - | - | Non-RoHS Compliant | ||
![]() DS56S Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 125°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 20 | - | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | AUTOMOTIVE | 2.7V | ANALOG CIRCUIT | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74AC521SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Identity Comparator | MATTE TIN | CASCADABLE | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | Active Low | 20 | R-PDSO-G20 | COMMERCIAL | 6V | - | 2V | - | 8 | AC | 4μA | 24mA 24mA | 8.5ns @ 5V, 50pF | 12.5 ns | A=B | 2.1mm | 12.6mm | 5.3mm | ROHS3 Compliant | ||
![]() MC14585BFELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOEIAJ | - | - | -55°C~125°C | Tape & Reel (TR) | 4000B | - | - | Obsolete | 3 (168 Hours) | - | Magnitude Comparator | - | - | 3V~18V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | - | - | 4 | - | 20μA | 4.2mA 4.2mA | 260ns @ 15V, 50pF | - | AB | - | - | - | ROHS3 Compliant | ||
![]() SN74LS684N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | 74LS | e4 | yes | Obsolete | 3 (168 Hours) | 20 | Magnitude Comparator | NICKEL PALLADIUM GOLD | - | 4.85V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Active Low | 20 | R-PDIP-T20 | COMMERCIAL | 5.25V | - | 4.75V | - | 8 | LS | - | 400μA 24mA | 30ns @ 5V, 45pF | 30 ns | A=B, A>B | 4.57mm | 26.415mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC10E166FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | 0°C~85°C | Tube | 10E | e0 | no | Obsolete | 3 (168 Hours) | 28 | Magnitude Comparator | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.5V | 4.2V~5.5V -4.2V~-5.5V | QUAD | J BEND | 240 | 1 | 5V | 1.27mm | - | 30 | Active High | 28 | S-PQCC-J28 | COMMERCIAL | 5.5V | - | 4.2V | - | 9 | 10E | - | 50mA 50mA | 1.4ns @ 5V, - | 1.4 ns | AB | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | ||
![]() MC10E166FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | 0°C~85°C | Tape & Reel (TR) | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | Magnitude Comparator | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.5V | 4.2V~5.5V -4.2V~-5.5V | QUAD | J BEND | 260 | 1 | 5V | 1.27mm | - | 40 | Active High | 28 | S-PQCC-J28 | COMMERCIAL | 5.5V | - | 4.2V | - | 9 | 10E | - | 50mA 50mA | 1.4ns @ 5V, - | 1.4 ns | AB | 4.57mm | 11.505mm | 11.505mm | ROHS3 Compliant |