- Part Status
- Number of Bits
- Series
- Type
- Mounting Type
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Output
- Output Function
- Package / Case
- Packaging
- RoHS Status
Attribute column
Manufacturer
Rochester Electronics Logic - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Number of Bits | Family | Current - Quiescent (Iq) | Current - Output High, Low | Max Propagation Delay @ V, Max CL | Propagation Delay (tpd) | Output Function | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS679DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 0°C~70°C | Tube | 74ALS | e4 | yes | Obsolete | 3 (168 Hours) | 20 | Address Comparator | NICKEL PALLADIUM GOLD | WITH INHIBIT | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | Active High | 20 | R-PDSO-G20 | COMMERCIAL | 5.5V | - | 4.5V | - | 12 | ALS | - | 2.6mA 24mA | 30ns @ 5V, 50pF | 35 ns | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74AC521SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Identity Comparator | MATTE TIN | CASCADABLE | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | unknown | NOT SPECIFIED | Active Low | 20 | R-PDSO-G20 | COMMERCIAL | 6V | - | 2V | - | 8 | AC | 4μA | 24mA 24mA | 8.5ns @ 5V, 50pF | 12.5 ns | A=B | 2.1mm | 12.6mm | 5.3mm | ROHS3 Compliant | ||
![]() 74HCT688D,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | - | - | -40°C~125°C | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | Identity Comparator | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | - | 8 | - | 8μA | 4mA 4mA | 34ns @ 4.5V, 50pF | - | A=B | - | - | - | ROHS3 Compliant | ||
![]() SN74HC684DWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 74HC | - | - | Obsolete | 1 (Unlimited) | - | Magnitude Comparator | - | - | 2V~6V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | - | 8 | - | - | 5.2mA 5.2mA | 47ns @ 6V, 50pF | - | A=B, A>B | - | - | - | ROHS3 Compliant | ||
![]() DM74ALS521WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | 0°C~70°C | Tape & Reel (TR) | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | Identity Comparator | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | - | 8 | - | - | 2.6mA 24mA | 20ns @ 5V, 50pF | - | A=B | - | - | - | ROHS3 Compliant | ||
![]() DS56U Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 125°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 20 | - | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | AUTOMOTIVE | 2.7V | ANALOG CIRCUIT | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74HCT688N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-DIP | - | - | -40°C~125°C | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | Identity Comparator | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | - | 8 | - | 8μA | 4mA 4mA | 34ns @ 4.5V, 50pF | - | A=B | - | - | - | ROHS3 Compliant | ||
![]() DS56S/T&R Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74AS885NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | 0°C~70°C | Tube | 74AS | - | - | Obsolete | 3 (168 Hours) | - | Magnitude Comparator | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | - | - | 8 | - | - | 2mA 20mA | 17.5ns @ 5V, 50pF | - | AB | - | - | - | ROHS3 Compliant | ||
![]() 74ACT521SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Identity Comparator | MATTE TIN | CASCADABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | Active Low | 20 | R-PDSO-G20 | COMMERCIAL | 5.5V | - | 4.5V | - | 8 | AC | 4μA | 24mA 24mA | 10ns @ 5V, 50pF | 11 ns | A=B | 2.1mm | 12.6mm | 5.3mm | ROHS3 Compliant | ||
![]() CD4585BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | - | Magnitude Comparator | - | - | 3V~18V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | - | - | 4 | - | 100μA | 4.2mA 4.2mA | 160ns @ 15V, 50pF | - | AB | - | - | - | Non-RoHS Compliant | ||
![]() CD74HCT85M96 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | -55°C~125°C | Tape & Reel (TR) | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | Magnitude Comparator | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | - | - | 4 | - | 8μA | 4mA 4mA | 40ns @ 4.5V, 50pF | - | AB | - | - | - | ROHS3 Compliant | ||
![]() SN74LS688DWG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | 0°C~70°C | Tube | 74LS | - | - | Obsolete | 1 (Unlimited) | - | Identity Comparator | - | - | 4.85V~5.25V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | - | 8 | - | - | 400μA 24mA | 23ns @ 5V, 45pF | - | A=B | - | - | - | ROHS3 Compliant | ||
![]() CD74HC688MG4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | - | Identity Comparator | - | - | 2V~6V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | - | 8 | - | 8μA | 5.2mA 5.2mA | 29ns @ 6V, 50pF | - | A=B | - | - | - | ROHS3 Compliant | ||
![]() SN74HC688DWE4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | -40°C~85°C | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | - | Identity Comparator | - | - | 2V~6V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | - | 8 | - | 8μA | 5.2mA 5.2mA | 36ns @ 6V, 50pF | - | A=B | - | - | - | ROHS3 Compliant |