- Logic IC Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Bits
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Family
- JESD-30 Code
- Package Description
Attribute column
Manufacturer
Rochester Electronics Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | MSL | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Input Voltage | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74ACT161DG Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC390D Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/31202B2A Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54393J Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN54S283J Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74LS390M Rochester Electronics | In Stock | - | - | SMD | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -40...+85°C | LT | - | - | - | - | - | - | - | - | - | - | - | 2200kHz | - | - | - | - | -1,25V...-34V | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,45V...+16V | - | - | - | ||
![]() SNJ54LS642J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 20 | ROCHESTER ELECTRONICS LLC | - | NOT SPECIFIED | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | - | - | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | e0 | No | TIN LEAD | WITH DIRECTION CONTROL | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | NOT SPECIFIED | - | R-GDIP-T20 | COMMERCIAL | - | - | 5.5 V | MILITARY | 4.5 V | - | 2 | 8 | LS | OPEN-COLLECTOR | 5.08 mm | INVERTED | BUS TRANSCEIVER | - | - | - | 25 ns | - | - | - | - | - | - | - | - | 24.195 mm | 7.62 mm | - | ||
![]() SN74HC125J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 14 | ROCHESTER ELECTRONICS LLC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | - | - | - | 4.5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | - | R-GDIP-T14 | - | - | - | 6 V | - | 2 V | - | 2 | 1 | HC | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | - | 30 ns | - | 150 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | - | - | - | 19.56 mm | 7.62 mm | - | ||
![]() SNC54191J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DECADE COUNTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54LS90J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 14 | ROCHESTER ELECTRONICS LLC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | DIVIDE BY 2 AND DIVIDE BY 8 FUNCTIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-GDIP-T14 | - | - | - | 5.5 V | - | 4.5 V | - | - | 4 | LS | - | 5.08 mm | - | BINARY COUNTER | 0.004 A | 60 ns | NEGATIVE EDGE | 60 ns | - | 15 mA | 32 MHz | UP | 10000000 Hz | NO | ASYNCHRONOUS | - | 19.56 mm | 7.62 mm | - | ||
![]() DM54S374J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 20 | ROCHESTER ELECTRONICS LLC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | - | - | - | LG_MAX | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | NOT SPECIFIED | - | R-GDIP-T20 | - | - | - | 5.5 V | MILITARY | 4.5 V | - | 2 | 8 | S | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | 0.02 A | - | POSITIVE EDGE | 20 ns | ENABLE LOW | 160 mA | - | - | - | - | - | - | 25.019 mm | 7.62 mm | - | ||
![]() SNJ54ALS240J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 20 | ROCHESTER ELECTRONICS LLC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | DIP20,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | - | R-GDIP-T20 | - | - | - | 5.5 V | - | 4.5 V | - | 2 | 4 | ALS | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | 0.012 A | 22 ns | - | 22 ns | ENABLE LOW | 25 mA | - | UNIDIRECTIONAL | - | - | - | - | 24.19 mm | 7.62 mm | - | ||
![]() DM74LS244SJX Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | 20 | ROCHESTER ELECTRONICS LLC | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | - | No | 5 V | - | - | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | Not Qualified | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | 2 | 4 | LS | 3-STATE | 2.1 mm | TRUE | BUS DRIVER | - | - | - | 18 ns | - | - | - | - | - | - | - | - | 12.6 mm | 5.3 mm | - | ||
![]() SN7493J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 14 | ROCHESTER ELECTRONICS LLC | 15 pF | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | , | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-CDIP-T14 | - | - | - | 5.25 V | - | 4.75 V | - | - | 4 | TTL/H/L | - | 5.08 mm | - | DECADE COUNTER | 0.016 A | 70 ns | NEGATIVE EDGE | 70 ns | - | 39 mA | 16 MHz | UP | 16000000 Hz | YES | ASYNCHRONOUS | - | 19.56 mm | 7.62 mm | - | ||
![]() MM54HC4060J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 16 | ROCHESTER ELECTRONICS LLC | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | 4.5 V | - | - | e0 | No | TIN LEAD | OUTPUTS FROM 10 STAGES AVAILABLE; BUILT-IN OSCILLATOR; OSCILLATOR DISABLED BY CLEAR INPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 16 | R-GDIP-T16 | Not Qualified | - | - | 6 V | MILITARY | 2 V | - | - | 14 | HC/UH | - | 5.08 mm | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 171 ns | - | - | 24 MHz | UP | - | YES | ASYNCHRONOUS | - | 19.43 mm | 7.62 mm | - | ||
![]() DM8098J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 16 | ROCHESTER ELECTRONICS LLC | 50 pF | - | - | - | - | UNSPECIFIED | DIP | , | - | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | - | - | - | ONE FUNCTION HAS 2 BITS | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | - | unknown | - | NOT SPECIFIED | - | R-XDIP-T16 | - | - | - | - | - | - | - | 2 | 4 | DM80 | 3-STATE | - | INVERTED | BUS DRIVER | 0.032 A | 17 ns | - | 17 ns | ENABLE LOW | 77 mA | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() SN54190J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 16 | ROCHESTER ELECTRONICS LLC | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | e0 | - | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-CDIP-T16 | - | - | - | 5.5 V | MILITARY | 4.5 V | - | - | 4 | TTL/H/L | - | 5.08 mm | - | DECADE COUNTER | - | - | POSITIVE EDGE | 36 ns | - | - | 20 MHz | BIDIRECTIONAL | - | YES | SYNCHRONOUS | - | 19.56 mm | 7.62 mm | - | ||
![]() SN74AS844NT Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 24 | ROCHESTER ELECTRONICS LLC | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | - | WITH CLEAR AND PRESET; POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-PDIP-T24 | Not Qualified | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | 2 | 9 | AS | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | - | - | - | 13 ns | - | - | - | - | - | - | - | - | 31.64 mm | 7.62 mm | - | ||
![]() AM29C821SC Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | 24 | ROCHESTER ELECTRONICS LLC | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | - | No | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | - | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | 2 | 10 | CMOS | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | - | - | - | 12 ns | - | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | - | ||
![]() IDT74FCT244ASOG8 Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | 20 | ROCHESTER ELECTRONICS LLC | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | IOH = 0.3MA @ VOH = 4.55V; IOL = 0.3MA @ VOL = 0.2V | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | - | R-PDSO-G20 | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | 2 | 4 | FCT | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | - | - | - | 4.8 ns | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - |