- Organization
- Bus Directional
- Part Status
- Retransmit Capability
- Operating Temperature
- Expansion Type
- Programmable Flags Support
- Memory Density
- JESD-30 Code
- Memory Width
- Series
- Surface Mount
Attribute column
Manufacturer
Rochester Electronics Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Access Time | Data Rate | Organization | Memory Width | Memory Density | Parallel/Serial | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC40105MT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | -55°C~125°C | Tape & Reel (TR) | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~6V | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | 64 16 x 4 | - | - | - | - | - | - | Uni-Directional | No | No | No | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7811-18FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | YES | - | - | 0°C~70°C | Tube | 74ACT | - | yes | Obsolete | 3 (168 Hours) | 68 | - | - | 4.5V~5.5V | QUAD | J BEND | 220 | 5V | 1.27mm | - | S-PQCC-J68 | Synchronous | 1mA | COMMERCIAL | 5.5V | 4.5V | 18K 1K x 18 | 18ns | 35MHz | 1KX18 | 18 | 18432 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Depth, Width | 28.57 ns | 4.57mm | 24.2316mm | 24.2316mm | Non-RoHS Compliant | ||
![]() CY7C4245-15AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tray | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Synchronous | 45mA | - | - | - | 72K 4K x 18 | 10ns | 66.7MHz | - | - | - | - | Uni-Directional | Yes | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ABT7820-20PH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-BQFP | - | 80-QFP (14x20) | - | 0°C~70°C | Tray | 74ABT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Asynchronous | 95mA | - | - | - | 18K 512 x 18 x 2 | 13.5ns | 50MHz | - | - | - | - | Bi-Directional | No | No | Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C4201-15JXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | Commercial grade | 0°C~70°C | Tube | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | 2.25K 256 x 9 | 10ns | 66.7MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C4205V-15ASXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | YES | - | - | 0°C~70°C | Tray | CY7C | - | yes | Obsolete | 3 (168 Hours) | 64 | - | RETRANSMIT | 3V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 20 | S-PQFP-G64 | Synchronous | 30mA | COMMERCIAL | 3.6V | 3V | 4.5K 256 x 18 | 11ns | 66.7MHz | 256X18 | 18 | 4608 bit | PARALLEL | Uni-Directional | - | No | Yes | YES | Depth, Width | 15 ns | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() CY7C4261V-15JXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | - | 0°C~70°C | Tube | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | Synchronous | 25mA | - | - | - | 144K 16K x 9 | 10ns | 66.7MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() CYF2072V33L-100BGXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 209-BGA | - | 209-FBGA (14x22) | - | -40°C~85°C | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | Synchronous | - | - | - | - | 72M 2M x 36 | 10ns | 100MHz | - | - | - | - | Uni-Directional | Yes | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C4285V-15ASXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | YES | - | - | -40°C~85°C | Tube | CY7C | - | - | Obsolete | 3 (168 Hours) | 64 | - | RETRANSMIT | 3V~3.6V | QUAD | GULL WING | - | 3.3V | 0.5mm | - | S-PQFP-G64 | Synchronous | 35mA | COMMERCIAL | 3.6V | 3V | 1.125M 64K x 18 | 10ns | 66.7MHz | 64KX18 | 18 | 1179648 bit | PARALLEL | Uni-Directional | - | No | Yes | YES | Depth, Width | 15 ns | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() CY7C4205-10AC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | YES | - | Commercial grade | 0°C~70°C | Tray | CY7C | e0 | no | Obsolete | 3 (168 Hours) | 64 | TIN LEAD | RETRANSMIT | 4.5V~5.5V | QUAD | GULL WING | - | 5V | 0.8mm | - | S-PQFP-G64 | Synchronous | 45mA | COMMERCIAL | 5.5V | 4.5V | 4.5K 256 x 18 | 8ns | 100MHz | 256X18 | 18 | 4608 bit | PARALLEL | Uni-Directional | - | No | Yes | YES | Depth, Width | 10 ns | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() SN74ALVC3631-15PCB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 120-LQFP Exposed Pad | YES | - | - | 0°C~70°C | Tray | 74ALVC | e0 | no | Obsolete | 3 (168 Hours) | 120 | TIN LEAD | - | 3V~3.6V | QUAD | GULL WING | - | 3.3V | 0.4mm | - | S-PQFP-G120 | Synchronous | 350μA | COMMERCIAL | 3.6V | 3V | 18K 512 x 36 | 9.5ns | 66.7MHz | 512X36 | 36 | 18432 bit | PARALLEL | Bi-Directional | - | No | Yes | YES | Depth, Width | 15 ns | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() SN74ACT3622-20PCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 120-LQFP Exposed Pad | YES | - | - | 0°C~70°C | Tray | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 120 | NICKEL PALLADIUM GOLD | MAILBOX | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.4mm | - | S-PQFP-G120 | Synchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 18K 256 x 36 x 2 | 13ns | 50MHz | 256X36 | 36 | 9216 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | Width | 20 ns | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() SN74V293-6GGM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LFBGA | - | 100-BGA MICROSTAR (10.1x10.1) | - | 0°C~70°C | Tray | 74V | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | 1.125M 64K x 18 128K x 9 | 4.5ns | 166MHz | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C421-20JXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | - | -40°C~85°C | Tray | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Asynchronous | 90mA | - | - | - | 4.5K 512 x 9 | 20ns | 50MHz | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT3651-20PQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | YES | - | - | 0°C~70°C | Tray | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 132 | NICKEL PALLADIUM GOLD | MAILBOX | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.635mm | - | S-PQFP-G132 | Synchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 72K 2K x 36 | 13ns | 50MHz | 2KX36 | 36 | 73728 bit | PARALLEL | Bi-Directional | - | No | Yes | YES | Depth, Width | 20 ns | 4.57mm | 24.13mm | 24.13mm | ROHS3 Compliant | ||
![]() SN74ACT3651-30PQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | YES | - | - | 0°C~70°C | Tray | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 132 | NICKEL PALLADIUM GOLD | MAILBOX | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.635mm | - | S-PQFP-G132 | Synchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 72K 2K x 36 | 15ns | 33.4MHz | 2KX36 | 36 | 73728 bit | PARALLEL | Bi-Directional | - | No | Yes | YES | Depth, Width | 30 ns | 4.57mm | 24.13mm | 24.13mm | ROHS3 Compliant | ||
![]() 74HCT40105D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | -40°C~125°C | Tape & Reel (TR) | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | 64 16 x 4 | 40ns | 28MHz | - | - | - | - | Uni-Directional | No | No | No | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C4231V-25AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | 0°C~70°C | Tray | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | Synchronous | 20mA | - | - | - | 18K 2K x 9 | 15ns | 40MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C425-10JXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | YES | - | - | 0°C~70°C | Tube | CY7C | e3 | yes | Obsolete | 3 (168 Hours) | 32 | MATTE TIN | RETRANSMIT | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 20 | R-PQCC-J32 | Asynchronous | 85mA | COMMERCIAL | 5.5V | 4.5V | 9K 1K x 9 | 10ns | 50MHz | 1KX9 | 9 | 9216 bit | PARALLEL | Uni-Directional | Yes | - | No | NO | Depth, Width | 20 ns | 3.55mm | 13.97mm | 11.43mm | ROHS3 Compliant | ||
![]() CY7C419-10JC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | YES | - | - | 0°C~70°C | Tube | CY7C | e0 | - | Obsolete | 3 (168 Hours) | 32 | TIN LEAD | RETRANSMIT | 4.5V~5.5V | QUAD | J BEND | - | 5V | 1.27mm | - | R-PQCC-J32 | Asynchronous | 85mA | COMMERCIAL | 5.5V | 4.5V | 2.25K 256 x 9 | 10ns | 50MHz | 256X9 | 9 | 2304 bit | PARALLEL | Uni-Directional | Yes | - | No | NO | Depth, Width | 20 ns | 3.55mm | 13.97mm | 11.43mm | Non-RoHS Compliant |