- Organization
- Bus Directional
- Part Status
- Retransmit Capability
- Operating Temperature
- Expansion Type
- Programmable Flags Support
- Memory Density
- JESD-30 Code
- Memory Width
- Series
- Surface Mount
Attribute column
Manufacturer
Rochester Electronics Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Access Time | Data Rate | Organization | Memory Width | Memory Density | Parallel/Serial | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS7202-50P Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | - | - | 0°C~70°C | Bulk | - | e0 | no | Obsolete | - | 28 | EAR99 | TIN LEAD | RETRANSMIT | 8542.32.00.71 | - | DUAL | - | - | 5V | - | - | R-PDIP-T28 | Asynchronous | 100mA | - | 5.5V | 4.5V | 9K 1K x 9 | 50ns | 15MHz | 1KX9 | 9 | 9216 bit | PARALLEL | - | Yes | - | No | NO | - | 65 ns | - | - | - | ROHS3 Compliant | ||
![]() SN74ALVC7813-40DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tube | 74ALVC | e4 | yes | Obsolete | 3 (168 Hours) | 56 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | - | R-PDSO-G56 | Synchronous | 40μA | COMMERCIAL | 3.6V | 3V | 1.125K 64 x 18 | 20ns | 25MHz | 64X18 | 18 | 1152 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Width | 40 ns | 2.79mm | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74ACT7814-40DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | 0°C~70°C | Tape & Reel (TR) | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Asynchronous | 400μA | - | - | - | 1.125K 64 x 18 | 20ns | 25MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7813-15DLR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 56 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.635mm | - | R-PDSO-G56 | Synchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 1.125K 64 x 18 | 12ns | 67MHz | 64X18 | 18 | 1152 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Width | 15 ns | 2.79mm | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74ACT7805-15DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | 0°C~70°C | Tube | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Synchronous | 400μA | - | - | - | 4.5K 256 x 18 | 12ns | 67MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C4221-15JXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | - | 0°C~70°C | Tube | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | 9K 1K x 9 | 10ns | 66.7MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ABT7820-25PH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-BQFP | - | 80-QFP (14x20) | - | 0°C~70°C | Tray | 74ABT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Asynchronous | 95mA | - | - | - | 18K 512 x 18 x 2 | 15ns | 40MHz | - | - | - | - | Bi-Directional | No | No | Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7802-60PN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | - | 80-LQFP (12x12) | - | 0°C~70°C | Tray | 74ACT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Asynchronous | 400μA | - | - | - | 18K 1K x 18 | 45ns | 16.7MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74V273-7PZA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | - | 80-LQFP (14x14) | - | 0°C~70°C | Tray | 74V | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | 288K 16K x 18 32K x 9 | 5ns | 133MHz | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C4241V-15JXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | YES | - | Commercial grade | 0°C~70°C | Tube | CY7C | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | MATTE TIN | - | - | 3V~3.6V | QUAD | J BEND | 260 | 3.3V | 1.27mm | 20 | R-PQCC-J32 | Synchronous | 20mA | COMMERCIAL | 3.6V | 3V | 36K 4K x 9 | 11ns | 66.7MHz | 4KX9 | 9 | 36864 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Depth, Width | 15 ns | 3.556mm | 13.97mm | 11.43mm | ROHS3 Compliant | ||
![]() SN74ACT7811-20FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | YES | - | - | 0°C~70°C | Tube | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 68 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | S-PQCC-J68 | Synchronous | 1mA | COMMERCIAL | 5.5V | 4.5V | 18K 1K x 18 | 20ns | 28.5MHz | 1KX18 | 18 | 18432 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Depth, Width | 35.08 ns | 4.57mm | 24.2316mm | 24.2316mm | ROHS3 Compliant | ||
![]() SN74ACT3632-20PQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | - | 0°C~70°C | Tray | 74ACT | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Synchronous | 400μA | - | - | - | 36K 512 x 36 x 2 | 13ns | 50MHz | - | - | - | - | Bi-Directional | No | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C4225-15ASXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tray | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Synchronous | 45mA | - | - | - | 18K 1K x 18 | 10ns | 66.7MHz | - | - | - | - | Uni-Directional | Yes | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7807-25PAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-TQFP | YES | - | - | 0°C~70°C | Tray | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 64 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | S-PQFP-G64 | Synchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 18K 2K x 9 | 18ns | 40MHz | 2KX9 | 9 | 18432 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Depth, Width | 25 ns | 1.2mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SN74ABT3612-20PCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 120-LQFP Exposed Pad | YES | - | - | 0°C~70°C | Tray | 74ABT | e4 | yes | Obsolete | 3 (168 Hours) | 120 | - | NICKEL PALLADIUM GOLD | PARITY GENERATOR/CHECKER; MAILBOX | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.4mm | - | S-PQFP-G120 | Synchronous | 130mA | COMMERCIAL | 5.5V | 4.5V | 4.5K 64 x 36 x 2 | 12ns | 50MHz | 64X36 | 36 | 2304 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | Width | 20 ns | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() SN74ACT7881-20FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | - | 0°C~70°C | Tube | 74ACT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Synchronous | 400μA | - | - | - | 18K 1K x 18 | 13ns | 50MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7881-15FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | - | 0°C~70°C | Tube | 74ACT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Synchronous | 400μA | - | - | - | 18K 1K x 18 | 12ns | 67MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7814-20DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | 0°C~70°C | Tape & Reel (TR) | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Asynchronous | 400μA | - | - | - | 1.125K 64 x 18 | 15ns | 50MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ABT3611-15PQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | YES | - | - | 0°C~70°C | Tray | 74ABT | e0 | no | Obsolete | 3 (168 Hours) | 132 | - | TIN LEAD | PARITY GENERATOR/CHECKER; MAILBOX | - | 4.5V~5.5V | QUAD | GULL WING | - | 5V | 0.635mm | - | S-PQFP-G132 | Synchronous | 130mA | COMMERCIAL | 5.5V | 4.5V | 2.25K 64 x 36 | 10ns | 66.7MHz | 64X36 | 36 | 2304 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | Width | 15 ns | 4.57mm | 24.13mm | 24.13mm | Non-RoHS Compliant | ||
![]() SN74ABT3612-30PCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 120-LQFP Exposed Pad | YES | - | - | 0°C~70°C | Tray | 74ABT | e4 | yes | Obsolete | 3 (168 Hours) | 120 | - | NICKEL PALLADIUM GOLD | PARITY GENERATOR/CHECKER; MAILBOX | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.4mm | - | S-PQFP-G120 | Synchronous | 130mA | COMMERCIAL | 5.5V | 4.5V | 4.5K 64 x 36 x 2 | 15ns | 33.4MHz | 64X36 | 36 | 2304 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | Width | 30 ns | 1.6mm | 14mm | 14mm | ROHS3 Compliant |