- Organization
- Bus Directional
- Part Status
- Retransmit Capability
- Operating Temperature
- Expansion Type
- Programmable Flags Support
- Memory Density
- JESD-30 Code
- Memory Width
- Series
- Surface Mount
Attribute column
Manufacturer
Rochester Electronics Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Access Time | Data Rate | Organization | Memory Width | Memory Density | Parallel/Serial | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ABT7819A-12PN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | YES | - | - | 0°C~70°C | Tray | 74ABT | e4 | yes | Obsolete | 3 (168 Hours) | 80 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | S-PQFP-G80 | Synchronous | 95mA | COMMERCIAL | 5.5V | 4.5V | 18K 512 x 18 x 2 | 9ns | 80MHz | 512KX18 | 18 | 9437184 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | - | 12 ns | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() CY7C4211-15AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TQFP | YES | - | - | 0°C~70°C | Tube | CY7C | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | - | 8542.32.00.71 | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 20 | S-PQFP-G32 | Synchronous | 35mA | - | 5.5V | 4.5V | 4.5K 512 x 9 | 10ns | 66.7MHz | 512X9 | 9 | 4608 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Depth, Width | 15 ns | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() CY7C4235-15AC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | 0°C~70°C | Tray | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Synchronous | 45mA | - | - | - | 36K 2K x 18 | 10ns | 66.7MHz | - | - | - | - | Uni-Directional | Yes | No | Yes | - | Depth, Width | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74ABT3613-15PQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | YES | - | - | 0°C~70°C | Tray | 74ABT | e0 | no | Obsolete | 3 (168 Hours) | 132 | - | TIN LEAD | PARITY GENERATOR/CHECKER; MAILBOX | - | 4.5V~5.5V | QUAD | GULL WING | - | 5V | 0.635mm | - | - | S-PQFP-G132 | Synchronous | 130mA | COMMERCIAL | 5.5V | 4.5V | 2.25K 64 x 36 | 10ns | 66.7MHz | 64X36 | 36 | 2304 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | - | 15 ns | 4.57mm | 24.13mm | 24.13mm | Non-RoHS Compliant | ||
![]() SN74ACT3631-15PCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 120-LQFP Exposed Pad | - | 120-HLQFP (14x14) | - | 0°C~70°C | Tray | 74ACT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Synchronous | 400μA | - | - | - | 18K 512 x 36 | 11ns | 66.7MHz | - | - | - | - | Bi-Directional | Yes | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74V3640-10PEU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | - | - | 0°C~70°C | Tray | 74V | - | no | Obsolete | 3 (168 Hours) | 128 | - | NOT SPECIFIED | - | - | 3.15V~3.45V | QUAD | GULL WING | 220 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | R-PQFP-G128 | Synchronous | 40mA | COMMERCIAL | 3.45V | 3.15V | 36K 1K x 36 | 6.5ns | 100MHz | 1KX36 | 36 | 36864 bit | PARALLEL | Uni-Directional | - | Yes | - | YES | Depth, Width | 10 ns | 1.6mm | 20mm | 14mm | Non-RoHS Compliant | ||
![]() SN74ACT2235-20FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 0°C~70°C | Tube | 74ACT | e4 | no | Obsolete | 3 (168 Hours) | 44 | - | NICKEL PALLADIUM GOLD | BYPASS-XCVR | - | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | - | S-PQCC-J44 | Asynchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 18K 1K x 9 x 2 | 25ns | 50MHz | 1KX9 | 9 | 9216 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | - | 20 ns | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SN74ALVC3631-20PCB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 120-LQFP Exposed Pad | YES | - | - | 0°C~70°C | Tray | 74ALVC | e4 | no | Obsolete | 3 (168 Hours) | 120 | - | NICKEL PALLADIUM | - | - | 3V~3.6V | QUAD | GULL WING | 240 | 3.3V | 0.4mm | - | - | S-PQFP-G120 | Synchronous | 350μA | COMMERCIAL | 3.6V | 3V | 18K 512 x 36 | 11.5ns | 50MHz | 512X36 | 36 | 18432 bit | PARALLEL | Bi-Directional | - | No | Yes | YES | Depth, Width | 20 ns | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() SN74ABT3611-30PCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 120-LQFP Exposed Pad | YES | - | - | 0°C~70°C | Tray | 74ABT | e0 | no | Obsolete | 3 (168 Hours) | 120 | - | TIN LEAD | PARITY GENERATOR/CHECKER; MAILBOX | - | 4.5V~5.5V | QUAD | GULL WING | - | 5V | 0.4mm | - | - | S-PQFP-G120 | Synchronous | 130mA | COMMERCIAL | 5.5V | 4.5V | 2.25K 64 x 36 | 15ns | 33.4MHz | 64X36 | 36 | 2304 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | Width | 30 ns | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() CY7C4245-15ASC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | YES | - | - | 0°C~70°C | Tray | CY7C | e0 | no | Obsolete | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn/Pb) | RETRANSMIT | 8542.32.00.71 | 4.5V~5.5V | QUAD | GULL WING | - | 5V | 0.5mm | - | - | S-PQFP-G64 | Synchronous | 45mA | - | 5.5V | 4.5V | 72K 4K x 18 | 10ns | 66.7MHz | 4KX18 | 18 | 73728 bit | PARALLEL | Uni-Directional | - | No | Yes | YES | Depth, Width | 15 ns | 1.6mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() SN74ABT7820-20PN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | - | 80-LQFP (12x12) | - | 0°C~70°C | Tray | 74ABT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Asynchronous | 95mA | - | - | - | 18K 512 x 18 x 2 | 13.5ns | 50MHz | - | - | - | - | Bi-Directional | No | No | Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT2235-60FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 0°C~70°C | Tube | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | NICKEL PALLADIUM GOLD | BYPASS-XCVR | - | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | - | S-PQCC-J44 | Asynchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 18K 1K x 9 x 2 | 45ns | 16.7MHz | 1KX9 | 9 | 9216 bit | PARALLEL | Bi-Directional | No | - | Yes | YES | - | 60 ns | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | ||
![]() SN74ACT7811-18PN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | YES | - | - | 0°C~70°C | Tray | 74ACT | e4 | no | Obsolete | 3 (168 Hours) | 80 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | QUAD | - | 260 | 5V | 0.5mm | - | - | S-PQCC-N80 | Synchronous | 1mA | COMMERCIAL | 5.5V | 4.5V | 18K 1K x 18 | 18ns | 35MHz | 1KX18 | 18 | 18432 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Depth, Width | 28.57 ns | 1.6mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() SN74V3690-10PEU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | - | 128-LQFP (14x20) | - | 0°C~70°C | Tray | 74V | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | 1.125M 32K x 36 | 6.5ns | 100MHz | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74ACT3631-15PQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | - | 0°C~70°C | Tray | 74ACT | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Synchronous | 400μA | - | - | - | 18K 512 x 36 | 11ns | 66.7MHz | - | - | - | - | Bi-Directional | Yes | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C4245-10AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | YES | - | Commercial grade | 0°C~70°C | Tray | CY7C | e4 | yes | Obsolete | 3 (168 Hours) | 64 | - | NICKEL PALLADIUM GOLD | RETRANSMIT | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 20 | S-PQFP-G64 | Synchronous | 45mA | COMMERCIAL | 5.5V | 4.5V | 72K 4K x 18 | 8ns | 100MHz | 4KX18 | 18 | 73728 bit | PARALLEL | Uni-Directional | - | No | Yes | YES | Depth, Width | 10 ns | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() CY7C4245-15ASXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | 0°C~70°C | Tray | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Synchronous | 45mA | - | - | - | 72K 4K x 18 | 10ns | 66.7MHz | - | - | - | - | Uni-Directional | Yes | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74V3660-6PEU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | - | 128-LQFP (14x20) | - | 0°C~70°C | Tray | 74V | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | 144K 4K x 36 | 4.5ns | 166MHz | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT3641-30PQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | YES | - | - | 0°C~70°C | Tray | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 132 | EAR99 | NICKEL PALLADIUM GOLD | RETRANSMIT; MAILBOX | 8542.32.00.71 | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.635mm | - | - | S-PQFP-G132 | Synchronous | 400μA | - | 5.5V | 4.5V | 36K 1K x 36 | 15ns | 33.4MHz | 1KX36 | 36 | 36864 bit | PARALLEL | Bi-Directional | - | No | Yes | YES | Depth, Width | 30 ns | 4.57mm | 24.13mm | 24.13mm | ROHS3 Compliant | ||
![]() CY7C4281V-10JXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | - | - | 0°C~70°C | Tube | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | Synchronous | 25mA | - | - | - | 576K 64K x 9 | 8ns | 100MHz | - | - | - | - | Uni-Directional | No | - | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant |