- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | fmax-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL17SZ74US Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 7SZ | e0 | yes | Obsolete | 1 (Unlimited) | 8 | D-Type | TIN LEAD | - | 1.65V~5.5V | DUAL | GULL WING | 240 | 1.8V | 0.5mm | - | 30 | R-PDSO-G8 | Set(Preset) and Reset | COMMERCIAL | Differential | 5.5V | - | - | 1 | 250MHz | - | - | - | 32mA 32mA | COMPLEMENTARY | - | - | Positive Edge | - | - | 250 MHz | 0.9mm | 2.3mm | 2mm | Non-RoHS Compliant | ||
![]() 74VHC175N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 1 | -40°C~85°C TA | Tube | 74VHC | - | yes | Obsolete | 3 (168 Hours) | 16 | D-Type | NOT SPECIFIED | - | 2V~5.5V | DUAL | - | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | - | Master Reset | COMMERCIAL | Differential | 5.5V | 2V | - | - | 115MHz | AHC/VHC | 4μA | - | 8mA 8mA | COMPLEMENTARY | 4 | 9.3ns @ 5V, 50pF | Positive Edge | 4pF | - | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() 74HC574DTR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 3V | 0.65mm | unknown | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 6V | 2V | 2 | - | 28MHz | HC/UH | 4μA | 3-STATE | 7.8mA 7.8mA | TRUE | 8 | 27ns @ 6V, 50pF | Positive Edge | 10pF | 240 ns | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVX374MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | - | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 2V | 2 | - | 95MHz | LV/LV-A/LVX/H | 4μA | 3-STATE | 4mA 4mA | TRUE | 8 | 14.1ns @ 3.3V, 50pF | Positive Edge | 4pF | 23 ns | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() CD74HCT174M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 1 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | D-Type | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | - | Master Reset | COMMERCIAL | Non-Inverted | 5.5V | 4.5V | - | - | 25MHz | HCT | 8μA | - | 4mA 4mA | TRUE | 6 | 40ns @ 4.5V, 50pF | Positive Edge | 10pF | - | 25 MHz | - | - | - | Non-RoHS Compliant | ||
![]() 74VHCT374AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -40°C~85°C TA | Tube | 74VHCT | - | yes | Obsolete | 3 (168 Hours) | 20 | D-Type | NOT SPECIFIED | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | R-PDIP-T20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | - | 130MHz | AHCT/VHCT | 4μA | 3-STATE | 8mA 8mA | TRUE | 8 | 10.4ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | 26.075mm | 7.62mm | ROHS3 Compliant | ||
![]() DM74ALS109AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 2 | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 16 | JK Type | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 5V | - | - | NOT APPLICABLE | - | Set(Preset) and Reset | COMMERCIAL | Differential | 5.5V | 4.5V | - | - | 34MHz | ALS | 4mA | - | 400μA 8mA | COMPLEMENTARY | 1 | 18ns @ 5V, 50pF | Positive Edge | - | - | 34 MHz | 5.08mm | - | - | ROHS3 Compliant | ||
![]() CD74AC112E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 2 | -55°C~125°C TA | Tube | 74AC | - | - | Obsolete | 3 (168 Hours) | 16 | JK Type | - | - | 1.5V~5.5V | DUAL | - | - | 5V | - | - | - | - | Set(Preset) and Reset | COMMERCIAL | Differential | 5.5V | - | - | - | 100MHz | AC | 4μA | - | 24mA 24mA | COMPLEMENTARY | 1 | 10.3ns @ 5V, 50pF | Negative Edge | 10pF | - | - | 5.33mm | - | - | Non-RoHS Compliant | ||
![]() DM74ALS564AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | 0°C~70°C TA | Tube | 74ALS | - | yes | Obsolete | 3 (168 Hours) | 20 | D-Type | NOT SPECIFIED | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | unknown | NOT SPECIFIED | R-PDIP-T20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | - | 30MHz | ALS | 18mA | 3-STATE | 2.6mA 24mA | - | 8 | 14ns @ 5V, 50pF | Positive Edge | - | - | - | - | 26.075mm | 7.62mm | ROHS3 Compliant | ||
![]() SN74S74DR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 2 | 0°C~70°C TA | Tape & Reel (TR) | 74S | e4 | - | Obsolete | 3 (168 Hours) | 14 | D-Type | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | - | 5V | - | - | - | - | Set(Preset) and Reset | - | Differential | - | 4.75V | - | - | 110MHz | S | 25mA | - | 1mA 20mA | COMPLEMENTARY | 1 | 9ns @ 5V, 15pF | Positive Edge | - | 9 ns | 75 MHz | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() CD74FCT273M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tube | 74FCT | - | - | Obsolete | 1 (Unlimited) | 20 | D-Type | - | - | 4.75V~5.25V | DUAL | GULL WING | - | 5V | - | - | - | R-PDSO-G20 | Master Reset | Not Qualified | Non-Inverted | 5.25V | 4.75V | - | - | 70MHz | FCT | 8μA | - | 15mA 48mA | TRUE | 8 | 7ns @ 5V, 50pF | Positive Edge | 10pF | - | 70 MHz | - | - | - | Non-RoHS Compliant | ||
![]() CD74HC175E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 1 | -55°C~125°C TA | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | 16 | D-Type | - | - | 2V~6V | DUAL | - | - | 5V | - | - | - | - | Master Reset | Not Qualified | Differential | 6V | 2V | - | - | 35MHz | HC/UH | 8μA | - | 5.2mA 5.2mA | COMPLEMENTARY | 4 | 30ns @ 6V, 50pF | Positive Edge | 10pF | 53 ns | 20 MHz | - | - | - | Non-RoHS Compliant | ||
![]() CD74AC174E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 1 | -55°C~125°C TA | Tube | 74AC | - | - | Obsolete | 3 (168 Hours) | 16 | D-Type | - | - | 1.5V~5.5V | DUAL | - | - | 5V | 2.54mm | unknown | - | - | Master Reset | Not Qualified | Non-Inverted | 5.5V | - | - | - | 95MHz | AC | 8μA | - | 24mA 24mA | TRUE | 6 | 18.9ns @ 5V, 50pF | Positive Edge | 10pF | - | - | 5.33mm | - | - | Non-RoHS Compliant | ||
![]() 74ABT374CSJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | - | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | - | 200MHz | ABT | 50μA | 3-STATE | 32mA 64mA | TRUE | 8 | 5ns @ 5V, 50pF | Positive Edge | 5pF | 5 ns | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() CD74ACT174E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 1 | -55°C~125°C TA | Tube | 74ACT | - | - | Obsolete | 3 (168 Hours) | 16 | D-Type | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | - | Master Reset | COMMERCIAL | Non-Inverted | 5.5V | 4.5V | - | - | 80MHz | ACT | 8μA | - | 24mA 24mA | TRUE | 6 | 14ns @ 5V, 50pF | Positive Edge | 10pF | - | - | 5.33mm | - | - | Non-RoHS Compliant | ||
![]() CD74HCT107E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 2 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 14 | JK Type | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | unknown | - | - | Reset | COMMERCIAL | Differential | 5.5V | 4.5V | - | - | 56MHz | HCT | 4μA | - | 4mA 4mA | COMPLEMENTARY | 1 | 43ns @ 4.5V, 50pF | Negative Edge | 10pF | 54 ns | 56 MHz | - | - | - | Non-RoHS Compliant | ||
![]() 74LVQ273SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVQ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | - | - | NOT SPECIFIED | R-PDSO-G20 | Master Reset | COMMERCIAL | Non-Inverted | 3.6V | 2V | - | - | 90MHz | LVQ | 40μA | - | 12mA 12mA | TRUE | 8 | 8.5ns @ 3.3V, 50pF | Positive Edge | 4.5pF | 20.5 ns | 75 MHz | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74HCT564E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 20 | D-Type | - | BROADSIDE VERSION OF 534 | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | R-PDIP-T20 | Standard | COMMERCIAL | Tri-State, Inverted | 5.5V | 4.5V | 2 | - | 50MHz | HCT | 8μA | 3-STATE | 6mA 6mA | - | 8 | 35ns @ 4.5V, 50pF | Positive Edge | 10pF | 53 ns | - | - | - | - | Non-RoHS Compliant | ||
![]() DM74ALS574AWMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | - | 35MHz | ALS | 18mA | 3-STATE | 2.6mA 24mA | TRUE | 8 | 14ns @ 5V, 50pF | Positive Edge | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74ACT109M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | -55°C~125°C TA | Tube | 74ACT | - | - | Obsolete | 1 (Unlimited) | 16 | JK Type | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | - | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | 4.5V | - | - | 100MHz | ACT | 4μA | - | 24mA 24mA | COMPLEMENTARY | 1 | 10.3ns @ 5V, 50pF | Positive Edge | 10pF | - | - | - | - | - | Non-RoHS Compliant |